Sennheiser Electronic Corporation Evolution 900 Series Cardioid Stage Mic e935

Description
The e 935 is a cardioid vocal stage microphone specially designed to perform under pressure while cutting through the mix with its high output. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies. Dimensions: 1.9 x 7.1 in. (47 x 181 mm.) Frequency response (microphone): 40 - 18,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 2.8mV/Pa at 1 kHz = -51dB (0 dB = 1V/Pa) = -71 dB (0 dB = 1V/ubar) Weight: 11.6 oz. (330 g)
Datasheet
Description
The e 935 is a cardioid vocal stage microphone specially designed to perform under pressure while cutting through the mix with its high output. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies. Dimensions: 1.9 x 7.1 in. (47 x 181 mm.) Frequency response (microphone): 40 - 18,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 2.8mV/Pa at 1 kHz = -51dB (0 dB = 1V/Pa) = -71 dB (0 dB = 1V/ubar) Weight: 11.6 oz. (330 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 900 Series Cardioid Stage Mic - 35709 - TMP Pro Distribution
Berlin, CT, USA
Evolution 900 Series Cardioid Stage Mic
35709
Evolution 900 Series Cardioid Stage Mic 35709
The e 935 is a cardioid vocal stage microphone specially designed to perform under pressure while cutting through the mix with its high output. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies. Dimensions: 1.9 x 7.1 in. (47 x 181 mm.) Frequency response (microphone): 40 - 18,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 2.8mV/Pa at 1 kHz = -51dB (0 dB = 1V/Pa) = -71 dB (0 dB = 1V/ubar) Weight: 11.6 oz. (330 g)

The e 935 is a cardioid vocal stage microphone specially designed to perform under pressure while cutting through the mix with its high output. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies.
Dimensions: 1.9 x 7.1 in. (47 x 181 mm.)
Frequency response (microphone): 40 - 18,000 Hz
Min. terminating impedance: 1,000
Nominal impedance: 350
Pick-up pattern: Cardioid
Sensitivity in free field, no load (1kHz): 2.8mV/Pa at 1 kHz = -51dB (0 dB = 1V/Pa) = -71 dB (0 dB = 1V/ubar)
Weight: 11.6 oz. (330 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 35709
Product Name Evolution 900 Series Cardioid Stage Mic
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB3729 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details