Electro-voice Condenser Overhead & Instrument Microphone PL37

Description
The PL37 is a tight-cardioid condenser microphone designed to deliver all the crisp detail of cymbals, high-hats and percussion instruments on stage or in the studio. The PL37 delivers all the dialed-in tone and percussive transient response detail that professional drummers and sound system engineers require. Audio Frequency Response: 50 Hz - 16,000 Hz Case Material: Die cast zinc Connector Type: 3-pin XLR Dynamic Range: 107 dB Element: Condenser (self-biased) Finish: Textured Satin Black Impedance, Low-Z balanced: 200 Maximum SPL (1% THD): 132 dB Mic Type: Instrumental Open Circuit Voltage: 6 mV/Pascal Polar Pattern: Cardioid Power Requirement: 11 to 52 VDC, 4 mA Wired/Wireless: Wired Weight Net: 6.21 oz (176 g)
Datasheet
Description
The PL37 is a tight-cardioid condenser microphone designed to deliver all the crisp detail of cymbals, high-hats and percussion instruments on stage or in the studio. The PL37 delivers all the dialed-in tone and percussive transient response detail that professional drummers and sound system engineers require. Audio Frequency Response: 50 Hz - 16,000 Hz Case Material: Die cast zinc Connector Type: 3-pin XLR Dynamic Range: 107 dB Element: Condenser (self-biased) Finish: Textured Satin Black Impedance, Low-Z balanced: 200 Maximum SPL (1% THD): 132 dB Mic Type: Instrumental Open Circuit Voltage: 6 mV/Pascal Polar Pattern: Cardioid Power Requirement: 11 to 52 VDC, 4 mA Wired/Wireless: Wired Weight Net: 6.21 oz (176 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Condenser Overhead & Instrument Microphone - 52337 - TMP Pro Distribution
Berlin, CT, USA
Condenser Overhead & Instrument Microphone
52337
Condenser Overhead & Instrument Microphone 52337
The PL37 is a tight-cardioid condenser microphone designed to deliver all the crisp detail of cymbals, high-hats and percussion instruments on stage or in the studio. The PL37 delivers all the dialed-in tone and percussive transient response detail that professional drummers and sound system engineers require. Audio Frequency Response: 50 Hz - 16,000 Hz Case Material: Die cast zinc Connector Type: 3-pin XLR Dynamic Range: 107 dB Element: Condenser (self-biased) Finish: Textured Satin Black Impedance, Low-Z balanced: 200 Maximum SPL (1% THD): 132 dB Mic Type: Instrumental Open Circuit Voltage: 6 mV/Pascal Polar Pattern: Cardioid Power Requirement: 11 to 52 VDC, 4 mA Wired/Wireless: Wired Weight Net: 6.21 oz (176 g)

The PL37 is a tight-cardioid condenser microphone designed to deliver all the crisp detail of cymbals, high-hats and percussion instruments on stage or in the studio. The PL37 delivers all the dialed-in tone and percussive transient response detail that professional drummers and sound system engineers require.
Audio Frequency Response: 50 Hz - 16,000 Hz
Case Material: Die cast zinc
Connector Type: 3-pin XLR
Dynamic Range: 107 dB
Element: Condenser (self-biased)
Finish: Textured Satin Black
Impedance, Low-Z balanced: 200
Maximum SPL (1% THD): 132 dB
Mic Type: Instrumental
Open Circuit Voltage: 6 mV/Pascal
Polar Pattern: Cardioid
Power Requirement: 11 to 52 VDC, 4 mA
Wired/Wireless: Wired
Weight Net: 6.21 oz (176 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 52337
Product Name Condenser Overhead & Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details
Unidirectional Microphones - CEM-UB9750-AJAA474C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details