DPA Microphones, Inc. Clip Microphone for all Saxophones, Bass Clarinet, etc. 4099-S

Description
Soprano, alto, tenor or baritone, the 4099S fits them all, providing exceptional gain-before-feedback and a broad spectrum of uncompromised tonal possibilities depending on the microphone placement. The 4099S is a unique clip microphone inheriting the sonic approach from the legendary DPA studio microphones to a new instrument microphone. The 4099 microphone and mounting system is meticulously designed and optimized for the saxophone family. This is to ensure the best possible mount and audio reinforcement is achieved when performing live. Representing years of research and development, the 4099 condenser microphones feature supercardioid polar patterns for superior gain-before-feedback . Fully capable of handling any saxophone's dynamic range and fine-grained timbre, these microphones live up to their pedigree with sound as accurate as DPA's other world-class microphones. Despite its tiny, discreet size and elegant, lightweight design, 4099S is extremely rugged. The versatile gooseneck provides stable and repeatable positioning. The mics can be easily unclipped and repositioned or moved to another instrument with only one hand, while the mounting system is designed never to mar or scratch the finish of your instrument. Through the use of our extensive adapter system, the 4099 is compatible with virtually any wireless system and can also be used as a standard 48V phantom powered microphone via the included XLR connector. With its very flexible design for a wide variety of mounting and positioning possibilities along with its extremely natural sound, the 4099 is truly a musician's mic without equal. Continuing DPA's heritage of sonic excellence, this series of microphones achieves the purest reproduction of your instrument and therefore your full range of expression. Optional gooseneck extension Standard gooseneck length is 140 mm (5.5 in), which can be altered with the optional gooseneck extension unit, adding another 50% to the length, helping to achieve exactly the sweet spot for the instrument. Adapters for wireless microphones A wide range of connection adapters makes it possible to use DPA miniature microphones with all professional UHF, VHF or digital wireless system available plus 48 V Phantom. DPA has specific adapters for AKG, Audio Ltd., Audio-Technica, Beyerdynamic, Electro-Voice, Lectrosonics, Micron, Mipro, Pastega, Telex ProStar, Ramsa, Samson, Sennheiser, Shure, Sony, Toa, Vega and other systems. Each adapter for your cordless microphone is guaranteed to perfectly mate to your system of choice. Directional characteristics: Supercardioid Cartridge type: Pre-polarized condenser Frequency range: 20 Hz to 20 kHz Sensitivity, nominal, ±3 dB: 6 mV/Pa; -44.5 dB re. 1 V/Pa Equivalent noise level A-weighted: Typ. 23 dB(A) re. 20 µPa (max. 26 dB(A)) Max. SPL, peak before clipping: 142 dB Power supply: Min. 5 V - max. 50 V through DPA adapter for wireless systems; 48 V phantom power ±4 V with DAD4099 XLR adapter
Description
Soprano, alto, tenor or baritone, the 4099S fits them all, providing exceptional gain-before-feedback and a broad spectrum of uncompromised tonal possibilities depending on the microphone placement. The 4099S is a unique clip microphone inheriting the sonic approach from the legendary DPA studio microphones to a new instrument microphone. The 4099 microphone and mounting system is meticulously designed and optimized for the saxophone family. This is to ensure the best possible mount and audio reinforcement is achieved when performing live. Representing years of research and development, the 4099 condenser microphones feature supercardioid polar patterns for superior gain-before-feedback . Fully capable of handling any saxophone's dynamic range and fine-grained timbre, these microphones live up to their pedigree with sound as accurate as DPA's other world-class microphones. Despite its tiny, discreet size and elegant, lightweight design, 4099S is extremely rugged. The versatile gooseneck provides stable and repeatable positioning. The mics can be easily unclipped and repositioned or moved to another instrument with only one hand, while the mounting system is designed never to mar or scratch the finish of your instrument. Through the use of our extensive adapter system, the 4099 is compatible with virtually any wireless system and can also be used as a standard 48V phantom powered microphone via the included XLR connector. With its very flexible design for a wide variety of mounting and positioning possibilities along with its extremely natural sound, the 4099 is truly a musician's mic without equal. Continuing DPA's heritage of sonic excellence, this series of microphones achieves the purest reproduction of your instrument and therefore your full range of expression. Optional gooseneck extension Standard gooseneck length is 140 mm (5.5 in), which can be altered with the optional gooseneck extension unit, adding another 50% to the length, helping to achieve exactly the sweet spot for the instrument. Adapters for wireless microphones A wide range of connection adapters makes it possible to use DPA miniature microphones with all professional UHF, VHF or digital wireless system available plus 48 V Phantom. DPA has specific adapters for AKG, Audio Ltd., Audio-Technica, Beyerdynamic, Electro-Voice, Lectrosonics, Micron, Mipro, Pastega, Telex ProStar, Ramsa, Samson, Sennheiser, Shure, Sony, Toa, Vega and other systems. Each adapter for your cordless microphone is guaranteed to perfectly mate to your system of choice. Directional characteristics: Supercardioid Cartridge type: Pre-polarized condenser Frequency range: 20 Hz to 20 kHz Sensitivity, nominal, ±3 dB: 6 mV/Pa; -44.5 dB re. 1 V/Pa Equivalent noise level A-weighted: Typ. 23 dB(A) re. 20 µPa (max. 26 dB(A)) Max. SPL, peak before clipping: 142 dB Power supply: Min. 5 V - max. 50 V through DPA adapter for wireless systems; 48 V phantom power ±4 V with DAD4099 XLR adapter

Suppliers

Company
Product
Description
Supplier Links
Clip Microphone for all Saxophones, Bass Clarinet, etc. - 80423 - TMP Pro Distribution
Berlin, CT, USA
Clip Microphone for all Saxophones, Bass Clarinet, etc.
80423
Clip Microphone for all Saxophones, Bass Clarinet, etc. 80423
Soprano, alto, tenor or baritone, the 4099S fits them all, providing exceptional gain-before-feedback and a broad spectrum of uncompromised tonal possibilities depending on the microphone placement. The 4099S is a unique clip microphone inheriting the sonic approach from the legendary DPA studio microphones to a new instrument microphone. The 4099 microphone and mounting system is meticulously designed and optimized for the saxophone family. This is to ensure the best possible mount and audio reinforcement is achieved when performing live. Representing years of research and development, the 4099 condenser microphones feature supercardioid polar patterns for superior gain-before-feedback . Fully capable of handling any saxophone's dynamic range and fine-grained timbre, these microphones live up to their pedigree with sound as accurate as DPA's other world-class microphones. Despite its tiny, discreet size and elegant, lightweight design, 4099S is extremely rugged. The versatile gooseneck provides stable and repeatable positioning. The mics can be easily unclipped and repositioned or moved to another instrument with only one hand, while the mounting system is designed never to mar or scratch the finish of your instrument. Through the use of our extensive adapter system, the 4099 is compatible with virtually any wireless system and can also be used as a standard 48V phantom powered microphone via the included XLR connector. With its very flexible design for a wide variety of mounting and positioning possibilities along with its extremely natural sound, the 4099 is truly a musician's mic without equal. Continuing DPA's heritage of sonic excellence, this series of microphones achieves the purest reproduction of your instrument and therefore your full range of expression. Optional gooseneck extension Standard gooseneck length is 140 mm (5.5 in), which can be altered with the optional gooseneck extension unit, adding another 50% to the length, helping to achieve exactly the sweet spot for the instrument. Adapters for wireless microphones A wide range of connection adapters makes it possible to use DPA miniature microphones with all professional UHF, VHF or digital wireless system available plus 48 V Phantom. DPA has specific adapters for AKG, Audio Ltd., Audio-Technica, Beyerdynamic, Electro-Voice, Lectrosonics, Micron, Mipro, Pastega, Telex ProStar, Ramsa, Samson, Sennheiser, Shure, Sony, Toa, Vega and other systems. Each adapter for your cordless microphone is guaranteed to perfectly mate to your system of choice. Directional characteristics: Supercardioid Cartridge type: Pre-polarized condenser Frequency range: 20 Hz to 20 kHz Sensitivity, nominal, ±3 dB: 6 mV/Pa; -44.5 dB re. 1 V/Pa Equivalent noise level A-weighted: Typ. 23 dB(A) re. 20 µPa (max. 26 dB(A)) Max. SPL, peak before clipping: 142 dB Power supply: Min. 5 V - max. 50 V through DPA adapter for wireless systems; 48 V phantom power ±4 V with DAD4099 XLR adapter

Soprano, alto, tenor or baritone, the 4099S fits them all, providing exceptional gain-before-feedback and a broad spectrum of uncompromised tonal possibilities depending on the microphone placement.
The 4099S is a unique clip microphone inheriting the sonic approach from the legendary DPA studio microphones to a new instrument microphone. The 4099 microphone and mounting system is meticulously designed and optimized for the saxophone family. This is to ensure the best possible mount and audio reinforcement is achieved when performing live.
Representing years of research and development, the 4099 condenser microphones feature supercardioid polar patterns for superior gain-before-feedback. Fully capable of handling any saxophone's dynamic range and fine-grained timbre, these microphones live up to their pedigree with sound as accurate as DPA's other world-class microphones.
Despite its tiny, discreet size and elegant, lightweight design, 4099S is extremely rugged. The versatile gooseneck provides stable and repeatable positioning. The mics can be easily unclipped and repositioned or moved to another instrument with only one hand, while the mounting system is designed never to mar or scratch the finish of your instrument.
Through the use of our extensive adapter system, the 4099 is compatible with virtually any wireless system and can also be used as a standard 48V phantom powered microphone via the included XLR connector.
With its very flexible design for a wide variety of mounting and positioning possibilities along with its extremely natural sound, the 4099 is truly a musician's mic without equal. Continuing DPA's heritage of sonic excellence, this series of microphones achieves the purest reproduction of your instrument and therefore your full range of expression.
Optional gooseneck extension
Standard gooseneck length is 140 mm (5.5 in), which can be altered with the optional gooseneck extension unit, adding another 50% to the length, helping to achieve exactly the sweet spot for the instrument.
Adapters for wireless microphones
A wide range of connection adapters makes it possible to use DPA miniature microphones with all professional UHF, VHF or digital wireless system available plus 48 V Phantom.
DPA has specific adapters for AKG, Audio Ltd., Audio-Technica, Beyerdynamic, Electro-Voice, Lectrosonics, Micron, Mipro, Pastega, Telex ProStar, Ramsa, Samson, Sennheiser, Shure, Sony, Toa, Vega and other systems. Each adapter for your cordless microphone is guaranteed to perfectly mate to your system of choice.
Directional characteristics: Supercardioid
Cartridge type: Pre-polarized condenser
Frequency range: 20 Hz to 20 kHz
Sensitivity, nominal, ±3 dB: 6 mV/Pa; -44.5 dB re. 1 V/Pa
Equivalent noise level A-weighted: Typ. 23 dB(A) re. 20 µPa (max. 26 dB(A))
Max. SPL, peak before clipping: 142 dB
Power supply: Min. 5 V - max. 50 V through DPA adapter for wireless systems; 48 V phantom power ±4 V with DAD4099 XLR adapter

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80423
Product Name Clip Microphone for all Saxophones, Bass Clarinet, etc.
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Commercial Audio Microphones - DIMIC1 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details
Dynamic Instrument Microphone - D4 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 18000 Hz
Sensitivity 1.4 mV/Pa (9653 mV/psi)
View Details