TMP Pro Distribution 12" Gooseneck Mic with IR Gate and Switch (Supercardioid) 80493

Description
Great Mics that Know When You are There: These new mics feature a high-output, crystal-clear electret condenser capsules in either a cardioid or super cardioid pattern. Integrated into each capsule is Sabine's infrared sensor which detects the presence of a person standing at the mic. Now your mic will always come on at the right moment - no more missing those cues! Using the adjustable Infrared Gate you can program the mic to switch on and off depending how close the person is to the mic. You can also program how fast the mic turns off after the person steps away. Choose Built-in Audio Processing for Every Mic: When you choose the 45-Series Phantom Gooseneck Microphones you get all the Phantom Mic Rider Pro features, including the 115 dB dynamic range. Automatic Gain Control, Proximity Effect and Plosive Control, and the Infrared Gate are included. The Phantom acts like an attentive sound mixer, adjusting gain, compensating for the challenges associated with poor mic technique, and simply making sure the mic goes on and off at the right time. If you only want the powerful features of the IR Gate, choose the 40-Series Microphones. Either way you get solutions to problems that many users just live with - until now. Products like these could only come from Sabine, the industry leader in innovative audio products. -Capsule type: electret condenser -Polar patterns: Super Cardioid -Sensitivity (at 1 KHz): -58dB (1.25mV) -Maximum SPL for 1% THD: 125 dB -Dynamic range: 115 dB typ (unweighted) -Distortion: <0.05% @1kHz -Propagation Delay: 0ms -Audio connector: 3-pin XLR -Input resistance: 20k Ohm -IR Sensor detection range: 3, 6, 9 feet -IR Time to turn off: 5, 10, 15 sec
Description
Great Mics that Know When You are There: These new mics feature a high-output, crystal-clear electret condenser capsules in either a cardioid or super cardioid pattern. Integrated into each capsule is Sabine's infrared sensor which detects the presence of a person standing at the mic. Now your mic will always come on at the right moment - no more missing those cues! Using the adjustable Infrared Gate you can program the mic to switch on and off depending how close the person is to the mic. You can also program how fast the mic turns off after the person steps away. Choose Built-in Audio Processing for Every Mic: When you choose the 45-Series Phantom Gooseneck Microphones you get all the Phantom Mic Rider Pro features, including the 115 dB dynamic range. Automatic Gain Control, Proximity Effect and Plosive Control, and the Infrared Gate are included. The Phantom acts like an attentive sound mixer, adjusting gain, compensating for the challenges associated with poor mic technique, and simply making sure the mic goes on and off at the right time. If you only want the powerful features of the IR Gate, choose the 40-Series Microphones. Either way you get solutions to problems that many users just live with - until now. Products like these could only come from Sabine, the industry leader in innovative audio products. -Capsule type: electret condenser -Polar patterns: Super Cardioid -Sensitivity (at 1 KHz): -58dB (1.25mV) -Maximum SPL for 1% THD: 125 dB -Dynamic range: 115 dB typ (unweighted) -Distortion: <0.05% @1kHz -Propagation Delay: 0ms -Audio connector: 3-pin XLR -Input resistance: 20k Ohm -IR Sensor detection range: 3, 6, 9 feet -IR Time to turn off: 5, 10, 15 sec

Suppliers

Company
Product
Description
Supplier Links
12
Berlin, CT, USA
12" Gooseneck Mic with IR Gate and Switch (Supercardioid)
80493
12" Gooseneck Mic with IR Gate and Switch (Supercardioid) 80493
Great Mics that Know When You are There: These new mics feature a high-output, crystal-clear electret condenser capsules in either a cardioid or super cardioid pattern. Integrated into each capsule is Sabine's infrared sensor which detects the presence of a person standing at the mic. Now your mic will always come on at the right moment - no more missing those cues! Using the adjustable Infrared Gate you can program the mic to switch on and off depending how close the person is to the mic. You can also program how fast the mic turns off after the person steps away. Choose Built-in Audio Processing for Every Mic: When you choose the 45-Series Phantom Gooseneck Microphones you get all the Phantom Mic Rider Pro features, including the 115 dB dynamic range. Automatic Gain Control, Proximity Effect and Plosive Control, and the Infrared Gate are included. The Phantom acts like an attentive sound mixer, adjusting gain, compensating for the challenges associated with poor mic technique, and simply making sure the mic goes on and off at the right time. If you only want the powerful features of the IR Gate, choose the 40-Series Microphones. Either way you get solutions to problems that many users just live with - until now. Products like these could only come from Sabine, the industry leader in innovative audio products. -Capsule type: electret condenser -Polar patterns: Super Cardioid -Sensitivity (at 1 KHz): -58dB (1.25mV) -Maximum SPL for 1% THD: 125 dB -Dynamic range: 115 dB typ (unweighted) -Distortion: <0.05% @1kHz -Propagation Delay: 0ms -Audio connector: 3-pin XLR -Input resistance: 20k Ohm -IR Sensor detection range: 3, 6, 9 feet -IR Time to turn off: 5, 10, 15 sec

Great Mics that Know When You are There:
These new mics feature a high-output, crystal-clear electret condenser capsules in either a cardioid or super cardioid pattern. Integrated into each capsule is Sabine's infrared sensor which detects the presence of a person standing at the mic. Now your mic will always come on at the right moment - no more missing those cues! Using the adjustable Infrared Gate you can program the mic to switch on and off depending how close the person is to the mic. You can also program how fast the mic turns off after the person steps away.
Choose Built-in Audio Processing for Every Mic:
When you choose the 45-Series Phantom Gooseneck Microphones you get all the Phantom Mic Rider Pro features, including the 115 dB dynamic range. Automatic Gain Control, Proximity Effect and Plosive Control, and the Infrared Gate are included. The Phantom acts like an attentive sound mixer, adjusting gain, compensating for the challenges associated with poor mic technique, and simply making sure the mic goes on and off at the right time. If you only want the powerful features of the IR Gate, choose the 40-Series Microphones. Either way you get solutions to problems that many users just live with - until now. Products like these could only come from Sabine, the industry leader in innovative audio products.
-Capsule type: electret condenser
-Polar patterns: Super Cardioid
-Sensitivity (at 1 KHz): -58dB (1.25mV)
-Maximum SPL for 1% THD: 125 dB
-Dynamic range: 115 dB typ (unweighted)
-Distortion: <0.05% @1kHz
-Propagation Delay: 0ms
-Audio connector: 3-pin XLR
-Input resistance: 20k Ohm
-IR Sensor detection range: 3, 6, 9 feet
-IR Time to turn off: 5, 10, 15 sec

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80493
Product Name 12" Gooseneck Mic with IR Gate and Switch (Supercardioid)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - WM7121PIMSE/RV - 810948-WM7121PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 13000 Hz
Impedance 55 ohms
View Details
3 suppliers
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details