TMP Pro Distribution EnCORE Series Instrument Microphone 60183

Description
The en·CORE 100i utilizes a new dynamic capsule with a custom-tuned diaphragm designed specifically to provide a tighter polar pattern perfect for miking instruments and other sources requiring high isolation. A custom circuit with transformer optimizes frequency response for use with drums and amplified instruments and vocals, while a specially-designed grille provides protection from instrument strikes and facilitates mounting in tight spaces, making the en·CORE 100i a versatile addition to the en·CORE family. Transducer: Dynamic Moving Coil Polar Pattern: Cardioid Frequency Response: 50Hz-16kHz Maximum SPL: 154 dB Output Impedance: 150 Ohms Sensitivity: 1.1 mV/Pa Dimensions-Length: 6.9" Dimensions-Diameter: 0.92" min/1.84" max Weight: 0.88lb
Description
The en·CORE 100i utilizes a new dynamic capsule with a custom-tuned diaphragm designed specifically to provide a tighter polar pattern perfect for miking instruments and other sources requiring high isolation. A custom circuit with transformer optimizes frequency response for use with drums and amplified instruments and vocals, while a specially-designed grille provides protection from instrument strikes and facilitates mounting in tight spaces, making the en·CORE 100i a versatile addition to the en·CORE family. Transducer: Dynamic Moving Coil Polar Pattern: Cardioid Frequency Response: 50Hz-16kHz Maximum SPL: 154 dB Output Impedance: 150 Ohms Sensitivity: 1.1 mV/Pa Dimensions-Length: 6.9" Dimensions-Diameter: 0.92" min/1.84" max Weight: 0.88lb

Suppliers

Company
Product
Description
Supplier Links
EnCORE Series Instrument Microphone - 60183 - TMP Pro Distribution
Berlin, CT, USA
EnCORE Series Instrument Microphone
60183
EnCORE Series Instrument Microphone 60183
The en·CORE 100i utilizes a new dynamic capsule with a custom-tuned diaphragm designed specifically to provide a tighter polar pattern perfect for miking instruments and other sources requiring high isolation. A custom circuit with transformer optimizes frequency response for use with drums and amplified instruments and vocals, while a specially-designed grille provides protection from instrument strikes and facilitates mounting in tight spaces, making the en·CORE 100i a versatile addition to the en·CORE family. Transducer: Dynamic Moving Coil Polar Pattern: Cardioid Frequency Response: 50Hz-16kHz Maximum SPL: 154 dB Output Impedance: 150 Ohms Sensitivity: 1.1 mV/Pa Dimensions-Length: 6.9" Dimensions-Diameter: 0.92" min/1.84" max Weight: 0.88lb

The en·CORE 100i utilizes a new dynamic capsule with a custom-tuned diaphragm designed specifically to provide a tighter polar pattern perfect for miking instruments and other sources requiring high isolation. A custom circuit with transformer optimizes frequency response for use with drums and amplified instruments and vocals, while a specially-designed grille provides protection from instrument strikes and facilitates mounting in tight spaces, making the en·CORE 100i a versatile addition to the en·CORE family.
Transducer: Dynamic Moving Coil
Polar Pattern: Cardioid
Frequency Response: 50Hz-16kHz
Maximum SPL: 154 dB
Output Impedance: 150 Ohms
Sensitivity: 1.1 mV/Pa
Dimensions-Length: 6.9"
Dimensions-Diameter: 0.92" min/1.84" max
Weight: 0.88lb

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 60183
Product Name EnCORE Series Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64D130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details