Shure Incorporated Microflex Series Standard Gooseneck Mic (18", Supercardioid) MX418/S

Description
Microflex® Standard Gooseneck microphones are designed for easy replacement. The interchangeable cartridges offer wide frequency response and accurate sound reproduction for a wide variety of applications, such as houses of worship, courtrooms and conference centers. The condenser cartridges fit every model in the Microflex product line for enhanced convenience and consistent sound.
Datasheet
Description
Microflex® Standard Gooseneck microphones are designed for easy replacement. The interchangeable cartridges offer wide frequency response and accurate sound reproduction for a wide variety of applications, such as houses of worship, courtrooms and conference centers. The condenser cartridges fit every model in the Microflex product line for enhanced convenience and consistent sound.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microflex Series Standard Gooseneck Mic (18
Berlin, CT, USA
Microflex Series Standard Gooseneck Mic (18", Supercardioid)
6905
Microflex Series Standard Gooseneck Mic (18", Supercardioid) 6905
Microflex® Standard Gooseneck microphones are designed for easy replacement. The interchangeable cartridges offer wide frequency response and accurate sound reproduction for a wide variety of applications, such as houses of worship, courtrooms and conference centers. The condenser cartridges fit every model in the Microflex product line for enhanced convenience and consistent sound.

Microflex® Standard Gooseneck microphones are designed for easy replacement. The interchangeable cartridges offer wide frequency response and accurate sound reproduction for a wide variety of applications, such as houses of worship, courtrooms and conference centers. The condenser cartridges fit every model in the Microflex product line for enhanced convenience and consistent sound.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 6905
Product Name Microflex Series Standard Gooseneck Mic (18", Supercardioid)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details