Sennheiser Electronic Corporation K6 Series Handheld Microphone Head (Supercardioid) ME65

Description
The ME 65 is a super-cardioid microphone capsule designed for use with the K6 and K6P powering modules. It is especially suited to vocal and speech applications. Matte black, anodized, scratch-resistant finish. Dimensions: d 1.7 x 5.2 in. (44 x 131 mm) Equivalent noise level: 20 dB Equivalent noise level: 30 dB Min. terminating impedance: 1,000 (K6) Nominal impedance: 200 (K6) Pick-up pattern: Super-cardioid Sensitivity in free field, no load (1kHz): 10 mV/Pa +- 2,5 dB Weight: 2.8 oz. (80 g)
Datasheet
Description
The ME 65 is a super-cardioid microphone capsule designed for use with the K6 and K6P powering modules. It is especially suited to vocal and speech applications. Matte black, anodized, scratch-resistant finish. Dimensions: d 1.7 x 5.2 in. (44 x 131 mm) Equivalent noise level: 20 dB Equivalent noise level: 30 dB Min. terminating impedance: 1,000 (K6) Nominal impedance: 200 (K6) Pick-up pattern: Super-cardioid Sensitivity in free field, no load (1kHz): 10 mV/Pa +- 2,5 dB Weight: 2.8 oz. (80 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K6 Series Handheld Microphone Head (Supercardioid) - 54041 - TMP Pro Distribution
Berlin, CT, USA
K6 Series Handheld Microphone Head (Supercardioid)
54041
K6 Series Handheld Microphone Head (Supercardioid) 54041
The ME 65 is a super-cardioid microphone capsule designed for use with the K6 and K6P powering modules. It is especially suited to vocal and speech applications. Matte black, anodized, scratch-resistant finish. Dimensions: d 1.7 x 5.2 in. (44 x 131 mm) Equivalent noise level: 20 dB Equivalent noise level: 30 dB Min. terminating impedance: 1,000 (K6) Nominal impedance: 200 (K6) Pick-up pattern: Super-cardioid Sensitivity in free field, no load (1kHz): 10 mV/Pa +- 2,5 dB Weight: 2.8 oz. (80 g)

The ME 65 is a super-cardioid microphone capsule designed for use with the K6 and K6P powering modules. It is especially suited to vocal and speech applications. Matte black, anodized, scratch-resistant finish.
Dimensions: d 1.7 x 5.2 in. (44 x 131 mm)
Equivalent noise level: 20 dB
Equivalent noise level: 30 dB
Min. terminating impedance: 1,000 (K6)
Nominal impedance: 200 (K6)
Pick-up pattern: Super-cardioid
Sensitivity in free field, no load (1kHz): 10 mV/Pa +- 2,5 dB
Weight: 2.8 oz. (80 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 54041
Product Name K6 Series Handheld Microphone Head (Supercardioid)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details