Shure Incorporated BETA Series Large-Diaphragm Side-Address Instrument Microphone BETA 27

Description
The Beta 27 side-address condenser microphone is precision engineered for professional sound reinforcement and project studio recording applications. Its flat frequency response and low self-noise provide unerring performance in demanding environments. A tight supercardioid pattern ensures high gain-before-feedback and maximum isolation from other sound sources. Type Condenser (externally biased) Frequency Response 20 to 20,000 Hz Polar Pattern Supercardioid Impedance 160 Ohms Sensitivity (at 1 kHz, open circuit voltage) -37 dBV/Pa 1 Pascal=94 dB SPL Maximum SPL (1 kHz at 1% THD) 1000 Ohm load: 134 dB (148 dB, Pad on) 2500 Ohm load: 140 dB (154 dB, Pad on) Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) 85.5 dB S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted Dynamic Range (at 1 kHz) 1000 Ohm load: 125.5 dB 2500 Ohm load: 131.5 dB Common Mode Rejection (20 Hz to 20 kHz) > 50 dB Clipping Level (20Hz-20 kHz at 1% THD) 1000 Ohm load: 2.0 dBV 2500 Ohm load: 8.5 dBV THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL Self Noise (typical, equivalent SPL, A-weighted) 8.5 dB Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Weight Net: 428 g (15.1 oz.) Switch Attenuator: -15 dB Low Frequency Response: flat; -6 dB/octave below 115 Hz; -18 dB/octave below 80 Hz Connector Three-pin professional audio (XLR), male Power Requirements 48 Vdc phantom, 5.6 mA
Description
The Beta 27 side-address condenser microphone is precision engineered for professional sound reinforcement and project studio recording applications. Its flat frequency response and low self-noise provide unerring performance in demanding environments. A tight supercardioid pattern ensures high gain-before-feedback and maximum isolation from other sound sources. Type Condenser (externally biased) Frequency Response 20 to 20,000 Hz Polar Pattern Supercardioid Impedance 160 Ohms Sensitivity (at 1 kHz, open circuit voltage) -37 dBV/Pa 1 Pascal=94 dB SPL Maximum SPL (1 kHz at 1% THD) 1000 Ohm load: 134 dB (148 dB, Pad on) 2500 Ohm load: 140 dB (154 dB, Pad on) Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) 85.5 dB S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted Dynamic Range (at 1 kHz) 1000 Ohm load: 125.5 dB 2500 Ohm load: 131.5 dB Common Mode Rejection (20 Hz to 20 kHz) > 50 dB Clipping Level (20Hz-20 kHz at 1% THD) 1000 Ohm load: 2.0 dBV 2500 Ohm load: 8.5 dBV THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL Self Noise (typical, equivalent SPL, A-weighted) 8.5 dB Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Weight Net: 428 g (15.1 oz.) Switch Attenuator: -15 dB Low Frequency Response: flat; -6 dB/octave below 115 Hz; -18 dB/octave below 80 Hz Connector Three-pin professional audio (XLR), male Power Requirements 48 Vdc phantom, 5.6 mA

Suppliers

Company
Product
Description
Supplier Links
BETA Series Large-Diaphragm Side-Address Instrument Microphone - 60349 - TMP Pro Distribution
Berlin, CT, USA
BETA Series Large-Diaphragm Side-Address Instrument Microphone
60349
BETA Series Large-Diaphragm Side-Address Instrument Microphone 60349
The Beta 27 side-address condenser microphone is precision engineered for professional sound reinforcement and project studio recording applications. Its flat frequency response and low self-noise provide unerring performance in demanding environments. A tight supercardioid pattern ensures high gain-before-feedback and maximum isolation from other sound sources. Type Condenser (externally biased) Frequency Response 20 to 20,000 Hz Polar Pattern Supercardioid Impedance 160 Ohms Sensitivity (at 1 kHz, open circuit voltage) -37 dBV/Pa 1 Pascal=94 dB SPL Maximum SPL (1 kHz at 1% THD) 1000 Ohm load: 134 dB (148 dB, Pad on) 2500 Ohm load: 140 dB (154 dB, Pad on) Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) 85.5 dB S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted Dynamic Range (at 1 kHz) 1000 Ohm load: 125.5 dB 2500 Ohm load: 131.5 dB Common Mode Rejection (20 Hz to 20 kHz) > 50 dB Clipping Level (20Hz-20 kHz at 1% THD) 1000 Ohm load: 2.0 dBV 2500 Ohm load: 8.5 dBV THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL Self Noise (typical, equivalent SPL, A-weighted) 8.5 dB Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Weight Net: 428 g (15.1 oz.) Switch Attenuator: -15 dB Low Frequency Response: flat; -6 dB/octave below 115 Hz; -18 dB/octave below 80 Hz Connector Three-pin professional audio (XLR), male Power Requirements 48 Vdc phantom, 5.6 mA

The Beta 27 side-address condenser microphone is precision engineered for professional sound reinforcement and project studio recording applications. Its flat frequency response and low self-noise provide unerring performance in demanding environments. A tight supercardioid pattern ensures high gain-before-feedback and maximum isolation from other sound sources.
Type
Condenser (externally biased)
Frequency Response
20 to 20,000 Hz
Polar Pattern
Supercardioid
Impedance
160 Ohms
Sensitivity (at 1 kHz, open circuit voltage)
-37 dBV/Pa
1 Pascal=94 dB SPL
Maximum SPL (1 kHz at 1% THD)
1000 Ohm load: 134 dB (148 dB, Pad on)
2500 Ohm load: 140 dB (154 dB, Pad on)
Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz)
85.5 dB
S/N ratio is difference between 94 dB SPL and equivalent SPL of self noise, A-weighted
Dynamic Range (at 1 kHz)
1000 Ohm load: 125.5 dB
2500 Ohm load: 131.5 dB
Common Mode Rejection (20 Hz to 20 kHz)
> 50 dB
Clipping Level (20Hz-20 kHz at 1% THD)
1000 Ohm load: 2.0 dBV
2500 Ohm load: 8.5 dBV
THD of microphone preamplifier when applied input signal is equivalent to cartridge output at specified SPL
Self Noise (typical, equivalent SPL, A-weighted)
8.5 dB
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3
Weight
Net: 428 g (15.1 oz.)
Switch
Attenuator: -15 dB
Low Frequency Response: flat; -6 dB/octave below 115 Hz; -18 dB/octave below 80 Hz
Connector
Three-pin professional audio (XLR), male
Power Requirements
48 Vdc phantom, 5.6 mA

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 60349
Product Name BETA Series Large-Diaphragm Side-Address Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details