Shure Incorporated Embossed Single-Diaphragm Microphone (Charcoal Gray) KSM32/CG

Description
Embossed single-diaphragm,® side-address microphone for highly critical studio recording and live sound productions.
Datasheet
Description
Embossed single-diaphragm,® side-address microphone for highly critical studio recording and live sound productions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embossed Single-Diaphragm Microphone (Charcoal Gray) - 62361 - TMP Pro Distribution
Berlin, CT, USA
Embossed Single-Diaphragm Microphone (Charcoal Gray)
62361
Embossed Single-Diaphragm Microphone (Charcoal Gray) 62361
Embossed single-diaphragm,® side-address microphone for highly critical studio recording and live sound productions.

Embossed single-diaphragm,® side-address microphone for highly critical studio recording and live sound productions.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 62361
Product Name Embossed Single-Diaphragm Microphone (Charcoal Gray)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - WM7216IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details