Listen Technologies Corporation Portable FM Display Transmitter (216 MHz) LT-700-216

Description
The Listen LT-700 Portable Transmitter is used to wirelessly broadcast audio for a variety of portable applications. Whether its voice or music, you can broadcast your audio to everyone in the audience without having to carry a microphone or be plugged into a wall. The LT-700 is excellent for factory tours, outdoor events, wireless microphone applications, classrooms, training, or personal use - anywhere you need to amplify sound, but don't have (or want) an installed system. With the many features of the LT-700, portable transmission has never been easier for users! Includes LT-700 Portable Display FM Receiver Owner's manual (72 MHz and 216 MHz)
Datasheet
Description
The Listen LT-700 Portable Transmitter is used to wirelessly broadcast audio for a variety of portable applications. Whether its voice or music, you can broadcast your audio to everyone in the audience without having to carry a microphone or be plugged into a wall. The LT-700 is excellent for factory tours, outdoor events, wireless microphone applications, classrooms, training, or personal use - anywhere you need to amplify sound, but don't have (or want) an installed system. With the many features of the LT-700, portable transmission has never been easier for users! Includes LT-700 Portable Display FM Receiver Owner's manual (72 MHz and 216 MHz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable FM Display Transmitter (216 MHz) - 42509 - TMP Pro Distribution
Berlin, CT, USA
Portable FM Display Transmitter (216 MHz)
42509
Portable FM Display Transmitter (216 MHz) 42509
The Listen LT-700 Portable Transmitter is used to wirelessly broadcast audio for a variety of portable applications. Whether its voice or music, you can broadcast your audio to everyone in the audience without having to carry a microphone or be plugged into a wall. The LT-700 is excellent for factory tours, outdoor events, wireless microphone applications, classrooms, training, or personal use - anywhere you need to amplify sound, but don't have (or want) an installed system. With the many features of the LT-700, portable transmission has never been easier for users! Includes LT-700 Portable Display FM Receiver Owner's manual (72 MHz and 216 MHz)

The Listen LT-700 Portable Transmitter is used to wirelessly broadcast audio for a variety of portable applications. Whether its voice or music, you can broadcast your audio to everyone in the audience without having to carry a microphone or be plugged into a wall. The LT-700 is excellent for factory tours, outdoor events, wireless microphone applications, classrooms, training, or personal use - anywhere you need to amplify sound, but don't have (or want) an installed system. With the many features of the LT-700, portable transmission has never been easier for users!
Includes
LT-700 Portable Display FM Receiver
Owner's manual (72 MHz and 216 MHz)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 42509
Product Name Portable FM Display Transmitter (216 MHz)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details