TMP Pro Distribution Microphone Pro-Pak with AS420 34659

Description
The Microphone Pro-Pak offers musicians all the gear they need to start rocking! Great for beginners or pros, this pak is perfect for just about anyone eager to have their voices heard.
Description
The Microphone Pro-Pak offers musicians all the gear they need to start rocking! Great for beginners or pros, this pak is perfect for just about anyone eager to have their voices heard.

Suppliers

Company
Product
Description
Supplier Links
Microphone Pro-Pak with AS420 - 34659 - TMP Pro Distribution
Berlin, CT, USA
Microphone Pro-Pak with AS420
34659
Microphone Pro-Pak with AS420 34659
The Microphone Pro-Pak offers musicians all the gear they need to start rocking! Great for beginners or pros, this pak is perfect for just about anyone eager to have their voices heard.

The Microphone Pro-Pak offers musicians all the gear they need to start rocking! Great for beginners or pros, this pak is perfect for just about anyone eager to have their voices heard.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 34659
Product Name Microphone Pro-Pak with AS420
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details