Countryman Associates, Inc. Omni Earset Vocal Microphone (Tan, Hirose 4 Pin) E6OW5TAT

Description
Delivering value, comfort, and sound quality, our E6 Omnidirectional Earset Microphone provides the same impressive performance as our E6i Omnidirectional Earset with a more rigid boom and smaller silicone pad. Practically invisible to live or broadcast audiences, the E6 is incredibly comfortable for the wearer. It captures the closest source clearly with excellent rejection of wind, ambient noise, and feedback. And its industry-unique snap-on cable extends the equipment life many times over. In addition, the snap-on cable makes your E6 compatible with virtually any wireless mic system - just buy a new cable instead of a new mic! We've mounted our tiniest mic capsule on an even tinier boom that is rugged and incredibly lightweight. A thin silicon pad at the earpiece helps keep the boom comfortably in place, even with glasses or other head-worn accessories. We offer the widest range of boom colors to match virtually any skin tone, and each mic can easily be custom-fitted to any wearer. Once adjusted to fit your head, the tough springy boom keeps its shape when stored. It's no surprise that Countryman's E6 Omni Earset a top choice for presenters, educators, worship leaders and pastors, broadcasters, and many, many more! The E6 Omni microphone is supplied with a snap-on cable with specified connector, windscreen, set of three protective caps, set of two collar clips (black and white), and carrying case. Frequency Response : 20 Hz to 20 kHz Operating Current : 500 µA Operating Voltage : 1 to 2 Volts Power Supply Voltage : +3 V with 2.7 kOhm Load +5 V with 6.8 kOhm Load +9 V with 15 kOhm Load Weight : .07 oz (2 grams) Model E6iOW5 for general speaking Sensitivity: 7.0 mV/Pascal Equivalent Acoustic Noise: 24 dBA SPL Overload Sound Level: 120 dB SPL
Datasheet
Description
Delivering value, comfort, and sound quality, our E6 Omnidirectional Earset Microphone provides the same impressive performance as our E6i Omnidirectional Earset with a more rigid boom and smaller silicone pad. Practically invisible to live or broadcast audiences, the E6 is incredibly comfortable for the wearer. It captures the closest source clearly with excellent rejection of wind, ambient noise, and feedback. And its industry-unique snap-on cable extends the equipment life many times over. In addition, the snap-on cable makes your E6 compatible with virtually any wireless mic system - just buy a new cable instead of a new mic! We've mounted our tiniest mic capsule on an even tinier boom that is rugged and incredibly lightweight. A thin silicon pad at the earpiece helps keep the boom comfortably in place, even with glasses or other head-worn accessories. We offer the widest range of boom colors to match virtually any skin tone, and each mic can easily be custom-fitted to any wearer. Once adjusted to fit your head, the tough springy boom keeps its shape when stored. It's no surprise that Countryman's E6 Omni Earset a top choice for presenters, educators, worship leaders and pastors, broadcasters, and many, many more! The E6 Omni microphone is supplied with a snap-on cable with specified connector, windscreen, set of three protective caps, set of two collar clips (black and white), and carrying case. Frequency Response : 20 Hz to 20 kHz Operating Current : 500 µA Operating Voltage : 1 to 2 Volts Power Supply Voltage : +3 V with 2.7 kOhm Load +5 V with 6.8 kOhm Load +9 V with 15 kOhm Load Weight : .07 oz (2 grams) Model E6iOW5 for general speaking Sensitivity: 7.0 mV/Pascal Equivalent Acoustic Noise: 24 dBA SPL Overload Sound Level: 120 dB SPL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omni Earset Vocal Microphone (Tan, Hirose 4 Pin) - 34314 - TMP Pro Distribution
Berlin, CT, USA
Omni Earset Vocal Microphone (Tan, Hirose 4 Pin)
34314
Omni Earset Vocal Microphone (Tan, Hirose 4 Pin) 34314
Delivering value, comfort, and sound quality, our E6 Omnidirectional Earset Microphone provides the same impressive performance as our E6i Omnidirectional Earset with a more rigid boom and smaller silicone pad. Practically invisible to live or broadcast audiences, the E6 is incredibly comfortable for the wearer. It captures the closest source clearly with excellent rejection of wind, ambient noise, and feedback. And its industry-unique snap-on cable extends the equipment life many times over. In addition, the snap-on cable makes your E6 compatible with virtually any wireless mic system - just buy a new cable instead of a new mic! We've mounted our tiniest mic capsule on an even tinier boom that is rugged and incredibly lightweight. A thin silicon pad at the earpiece helps keep the boom comfortably in place, even with glasses or other head-worn accessories. We offer the widest range of boom colors to match virtually any skin tone, and each mic can easily be custom-fitted to any wearer. Once adjusted to fit your head, the tough springy boom keeps its shape when stored. It's no surprise that Countryman's E6 Omni Earset a top choice for presenters, educators, worship leaders and pastors, broadcasters, and many, many more! The E6 Omni microphone is supplied with a snap-on cable with specified connector, windscreen, set of three protective caps, set of two collar clips (black and white), and carrying case. Frequency Response : 20 Hz to 20 kHz Operating Current : 500 µA Operating Voltage : 1 to 2 Volts Power Supply Voltage : +3 V with 2.7 kOhm Load +5 V with 6.8 kOhm Load +9 V with 15 kOhm Load Weight : .07 oz (2 grams) Model E6iOW5 for general speaking Sensitivity: 7.0 mV/Pascal Equivalent Acoustic Noise: 24 dBA SPL Overload Sound Level: 120 dB SPL

Delivering value, comfort, and sound quality, our E6 Omnidirectional Earset Microphone provides the same impressive performance as our E6i Omnidirectional Earset with a more rigid boom and smaller silicone pad.
Practically invisible to live or broadcast audiences, the E6 is incredibly comfortable for the wearer. It captures the closest source clearly with excellent rejection of wind, ambient noise, and feedback. And its industry-unique snap-on cable extends the equipment life many times over. In addition, the snap-on cable makes your E6 compatible with virtually any wireless mic system - just buy a new cable instead of a new mic!
We've mounted our tiniest mic capsule on an even tinier boom that is rugged and incredibly lightweight. A thin silicon pad at the earpiece helps keep the boom comfortably in place, even with glasses or other head-worn accessories. We offer the widest range of boom colors to match virtually any skin tone, and each mic can easily be custom-fitted to any wearer. Once adjusted to fit your head, the tough springy boom keeps its shape when stored.
It's no surprise that Countryman's E6 Omni Earset a top choice for presenters, educators, worship leaders and pastors, broadcasters, and many, many more!
The E6 Omni microphone is supplied with a snap-on cable with specified connector, windscreen, set of three protective caps, set of two collar clips (black and white), and carrying case.
Frequency Response : 20 Hz to 20 kHz
Operating Current : 500 µA
Operating Voltage : 1 to 2 Volts
Power Supply Voltage : +3 V with 2.7 kOhm Load +5 V with 6.8 kOhm Load +9 V with 15 kOhm Load
Weight : .07 oz (2 grams)
Model E6iOW5 for general speaking
Sensitivity: 7.0 mV/Pascal
Equivalent Acoustic Noise: 24 dBA SPL
Overload Sound Level: 120 dB SPL

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 34314
Product Name Omni Earset Vocal Microphone (Tan, Hirose 4 Pin)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Omnidirectional Microphones - CEM-OB6022-EJAD443P1.0R - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Microphones - WM7216IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers