Clockaudio Limited C3 Series 11" Gooseneck Mic C32E RF

Description
These C3 series goosenecks are designed for use in conference halls, places of worship, broadcasting and paging systems. All models feature built-in preamps, RF filters, and XLR termination. "S" models also feature an on/off switch with LED indicator. "SR" models feature a semi-rigid shaft design. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 Pin XLR
Description
These C3 series goosenecks are designed for use in conference halls, places of worship, broadcasting and paging systems. All models feature built-in preamps, RF filters, and XLR termination. "S" models also feature an on/off switch with LED indicator. "SR" models feature a semi-rigid shaft design. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 Pin XLR

Suppliers

Company
Product
Description
Supplier Links
C3 Series 11
Berlin, CT, USA
C3 Series 11" Gooseneck Mic
53276
C3 Series 11" Gooseneck Mic 53276
These C3 series goosenecks are designed for use in conference halls, places of worship, broadcasting and paging systems. All models feature built-in preamps, RF filters, and XLR termination. "S" models also feature an on/off switch with LED indicator. "SR" models feature a semi-rigid shaft design. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 Pin XLR

These C3 series goosenecks are designed for use in conference halls, places of worship, broadcasting and paging systems. All models feature built-in preamps, RF filters, and XLR termination. "S" models also feature an on/off switch with LED indicator. "SR" models feature a semi-rigid shaft design.
Polar Pattern: Cardioid
Frequency Response: 50 Hz - 18 KHz
Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 64dB
Maximum SPL: 125dB 1% THD
Power Requirements: 9 - 48 volts phantom power
Termination: Male 3 Pin XLR

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53276
Product Name C3 Series 11" Gooseneck Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB3729 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details