Audio-Technica U.S., Inc. 700 Series Wireless System with Bodypack (No Mic) ATW-701

Description
Audio-Technica's 700 Series Freeway wireless delivers professional features and sound quality unheard of in its class. These easy-to-use wireless systems feature eight selectable frequency-coordinate d channels, diversity operation for increased range/reliability, automatic frequency scanning, Tone Lock™ squelch and more. 700 Series Freeway systems come equipped with your choice of handheld, headworn, or lavalier microphones; or choose a system designed for guitar hookup. For multiple-mic applications, as many as eight systems may be used together.
Datasheet
Description
Audio-Technica's 700 Series Freeway wireless delivers professional features and sound quality unheard of in its class. These easy-to-use wireless systems feature eight selectable frequency-coordinate d channels, diversity operation for increased range/reliability, automatic frequency scanning, Tone Lock™ squelch and more. 700 Series Freeway systems come equipped with your choice of handheld, headworn, or lavalier microphones; or choose a system designed for guitar hookup. For multiple-mic applications, as many as eight systems may be used together.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
700 Series Wireless System with Bodypack (No Mic) - 5966 - TMP Pro Distribution
Berlin, CT, USA
700 Series Wireless System with Bodypack (No Mic)
5966
700 Series Wireless System with Bodypack (No Mic) 5966
Audio-Technica's 700 Series Freeway wireless delivers professional features and sound quality unheard of in its class. These easy-to-use wireless systems feature eight selectable frequency-coordinate d channels, diversity operation for increased range/reliability, automatic frequency scanning, Tone Lock™ squelch and more. 700 Series Freeway systems come equipped with your choice of handheld, headworn, or lavalier microphones; or choose a system designed for guitar hookup. For multiple-mic applications, as many as eight systems may be used together.

Audio-Technica's 700 Series Freeway wireless delivers professional features and sound quality unheard of in its class. These easy-to-use wireless systems feature eight selectable frequency-coordinated channels, diversity operation for increased range/reliability, automatic frequency scanning, Tone Lock™ squelch and more. 700 Series Freeway systems come equipped with your choice of handheld, headworn, or lavalier microphones; or choose a system designed for guitar hookup. For multiple-mic applications, as many as eight systems may be used together.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5966
Product Name 700 Series Wireless System with Bodypack (No Mic)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details