Shure Incorporated BETA Series Headworn Microphone BETA 53

Description
The BETA 53 is a fully adjustable omnidirectional condenser headworn vocal microphone, designed for applications where inconspicuous appearance and incredible sound quality are required. Its lightweight, adjustable, modular headband, flexible wireframe and soft earpieces provide a comfortable fit while still allowing the BETA 53 to be positioned as close to the left or right corner of the mouth as possible, assuring maximum voice pickup. The BETA 53 microphone features an extended frequency response and high SPL handling ability. It is uniquely designed to provide the sound quality and performance consistency required for environments such as professional theater, event production, trade shows and seminars. Type Condenser (electret bias) Frequency Response 20Hz to 20KHz Polar Pattern Omnidirectional Output Noise (equivalent dBSPL, A-weighted) 39.0 dB typical; 42.0 dB maximum Signal-to-Noise Ratio 55 dB at 94 dB SPL Recommended Minimum Input Impedance >1 kilohm Preamp Output Impedance 136 ohms Output Level, open circuit, ref. 1v/Pa at 1 kHz -50.0 +/- 3.0dB 3.16mV Maximum Sound Pressure Level 147 dBSPL at 1% THD/1 kilohm load Dynamic Range 108 dB (max. SPL with 1k load, minus typical A-wt. noise) Current Drain 4.6 mA (preamp and microphone) Output Polarity Positive pressure on the diaphragm produces a positive voltage at: Pin 2 relative to pin 3 at the output connector of the preamp Power Requirements Phantom power; 11 to 52 Vdc positive on pins 2 and 3, return on pin 1 (ground) Net Weight 135.35 g (4.75 oz.) microphone and in-line preamp Cable 1.5 m (5 ft.), small-diameter, shielded, with mini 4-pin connector (TA4F)
Datasheet
Description
The BETA 53 is a fully adjustable omnidirectional condenser headworn vocal microphone, designed for applications where inconspicuous appearance and incredible sound quality are required. Its lightweight, adjustable, modular headband, flexible wireframe and soft earpieces provide a comfortable fit while still allowing the BETA 53 to be positioned as close to the left or right corner of the mouth as possible, assuring maximum voice pickup. The BETA 53 microphone features an extended frequency response and high SPL handling ability. It is uniquely designed to provide the sound quality and performance consistency required for environments such as professional theater, event production, trade shows and seminars. Type Condenser (electret bias) Frequency Response 20Hz to 20KHz Polar Pattern Omnidirectional Output Noise (equivalent dBSPL, A-weighted) 39.0 dB typical; 42.0 dB maximum Signal-to-Noise Ratio 55 dB at 94 dB SPL Recommended Minimum Input Impedance >1 kilohm Preamp Output Impedance 136 ohms Output Level, open circuit, ref. 1v/Pa at 1 kHz -50.0 +/- 3.0dB 3.16mV Maximum Sound Pressure Level 147 dBSPL at 1% THD/1 kilohm load Dynamic Range 108 dB (max. SPL with 1k load, minus typical A-wt. noise) Current Drain 4.6 mA (preamp and microphone) Output Polarity Positive pressure on the diaphragm produces a positive voltage at: Pin 2 relative to pin 3 at the output connector of the preamp Power Requirements Phantom power; 11 to 52 Vdc positive on pins 2 and 3, return on pin 1 (ground) Net Weight 135.35 g (4.75 oz.) microphone and in-line preamp Cable 1.5 m (5 ft.), small-diameter, shielded, with mini 4-pin connector (TA4F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETA Series Headworn Microphone - 39252 - TMP Pro Distribution
Berlin, CT, USA
BETA Series Headworn Microphone
39252
BETA Series Headworn Microphone 39252
The BETA 53 is a fully adjustable omnidirectional condenser headworn vocal microphone, designed for applications where inconspicuous appearance and incredible sound quality are required. Its lightweight, adjustable, modular headband, flexible wireframe and soft earpieces provide a comfortable fit while still allowing the BETA 53 to be positioned as close to the left or right corner of the mouth as possible, assuring maximum voice pickup. The BETA 53 microphone features an extended frequency response and high SPL handling ability. It is uniquely designed to provide the sound quality and performance consistency required for environments such as professional theater, event production, trade shows and seminars. Type Condenser (electret bias) Frequency Response 20Hz to 20KHz Polar Pattern Omnidirectional Output Noise (equivalent dBSPL, A-weighted) 39.0 dB typical; 42.0 dB maximum Signal-to-Noise Ratio 55 dB at 94 dB SPL Recommended Minimum Input Impedance >1 kilohm Preamp Output Impedance 136 ohms Output Level, open circuit, ref. 1v/Pa at 1 kHz -50.0 +/- 3.0dB 3.16mV Maximum Sound Pressure Level 147 dBSPL at 1% THD/1 kilohm load Dynamic Range 108 dB (max. SPL with 1k load, minus typical A-wt. noise) Current Drain 4.6 mA (preamp and microphone) Output Polarity Positive pressure on the diaphragm produces a positive voltage at: Pin 2 relative to pin 3 at the output connector of the preamp Power Requirements Phantom power; 11 to 52 Vdc positive on pins 2 and 3, return on pin 1 (ground) Net Weight 135.35 g (4.75 oz.) microphone and in-line preamp Cable 1.5 m (5 ft.), small-diameter, shielded, with mini 4-pin connector (TA4F)

The BETA 53 is a fully adjustable omnidirectional condenser headworn vocal microphone, designed for applications where inconspicuous appearance and incredible sound quality are required. Its lightweight, adjustable, modular headband, flexible wireframe and soft earpieces provide a comfortable fit while still allowing the BETA 53 to be positioned as close to the left or right corner of the mouth as possible, assuring maximum voice pickup.
The BETA 53 microphone features an extended frequency response and high SPL handling ability. It is uniquely designed to provide the sound quality and performance consistency required for environments such as professional theater, event production, trade shows and seminars.
Type
Condenser (electret bias)
Frequency Response
20Hz to 20KHz
Polar Pattern
Omnidirectional
Output Noise (equivalent dBSPL, A-weighted)
39.0 dB typical; 42.0 dB maximum
Signal-to-Noise Ratio
55 dB at 94 dB SPL
Recommended Minimum Input Impedance
>1 kilohm
Preamp Output Impedance
136 ohms
Output Level, open circuit, ref. 1v/Pa at 1 kHz
-50.0 +/- 3.0dB 3.16mV
Maximum Sound Pressure Level
147 dBSPL at 1% THD/1 kilohm load
Dynamic Range
108 dB (max. SPL with 1k load, minus typical A-wt. noise)
Current Drain
4.6 mA (preamp and microphone)
Output Polarity
Positive pressure on the diaphragm produces a positive voltage at:
Pin 2 relative to pin 3 at the output connector of the preamp
Power Requirements
Phantom power; 11 to 52 Vdc positive on pins 2 and 3, return on pin 1 (ground)
Net Weight
135.35 g (4.75 oz.) microphone and in-line preamp
Cable
1.5 m (5 ft.), small-diameter, shielded, with mini 4-pin connector (TA4F)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 39252
Product Name BETA Series Headworn Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details