Shure Incorporated SLX Series Instrument Wireless System with WB98H/C Clip-On Supercardioid Mic SLX14/BETA98H

Description
The SLX Series offers the next level of wireless performance. Systems include the SLX4 receiver with Auto Freq. Selection, 1/4"/XLR outs, infrared sync link, detachable antennas, backlit LCD, power/freq. lockout, rack-mount hardware, and metal construction. The SLX1 bodypack features a backlit LCD, 8hr operation, and 300' range. 20 systems can be used simultaneously. Audio Output Level (ref. +/- 38 kHz deviation with 1 kHz tone) XLR connector (into 600 Ohm load): -13 dBV 1/4 inch connector (into 3000 Ohm load): -2 dBV Output Impedance XLR connector: 200 Ohms 1/4 inch connector: 1 kilohm XLR output Impedance balanced Pin 1: Ground (cable shield) Pin 2: Audio Pin 3: No Audio Sensitivity -105 dBm for 12 dB SINAD, typical Image Rejection >70 dB, typical Power Requirements 12 to 18 Vdc at 150 mA, supplied by external power supply Dimensions 42 mm H x 197 mm W x 134 mm D (1.65 x 7.76 x 5.28 in.) Weight 816 g (1 lb. 13 oz.) Housing Galvanized steel
Description
The SLX Series offers the next level of wireless performance. Systems include the SLX4 receiver with Auto Freq. Selection, 1/4"/XLR outs, infrared sync link, detachable antennas, backlit LCD, power/freq. lockout, rack-mount hardware, and metal construction. The SLX1 bodypack features a backlit LCD, 8hr operation, and 300' range. 20 systems can be used simultaneously. Audio Output Level (ref. +/- 38 kHz deviation with 1 kHz tone) XLR connector (into 600 Ohm load): -13 dBV 1/4 inch connector (into 3000 Ohm load): -2 dBV Output Impedance XLR connector: 200 Ohms 1/4 inch connector: 1 kilohm XLR output Impedance balanced Pin 1: Ground (cable shield) Pin 2: Audio Pin 3: No Audio Sensitivity -105 dBm for 12 dB SINAD, typical Image Rejection >70 dB, typical Power Requirements 12 to 18 Vdc at 150 mA, supplied by external power supply Dimensions 42 mm H x 197 mm W x 134 mm D (1.65 x 7.76 x 5.28 in.) Weight 816 g (1 lb. 13 oz.) Housing Galvanized steel

Suppliers

Company
Product
Description
Supplier Links
SLX Series Instrument Wireless System with WB98H/C Clip-On Supercardioid Mic - 99115 - TMP Pro Distribution
Berlin, CT, USA
SLX Series Instrument Wireless System with WB98H/C Clip-On Supercardioid Mic
99115
SLX Series Instrument Wireless System with WB98H/C Clip-On Supercardioid Mic 99115
The SLX Series offers the next level of wireless performance. Systems include the SLX4 receiver with Auto Freq. Selection, 1/4"/XLR outs, infrared sync link, detachable antennas, backlit LCD, power/freq. lockout, rack-mount hardware, and metal construction. The SLX1 bodypack features a backlit LCD, 8hr operation, and 300' range. 20 systems can be used simultaneously. Audio Output Level (ref. +/- 38 kHz deviation with 1 kHz tone) XLR connector (into 600 Ohm load): -13 dBV 1/4 inch connector (into 3000 Ohm load): -2 dBV Output Impedance XLR connector: 200 Ohms 1/4 inch connector: 1 kilohm XLR output Impedance balanced Pin 1: Ground (cable shield) Pin 2: Audio Pin 3: No Audio Sensitivity -105 dBm for 12 dB SINAD, typical Image Rejection >70 dB, typical Power Requirements 12 to 18 Vdc at 150 mA, supplied by external power supply Dimensions 42 mm H x 197 mm W x 134 mm D (1.65 x 7.76 x 5.28 in.) Weight 816 g (1 lb. 13 oz.) Housing Galvanized steel

The SLX Series offers the next level of wireless performance. Systems include the SLX4 receiver with Auto Freq. Selection, 1/4"/XLR outs, infrared sync link, detachable antennas, backlit LCD, power/freq. lockout, rack-mount hardware, and metal construction. The SLX1 bodypack features a backlit LCD, 8hr operation, and 300' range. 20 systems can be used simultaneously.
Audio Output Level (ref. +/- 38 kHz deviation with 1 kHz tone)
XLR connector (into 600 Ohm load): -13 dBV
1/4 inch connector (into 3000 Ohm load): -2 dBV
Output Impedance
XLR connector: 200 Ohms
1/4 inch connector: 1 kilohm
XLR output
Impedance balanced
Pin 1: Ground (cable shield)
Pin 2: Audio
Pin 3: No Audio
Sensitivity
-105 dBm for 12 dB SINAD, typical
Image Rejection
>70 dB, typical
Power Requirements
12 to 18 Vdc at 150 mA, supplied by external power supply
Dimensions
42 mm H x 197 mm W x 134 mm D (1.65 x 7.76 x 5.28 in.)
Weight
816 g (1 lb. 13 oz.)
Housing
Galvanized steel

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 99115
Product Name SLX Series Instrument Wireless System with WB98H/C Clip-On Supercardioid Mic
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
 - USX800HC - Wharfedale Pro
Wharfedale Pro
Specs
SN Ratio 105 dB
Features Wireless
View Details