AKG Acoustics GmbH Small-Diaphragm Condenser Microphone C451B

Description
Responding to growing demand, AKG decided to make the C 451 B with the same acoustic performance as the popular original C 451 EB + CK 1, with dramatically improved specifications. Using an extremely light diaphragm, the new C 451 B is almost totally insensitive to handling noise. Other features include an all-metal body for excellent protection from RF interference and high reliability for excellent results under almost all conditions. The C 451 B is an excellent tool for accurately capturing signals rich in transients such as drums, instruments with a percussive sound, acoustic guitar, or for overhead miking. Polar pattern: cardioid Frequency range: 20 to 20,000 Hz Sensitivity :9 mV/Pa (-41 dBV) Max. SPL: 135/145/155 dB (0/-10/-20 dB) (k=0,5%) Equivalent noise level: (IEC 60268-4) 29 dB Equivalent noise level: 18 dB-A Signal/noise ratio (A-weighted): 76 dB Preattenuation pad: 0 dB, 10 dB, 20 dB selectable Bass filter: flat, 12 dB/octave at 75 or 150 Hz, selectable Impedance: <200 ohms Recommended load impedance: >1000 ohms Supply voltage: 9 to 52 V phantom power to DIN 45596 Powering: <2 mA Connector: 3-pin XLR Finish: satin nickel plated Net weight: 125 g / 4.4 oz. Shipping weight: 760 g / 1.7 lbs.
Datasheet
Description
Responding to growing demand, AKG decided to make the C 451 B with the same acoustic performance as the popular original C 451 EB + CK 1, with dramatically improved specifications. Using an extremely light diaphragm, the new C 451 B is almost totally insensitive to handling noise. Other features include an all-metal body for excellent protection from RF interference and high reliability for excellent results under almost all conditions. The C 451 B is an excellent tool for accurately capturing signals rich in transients such as drums, instruments with a percussive sound, acoustic guitar, or for overhead miking. Polar pattern: cardioid Frequency range: 20 to 20,000 Hz Sensitivity :9 mV/Pa (-41 dBV) Max. SPL: 135/145/155 dB (0/-10/-20 dB) (k=0,5%) Equivalent noise level: (IEC 60268-4) 29 dB Equivalent noise level: 18 dB-A Signal/noise ratio (A-weighted): 76 dB Preattenuation pad: 0 dB, 10 dB, 20 dB selectable Bass filter: flat, 12 dB/octave at 75 or 150 Hz, selectable Impedance: <200 ohms Recommended load impedance: >1000 ohms Supply voltage: 9 to 52 V phantom power to DIN 45596 Powering: <2 mA Connector: 3-pin XLR Finish: satin nickel plated Net weight: 125 g / 4.4 oz. Shipping weight: 760 g / 1.7 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small-Diaphragm Condenser Microphone - 29004 - TMP Pro Distribution
Berlin, CT, USA
Small-Diaphragm Condenser Microphone
29004
Small-Diaphragm Condenser Microphone 29004
Responding to growing demand, AKG decided to make the C 451 B with the same acoustic performance as the popular original C 451 EB + CK 1, with dramatically improved specifications. Using an extremely light diaphragm, the new C 451 B is almost totally insensitive to handling noise. Other features include an all-metal body for excellent protection from RF interference and high reliability for excellent results under almost all conditions. The C 451 B is an excellent tool for accurately capturing signals rich in transients such as drums, instruments with a percussive sound, acoustic guitar, or for overhead miking. Polar pattern: cardioid Frequency range: 20 to 20,000 Hz Sensitivity :9 mV/Pa (-41 dBV) Max. SPL: 135/145/155 dB (0/-10/-20 dB) (k=0,5%) Equivalent noise level: (IEC 60268-4) 29 dB Equivalent noise level: 18 dB-A Signal/noise ratio (A-weighted): 76 dB Preattenuation pad: 0 dB, 10 dB, 20 dB selectable Bass filter: flat, 12 dB/octave at 75 or 150 Hz, selectable Impedance: <200 ohms Recommended load impedance: >1000 ohms Supply voltage: 9 to 52 V phantom power to DIN 45596 Powering: <2 mA Connector: 3-pin XLR Finish: satin nickel plated Net weight: 125 g / 4.4 oz. Shipping weight: 760 g / 1.7 lbs.

Responding to growing demand, AKG decided to make the C 451 B with the same acoustic performance as the popular original C 451 EB + CK 1, with dramatically improved specifications. Using an extremely light diaphragm, the new C 451 B is almost totally insensitive to handling noise. Other features include an all-metal body for excellent protection from RF interference and high reliability for excellent results under almost all conditions.
The C 451 B is an excellent tool for accurately capturing signals rich in transients such as drums, instruments with a percussive sound, acoustic guitar, or for overhead miking.
Polar pattern: cardioid
Frequency range: 20 to 20,000 Hz
Sensitivity :9 mV/Pa (-41 dBV)
Max. SPL: 135/145/155 dB (0/-10/-20 dB) (k=0,5%)
Equivalent noise level: (IEC 60268-4) 29 dB
Equivalent noise level: 18 dB-A
Signal/noise ratio (A-weighted): 76 dB
Preattenuation pad: 0 dB, 10 dB, 20 dB selectable
Bass filter: flat, 12 dB/octave at 75 or 150 Hz, selectable
Impedance: <200 ohms
Recommended load impedance: >1000 ohms
Supply voltage: 9 to 52 V phantom power to DIN 45596
Powering: <2 mA
Connector: 3-pin XLR
Finish: satin nickel plated
Net weight: 125 g / 4.4 oz.
Shipping weight: 760 g / 1.7 lbs.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 29004
Product Name Small-Diaphragm Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - IM69D120V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
Omnidirectional Microphones - CE-OB4527CP - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 16000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details