AKG Acoustics GmbH Perception Series True Condenser Cardioid Microphone Perception 220

Description
The Perception 220 is a large-diaphragm true condenser microphone offering outstanding build quality and excellent value. Its many useful features and included accessories make this microphone uncommonly versatile. It delivers a classic warm, clear sound and conforms to the stringent standards defined for AKG recording products. These standards are based on AKG´s six decades of experience in making microphones and on input from sound engineers around the world who use AKG products every day. Its 1-inch large-diaphragm true condenser transducer brings AKG studio quality to the project studio as well as all other areas of recording and live sound applications. A switchable bass cut filter and preattenuation pad make it perfectly suited even for use on loud sound sources producing sound pressure levels up to 155 dB SPL. The rugged and roadworthy design makes it also a perfect choice for on-stage applications. The Perception 220 comes with a spider-type shock mount and a rugged metal case. Type: 1" Large Diaphragm True Condenser Polar pattern: cardioid Frequency range: 20 to 20,000 Hz Sensitivity: 18 mV/Pa (-35 dBV) Max. SPL: 135 dB/155 dB (0/-20 dB) for 0.5% THD Equivalent noise level: 16 dB-A (IEC 60268-4) Signal/noise ratio (A-weighted): 78 dB Preattenuation pad: 0 dB, -20 dB Bass filter: 12 dB/octave at 300 Hz Impedance: <200 ohms Recommended load impedance: >=1000 ohms Powering: <2 mA Power requirement: 48 V phantom power to DIN/IEC Connector: 3-pin XLR Finish: metallic blue/nickel grille Dimensions: 53 dia. x 165 mm (2.1 dia. x 6.5 in.) Net weight: 525 g (18.5 oz.) Shipping weight: 1,970 g (4.3 lb.)
Datasheet
Description
The Perception 220 is a large-diaphragm true condenser microphone offering outstanding build quality and excellent value. Its many useful features and included accessories make this microphone uncommonly versatile. It delivers a classic warm, clear sound and conforms to the stringent standards defined for AKG recording products. These standards are based on AKG´s six decades of experience in making microphones and on input from sound engineers around the world who use AKG products every day. Its 1-inch large-diaphragm true condenser transducer brings AKG studio quality to the project studio as well as all other areas of recording and live sound applications. A switchable bass cut filter and preattenuation pad make it perfectly suited even for use on loud sound sources producing sound pressure levels up to 155 dB SPL. The rugged and roadworthy design makes it also a perfect choice for on-stage applications. The Perception 220 comes with a spider-type shock mount and a rugged metal case. Type: 1" Large Diaphragm True Condenser Polar pattern: cardioid Frequency range: 20 to 20,000 Hz Sensitivity: 18 mV/Pa (-35 dBV) Max. SPL: 135 dB/155 dB (0/-20 dB) for 0.5% THD Equivalent noise level: 16 dB-A (IEC 60268-4) Signal/noise ratio (A-weighted): 78 dB Preattenuation pad: 0 dB, -20 dB Bass filter: 12 dB/octave at 300 Hz Impedance: <200 ohms Recommended load impedance: >=1000 ohms Powering: <2 mA Power requirement: 48 V phantom power to DIN/IEC Connector: 3-pin XLR Finish: metallic blue/nickel grille Dimensions: 53 dia. x 165 mm (2.1 dia. x 6.5 in.) Net weight: 525 g (18.5 oz.) Shipping weight: 1,970 g (4.3 lb.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Perception Series True Condenser Cardioid Microphone - 51523 - TMP Pro Distribution
Berlin, CT, USA
Perception Series True Condenser Cardioid Microphone
51523
Perception Series True Condenser Cardioid Microphone 51523
The Perception 220 is a large-diaphragm true condenser microphone offering outstanding build quality and excellent value. Its many useful features and included accessories make this microphone uncommonly versatile. It delivers a classic warm, clear sound and conforms to the stringent standards defined for AKG recording products. These standards are based on AKG´s six decades of experience in making microphones and on input from sound engineers around the world who use AKG products every day. Its 1-inch large-diaphragm true condenser transducer brings AKG studio quality to the project studio as well as all other areas of recording and live sound applications. A switchable bass cut filter and preattenuation pad make it perfectly suited even for use on loud sound sources producing sound pressure levels up to 155 dB SPL. The rugged and roadworthy design makes it also a perfect choice for on-stage applications. The Perception 220 comes with a spider-type shock mount and a rugged metal case. Type: 1" Large Diaphragm True Condenser Polar pattern: cardioid Frequency range: 20 to 20,000 Hz Sensitivity: 18 mV/Pa (-35 dBV) Max. SPL: 135 dB/155 dB (0/-20 dB) for 0.5% THD Equivalent noise level: 16 dB-A (IEC 60268-4) Signal/noise ratio (A-weighted): 78 dB Preattenuation pad: 0 dB, -20 dB Bass filter: 12 dB/octave at 300 Hz Impedance: <200 ohms Recommended load impedance: >=1000 ohms Powering: <2 mA Power requirement: 48 V phantom power to DIN/IEC Connector: 3-pin XLR Finish: metallic blue/nickel grille Dimensions: 53 dia. x 165 mm (2.1 dia. x 6.5 in.) Net weight: 525 g (18.5 oz.) Shipping weight: 1,970 g (4.3 lb.)

The Perception 220 is a large-diaphragm true condenser microphone offering outstanding build quality and excellent value. Its many useful features and included accessories make this microphone uncommonly versatile. It delivers a classic warm, clear sound and conforms to the stringent standards defined for AKG recording products. These standards are based on AKG´s six decades of experience in making microphones and on input from sound engineers around the world who use AKG products every day.
Its 1-inch large-diaphragm true condenser transducer brings AKG studio quality to the project studio as well as all other areas of recording and live sound applications. A switchable bass cut filter and preattenuation pad make it perfectly suited even for use on loud sound sources producing sound pressure levels up to 155 dB SPL. The rugged and roadworthy design makes it also a perfect choice for on-stage applications. The Perception 220 comes with a spider-type shock mount and a rugged metal case.
Type: 1" Large Diaphragm True Condenser
Polar pattern: cardioid
Frequency range: 20 to 20,000 Hz
Sensitivity: 18 mV/Pa (-35 dBV)
Max. SPL: 135 dB/155 dB (0/-20 dB) for 0.5% THD
Equivalent noise level: 16 dB-A (IEC 60268-4)
Signal/noise ratio (A-weighted): 78 dB
Preattenuation pad: 0 dB, -20 dB
Bass filter: 12 dB/octave at 300 Hz
Impedance: <200 ohms
Recommended load impedance: >=1000 ohms
Powering: <2 mA
Power requirement: 48 V phantom power to DIN/IEC
Connector: 3-pin XLR
Finish: metallic blue/nickel grille
Dimensions: 53 dia. x 165 mm (2.1 dia. x 6.5 in.)
Net weight: 525 g (18.5 oz.)
Shipping weight: 1,970 g (4.3 lb.)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 51523
Product Name Perception Series True Condenser Cardioid Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
Microphones - 2603-CM04M-10P40-BA-2-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 60 dB
View Details