Shure Incorporated BETA Series Headworn Vocal Microphone BETA 54

Description
The Shure BETA 54 is a subminiature, electret condenser headworn microphone. It provides uncompromised sound quality and reliability with minimal visibility in applications such as broadcast, theater, and touring. Despite the small size, the condenser element delivers full, clear, and natural reproduction of speech and vocals. The microphone features a durable, low-profile wire frame headband which is fully adjustable for stability and comfort. A plastic carrying case protects the microphone and its accessories. Type Condenser (electret bias) Frequency Response 50Hz to 20KHz Polar Pattern Supercardioid Output Noise (equivalent dBSPL, A-weighted) 39.0 dB typical; 42.0 dB maximum Signal-to-Noise Ratio 55.0 dB at 94 dB SPL Recommended Minimum Input Impedance >1 kilohm Preamp Output Impedance 136 ohms Output Level, open circuit, ref. 1v/Pa at 1 kHz -52.0 +/- 3.0dB 2.51mV Maximum Sound Pressure Level 149 dBSPL at 1% THD/1 kilohm load Dynamic Range 110 dB (max. SPL with 1k load, minus typical A-wt. noise) Current Drain 4.6 mA (preamp and microphone) Output Polarity Positive pressure on the diaphragm produces a positive voltage at: Pin 2 relative to pin 3 at the output connector of the preamp Power Requirements Phantom power; 11 to 52 Vdc positive on pins 2 and 3, return on pin 1 (ground) Cable 1.5 m (5 ft.), small-diameter, shielded, with mini 4-pin connector (TA4F)
Datasheet
Description
The Shure BETA 54 is a subminiature, electret condenser headworn microphone. It provides uncompromised sound quality and reliability with minimal visibility in applications such as broadcast, theater, and touring. Despite the small size, the condenser element delivers full, clear, and natural reproduction of speech and vocals. The microphone features a durable, low-profile wire frame headband which is fully adjustable for stability and comfort. A plastic carrying case protects the microphone and its accessories. Type Condenser (electret bias) Frequency Response 50Hz to 20KHz Polar Pattern Supercardioid Output Noise (equivalent dBSPL, A-weighted) 39.0 dB typical; 42.0 dB maximum Signal-to-Noise Ratio 55.0 dB at 94 dB SPL Recommended Minimum Input Impedance >1 kilohm Preamp Output Impedance 136 ohms Output Level, open circuit, ref. 1v/Pa at 1 kHz -52.0 +/- 3.0dB 2.51mV Maximum Sound Pressure Level 149 dBSPL at 1% THD/1 kilohm load Dynamic Range 110 dB (max. SPL with 1k load, minus typical A-wt. noise) Current Drain 4.6 mA (preamp and microphone) Output Polarity Positive pressure on the diaphragm produces a positive voltage at: Pin 2 relative to pin 3 at the output connector of the preamp Power Requirements Phantom power; 11 to 52 Vdc positive on pins 2 and 3, return on pin 1 (ground) Cable 1.5 m (5 ft.), small-diameter, shielded, with mini 4-pin connector (TA4F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETA Series Headworn Vocal Microphone - 36890 - TMP Pro Distribution
Berlin, CT, USA
BETA Series Headworn Vocal Microphone
36890
BETA Series Headworn Vocal Microphone 36890
The Shure BETA 54 is a subminiature, electret condenser headworn microphone. It provides uncompromised sound quality and reliability with minimal visibility in applications such as broadcast, theater, and touring. Despite the small size, the condenser element delivers full, clear, and natural reproduction of speech and vocals. The microphone features a durable, low-profile wire frame headband which is fully adjustable for stability and comfort. A plastic carrying case protects the microphone and its accessories. Type Condenser (electret bias) Frequency Response 50Hz to 20KHz Polar Pattern Supercardioid Output Noise (equivalent dBSPL, A-weighted) 39.0 dB typical; 42.0 dB maximum Signal-to-Noise Ratio 55.0 dB at 94 dB SPL Recommended Minimum Input Impedance >1 kilohm Preamp Output Impedance 136 ohms Output Level, open circuit, ref. 1v/Pa at 1 kHz -52.0 +/- 3.0dB 2.51mV Maximum Sound Pressure Level 149 dBSPL at 1% THD/1 kilohm load Dynamic Range 110 dB (max. SPL with 1k load, minus typical A-wt. noise) Current Drain 4.6 mA (preamp and microphone) Output Polarity Positive pressure on the diaphragm produces a positive voltage at: Pin 2 relative to pin 3 at the output connector of the preamp Power Requirements Phantom power; 11 to 52 Vdc positive on pins 2 and 3, return on pin 1 (ground) Cable 1.5 m (5 ft.), small-diameter, shielded, with mini 4-pin connector (TA4F)

The Shure BETA 54 is a subminiature, electret condenser headworn microphone. It provides uncompromised sound quality and reliability with minimal visibility in applications such as broadcast, theater, and touring. Despite the small size, the condenser element delivers full, clear, and natural reproduction of speech and vocals.
The microphone features a durable, low-profile wire frame headband which is fully adjustable for stability and comfort. A plastic carrying case protects the microphone and its accessories.
Type
Condenser (electret bias)
Frequency Response
50Hz to 20KHz
Polar Pattern
Supercardioid
Output Noise (equivalent dBSPL, A-weighted)
39.0 dB typical; 42.0 dB maximum
Signal-to-Noise Ratio
55.0 dB at 94 dB SPL
Recommended Minimum Input Impedance
>1 kilohm
Preamp Output Impedance
136 ohms
Output Level, open circuit, ref. 1v/Pa at 1 kHz
-52.0 +/- 3.0dB 2.51mV
Maximum Sound Pressure Level
149 dBSPL at 1% THD/1 kilohm load
Dynamic Range
110 dB (max. SPL with 1k load, minus typical A-wt. noise)
Current Drain
4.6 mA (preamp and microphone)
Output Polarity
Positive pressure on the diaphragm produces a positive voltage at:
Pin 2 relative to pin 3 at the output connector of the preamp
Power Requirements
Phantom power; 11 to 52 Vdc positive on pins 2 and 3, return on pin 1 (ground)
Cable
1.5 m (5 ft.), small-diameter, shielded, with mini 4-pin connector (TA4F)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 36890
Product Name BETA Series Headworn Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details