Electro-voice Condenser Vocal & Instrument Microphone Cardinal

Description
The Cardinal is a cardioid condenser microphone designed to capture vocal and instrumental details in live sound or studio applications. Employing Class-A discrete amplifier circuitry, the Cardinal's smooth and detailed performance is sure to please even the most discerning artists and engineers. Although initially designed for vocals, the Cardinal has become a go-to favorite for miking tom-toms and overhead drums because of its unique tonal and transient response characteristics. Audio Frequency Response: 35 - 20,000 Hz Connector Type: 3-pin XLR Dynamic Range: 124 dB Element: Condenser (self-biased) Impedance, Low-Z: balanced 50 Maximum SPL (1% THD): 150 dB Open Circuit Voltage: 10.6 mV/Pascal Polar Pattern: Cardioid Power Requirement: 12 - 48 VDC Phantom
Datasheet
Description
The Cardinal is a cardioid condenser microphone designed to capture vocal and instrumental details in live sound or studio applications. Employing Class-A discrete amplifier circuitry, the Cardinal's smooth and detailed performance is sure to please even the most discerning artists and engineers. Although initially designed for vocals, the Cardinal has become a go-to favorite for miking tom-toms and overhead drums because of its unique tonal and transient response characteristics. Audio Frequency Response: 35 - 20,000 Hz Connector Type: 3-pin XLR Dynamic Range: 124 dB Element: Condenser (self-biased) Impedance, Low-Z: balanced 50 Maximum SPL (1% THD): 150 dB Open Circuit Voltage: 10.6 mV/Pascal Polar Pattern: Cardioid Power Requirement: 12 - 48 VDC Phantom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Condenser Vocal & Instrument Microphone - 39142 - TMP Pro Distribution
Berlin, CT, USA
Condenser Vocal & Instrument Microphone
39142
Condenser Vocal & Instrument Microphone 39142
The Cardinal is a cardioid condenser microphone designed to capture vocal and instrumental details in live sound or studio applications. Employing Class-A discrete amplifier circuitry, the Cardinal's smooth and detailed performance is sure to please even the most discerning artists and engineers. Although initially designed for vocals, the Cardinal has become a go-to favorite for miking tom-toms and overhead drums because of its unique tonal and transient response characteristics. Audio Frequency Response: 35 - 20,000 Hz Connector Type: 3-pin XLR Dynamic Range: 124 dB Element: Condenser (self-biased) Impedance, Low-Z: balanced 50 Maximum SPL (1% THD): 150 dB Open Circuit Voltage: 10.6 mV/Pascal Polar Pattern: Cardioid Power Requirement: 12 - 48 VDC Phantom

The Cardinal is a cardioid condenser microphone designed to capture vocal and instrumental details in live sound or studio applications. Employing Class-A discrete amplifier circuitry, the Cardinal's smooth and detailed performance is sure to please even the most discerning artists and engineers. Although initially designed for vocals, the Cardinal has become a go-to favorite for miking tom-toms and overhead drums because of its unique tonal and transient response characteristics.
Audio Frequency Response: 35 - 20,000 Hz
Connector Type: 3-pin XLR
Dynamic Range: 124 dB
Element: Condenser (self-biased)
Impedance, Low-Z: balanced 50
Maximum SPL (1% THD): 150 dB
Open Circuit Voltage: 10.6 mV/Pascal
Polar Pattern: Cardioid
Power Requirement: 12 - 48 VDC Phantom

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 39142
Product Name Condenser Vocal & Instrument Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details