Electro-voice Premium Dynamic Vocal Microphone (Beige) PL80c

Description
The PL80c is a premium-grade supercardioid dynamic microphone designed to elegantly capture the character of vocals in live sound applications. Its EQ-friendly sonic contour adapts well to any vocal texture, allowing vocals to sit nicely in the mix without sounding harsh. Audio Frequency Response: 80 Hz - 16,000 Hz Case Material: Die cast zinc Connector Type: 3-pin XLR Element: Dynamic Finish: Textured Satin "Classic PL" beige Impedance, Low-Z balanced: 600 Mic Type: Handheld Open Circuit Voltage: 2.2 mV/Pascal Polar Pattern: Supercardioid Wired/Wireless: Wired Weight Net: 11.75 oz (333 g)
Datasheet
Description
The PL80c is a premium-grade supercardioid dynamic microphone designed to elegantly capture the character of vocals in live sound applications. Its EQ-friendly sonic contour adapts well to any vocal texture, allowing vocals to sit nicely in the mix without sounding harsh. Audio Frequency Response: 80 Hz - 16,000 Hz Case Material: Die cast zinc Connector Type: 3-pin XLR Element: Dynamic Finish: Textured Satin "Classic PL" beige Impedance, Low-Z balanced: 600 Mic Type: Handheld Open Circuit Voltage: 2.2 mV/Pascal Polar Pattern: Supercardioid Wired/Wireless: Wired Weight Net: 11.75 oz (333 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Dynamic Vocal Microphone (Beige) - 52332 - TMP Pro Distribution
Berlin, CT, USA
Premium Dynamic Vocal Microphone (Beige)
52332
Premium Dynamic Vocal Microphone (Beige) 52332
The PL80c is a premium-grade supercardioid dynamic microphone designed to elegantly capture the character of vocals in live sound applications. Its EQ-friendly sonic contour adapts well to any vocal texture, allowing vocals to sit nicely in the mix without sounding harsh. Audio Frequency Response: 80 Hz - 16,000 Hz Case Material: Die cast zinc Connector Type: 3-pin XLR Element: Dynamic Finish: Textured Satin "Classic PL" beige Impedance, Low-Z balanced: 600 Mic Type: Handheld Open Circuit Voltage: 2.2 mV/Pascal Polar Pattern: Supercardioid Wired/Wireless: Wired Weight Net: 11.75 oz (333 g)

The PL80c is a premium-grade supercardioid dynamic microphone designed to elegantly capture the character of vocals in live sound applications. Its EQ-friendly sonic contour adapts well to any vocal texture, allowing vocals to sit nicely in the mix without sounding harsh.
Audio Frequency Response: 80 Hz - 16,000 Hz
Case Material: Die cast zinc
Connector Type: 3-pin XLR
Element: Dynamic
Finish: Textured Satin "Classic PL" beige
Impedance, Low-Z balanced: 600
Mic Type: Handheld
Open Circuit Voltage: 2.2 mV/Pascal
Polar Pattern: Supercardioid
Wired/Wireless: Wired
Weight Net: 11.75 oz (333 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 52332
Product Name Premium Dynamic Vocal Microphone (Beige)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Electret Condenser Microphone - EM-6022P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details