Shure Incorporated PG Series 4-Piece Drum Microphone Kit PGDMK4

Description
Shure's PGDMK4-XLR drum pack features PG56 snare/tom microphones, a PG52 kick drum microphone and A50D drum mounts. 15' XLR cables and a carrying case are included.
Datasheet
Description
Shure's PGDMK4-XLR drum pack features PG56 snare/tom microphones, a PG52 kick drum microphone and A50D drum mounts. 15' XLR cables and a carrying case are included.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PG Series 4-Piece Drum Microphone Kit - 6852 - TMP Pro Distribution
Berlin, CT, USA
PG Series 4-Piece Drum Microphone Kit
6852
PG Series 4-Piece Drum Microphone Kit 6852
Shure's PGDMK4-XLR drum pack features PG56 snare/tom microphones, a PG52 kick drum microphone and A50D drum mounts. 15' XLR cables and a carrying case are included.

Shure's PGDMK4-XLR drum pack features PG56 snare/tom microphones, a PG52 kick drum microphone and A50D drum mounts. 15' XLR cables and a carrying case are included.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 6852
Product Name PG Series 4-Piece Drum Microphone Kit
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details