Shure Incorporated ULX Series Wireless Handheld Transmitter with Beta 87A Capsule ULX2/BETA87A

Description
A choice of legendary Shure vocal microphones is available for use with the ULX Standard series of handheld wireless transmitters. Choose from SM and BETA Series microphones to ride the clear channel transmission and flexibility of ULX handheld transmitters. The transmitter design allows for interchangeable microphone cartridges. Options include the BETA 87A, BETA 58A, SM86, and the legendary SM58. Additional Views Related Links FAQ's for ULX ULX1 Bodypack Transmitter ULX Standard Wireless ULX Professional Wireless ULX2Handheld Transmitter Shure A choice of legendary Shure vocal microphones is available for use with the ULX Standard series of handheld wireless transmitters. Choose from SM and BETA Series microphones to ride the clear channel transmission and flexibility of ULX handheld transmitters. The transmitter design allows for interchangeable microphone cartridges. Options include the BETA 87A, BETA 58A, SM86, and the legendary SM58. For use with ULX Standard Wireless systems. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.
Description
A choice of legendary Shure vocal microphones is available for use with the ULX Standard series of handheld wireless transmitters. Choose from SM and BETA Series microphones to ride the clear channel transmission and flexibility of ULX handheld transmitters. The transmitter design allows for interchangeable microphone cartridges. Options include the BETA 87A, BETA 58A, SM86, and the legendary SM58. Additional Views Related Links FAQ's for ULX ULX1 Bodypack Transmitter ULX Standard Wireless ULX Professional Wireless ULX2Handheld Transmitter Shure A choice of legendary Shure vocal microphones is available for use with the ULX Standard series of handheld wireless transmitters. Choose from SM and BETA Series microphones to ride the clear channel transmission and flexibility of ULX handheld transmitters. The transmitter design allows for interchangeable microphone cartridges. Options include the BETA 87A, BETA 58A, SM86, and the legendary SM58. For use with ULX Standard Wireless systems. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

Suppliers

Company
Product
Description
Supplier Links
ULX Series Wireless Handheld Transmitter with Beta 87A Capsule - 99270 - TMP Pro Distribution
Berlin, CT, USA
ULX Series Wireless Handheld Transmitter with Beta 87A Capsule
99270
ULX Series Wireless Handheld Transmitter with Beta 87A Capsule 99270
A choice of legendary Shure vocal microphones is available for use with the ULX Standard series of handheld wireless transmitters. Choose from SM and BETA Series microphones to ride the clear channel transmission and flexibility of ULX handheld transmitters. The transmitter design allows for interchangeable microphone cartridges. Options include the BETA 87A, BETA 58A, SM86, and the legendary SM58. Additional Views Related Links FAQ's for ULX ULX1 Bodypack Transmitter ULX Standard Wireless ULX Professional Wireless ULX2Handheld Transmitter Shure A choice of legendary Shure vocal microphones is available for use with the ULX Standard series of handheld wireless transmitters. Choose from SM and BETA Series microphones to ride the clear channel transmission and flexibility of ULX handheld transmitters. The transmitter design allows for interchangeable microphone cartridges. Options include the BETA 87A, BETA 58A, SM86, and the legendary SM58. For use with ULX Standard Wireless systems. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

A choice of legendary Shure vocal microphones is available for use with the ULX Standard series of handheld wireless transmitters. Choose from SM and BETA Series microphones to ride the clear channel transmission and flexibility of ULX handheld transmitters.
The transmitter design allows for interchangeable microphone cartridges. Options include the BETA 87A, BETA 58A, SM86, and the legendary SM58.
Additional Views
Related Links
FAQ's for ULX
ULX1 Bodypack Transmitter
ULX Standard Wireless
ULX Professional Wireless
ULX2Handheld Transmitter
Shure
A choice of legendary Shure vocal microphones is available for use with the ULX Standard series of handheld wireless transmitters. Choose from SM and BETA Series microphones to ride the clear channel transmission and flexibility of ULX handheld transmitters.
The transmitter design allows for interchangeable microphone cartridges. Options include the BETA 87A, BETA 58A, SM86, and the legendary SM58.
For use with ULX Standard Wireless systems.
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.
For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wirelessmicrophones.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 99270
Product Name ULX Series Wireless Handheld Transmitter with Beta 87A Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details