Electro-voice Versatile Dynamic Vocal Microphone with On/Off Switch N/D267 a

Description
The N/D267a incorporates EV's unique VOB™ (Vocally-Optimized Bass™) technology to provide the performer with reduced resonant distortion at low frequencies. Critical damping of the low frequency resonant peak has resulted in a microphone with increased finesse and vocal clarity; ensuring a clean, clear, consistent sound that "punches through the mix."
Datasheet
Description
The N/D267a incorporates EV's unique VOB™ (Vocally-Optimized Bass™) technology to provide the performer with reduced resonant distortion at low frequencies. Critical damping of the low frequency resonant peak has resulted in a microphone with increased finesse and vocal clarity; ensuring a clean, clear, consistent sound that "punches through the mix."
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Versatile Dynamic Vocal Microphone with On/Off Switch - 32616 - TMP Pro Distribution
Berlin, CT, USA
Versatile Dynamic Vocal Microphone with On/Off Switch
32616
Versatile Dynamic Vocal Microphone with On/Off Switch 32616
The N/D267a incorporates EV's unique VOB™ (Vocally-Optimized Bass™) technology to provide the performer with reduced resonant distortion at low frequencies. Critical damping of the low frequency resonant peak has resulted in a microphone with increased finesse and vocal clarity; ensuring a clean, clear, consistent sound that "punches through the mix."

The N/D267a incorporates EV's unique VOB™ (Vocally-Optimized Bass™) technology to provide the performer with reduced resonant distortion at low frequencies. Critical damping of the low frequency resonant peak has resulted in a microphone with increased finesse and vocal clarity; ensuring a clean, clear, consistent sound that "punches through the mix."

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 32616
Product Name Versatile Dynamic Vocal Microphone with On/Off Switch
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-1EX Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Wireless Systems Microphone - W3ADX20i Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details