Sennheiser Electronic Corporation K6 Series Microphone Head (Lobar/Long Gun) ME67

Description
The ME 67 is a long gun microphone capsule designed for use with the K6 and K6P powering modules. A highly directional microphone, it can be placed at a distance from the sound source. Matte black, anodized, scratch-resistant finish. Dimensions: d 0.9 x 13.5 in. (22.5 x 343 mm) Equivalent noise level: 10 dB Equivalent noise level: 21 dB Min. terminating impedance: 1,000 (K6) Nominal impedance: 200 (K6) Pick-up pattern:: Lobar Sensitivity in free field, no load (1kHz): 50 mV/Pa +- 2.5 dB Weight: 3.5 oz. (100 g)
Description
The ME 67 is a long gun microphone capsule designed for use with the K6 and K6P powering modules. A highly directional microphone, it can be placed at a distance from the sound source. Matte black, anodized, scratch-resistant finish. Dimensions: d 0.9 x 13.5 in. (22.5 x 343 mm) Equivalent noise level: 10 dB Equivalent noise level: 21 dB Min. terminating impedance: 1,000 (K6) Nominal impedance: 200 (K6) Pick-up pattern:: Lobar Sensitivity in free field, no load (1kHz): 50 mV/Pa +- 2.5 dB Weight: 3.5 oz. (100 g)

Suppliers

Company
Product
Description
Supplier Links
K6 Series Microphone Head (Lobar/Long Gun) - 40249 - TMP Pro Distribution
Berlin, CT, USA
K6 Series Microphone Head (Lobar/Long Gun)
40249
K6 Series Microphone Head (Lobar/Long Gun) 40249
The ME 67 is a long gun microphone capsule designed for use with the K6 and K6P powering modules. A highly directional microphone, it can be placed at a distance from the sound source. Matte black, anodized, scratch-resistant finish. Dimensions: d 0.9 x 13.5 in. (22.5 x 343 mm) Equivalent noise level: 10 dB Equivalent noise level: 21 dB Min. terminating impedance: 1,000 (K6) Nominal impedance: 200 (K6) Pick-up pattern:: Lobar Sensitivity in free field, no load (1kHz): 50 mV/Pa +- 2.5 dB Weight: 3.5 oz. (100 g)

The ME 67 is a long gun microphone capsule designed for use with the K6 and K6P powering modules. A highly directional microphone, it can be placed at a distance from the sound source. Matte black, anodized, scratch-resistant finish.
Dimensions: d 0.9 x 13.5 in. (22.5 x 343 mm)
Equivalent noise level: 10 dB
Equivalent noise level: 21 dB
Min. terminating impedance: 1,000 (K6)
Nominal impedance: 200 (K6)
Pick-up pattern:: Lobar
Sensitivity in free field, no load (1kHz): 50 mV/Pa +- 2.5 dB
Weight: 3.5 oz. (100 g)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 40249
Product Name K6 Series Microphone Head (Lobar/Long Gun)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details