Electro-voice PolarChoice Desktop Microphone (5") PC Desktop-5

Description
The PC Desktop is a free-standing, dual gooseneck section tabletop microphone firmly anchored by its elegant base. Selecting one of four polar patterns - omni, cardioid, supercardioid or hyper-cardioid - via an easy-to-access switch simplifies choosing the right microphone for changing conditions
Description
The PC Desktop is a free-standing, dual gooseneck section tabletop microphone firmly anchored by its elegant base. Selecting one of four polar patterns - omni, cardioid, supercardioid or hyper-cardioid - via an easy-to-access switch simplifies choosing the right microphone for changing conditions

Suppliers

Company
Product
Description
Supplier Links
PolarChoice Desktop Microphone (5
Berlin, CT, USA
PolarChoice Desktop Microphone (5")
53305
PolarChoice Desktop Microphone (5") 53305
The PC Desktop is a free-standing, dual gooseneck section tabletop microphone firmly anchored by its elegant base. Selecting one of four polar patterns - omni, cardioid, supercardioid or hyper-cardioid - via an easy-to-access switch simplifies choosing the right microphone for changing conditions

The PC Desktop is a free-standing, dual gooseneck section tabletop microphone firmly anchored by its elegant base. Selecting one of four polar patterns - omni, cardioid, supercardioid or hyper-cardioid - via an easy-to-access switch simplifies choosing the right microphone for changing conditions

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 53305
Product Name PolarChoice Desktop Microphone (5")
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details