Shure Incorporated Microflex Series Compact Boundary Microphone (Black, Cardioid) MX391/C

Description
Microflex® Boundary Microphones are the high-quality solution for a range of applications such as altars, boardrooms and distance learning centers. Every Microflex Boundary microphone features a choice of interchangeable condenser cartridges. The MX391 includes an attached 4 meter (12 ft) cable terminated with a 4-pin mini connector and separate preamplifier. A rubber strain relief is provided for applications that require removing the 4-pin mini connector and connecting the mic cable directly to screw terminals in the preamplifier. Environmental Requirements Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F) Relative Humidity: 0 to 95% All measurements taken with the microphone mounted on a 76.2 cm x 76.2 cm (30 in. x 30 in.) wooden surface and with the sound source incident at 30 degrees with respect to the surface plane. Frequency Response 50 to 17,000 Hz Output Impedance (at 1000 Hz) 180 ohms actual (rated at 150 ohms) Open Circuit Sensitivity 1 kHz ref. 1 V per Pascal * Cardioid: -29.6 dB (33.5 mV) All settings -12 dB at 0 gain; *1 Pascal = 94 dB SPL Maximum Sound Pressure Level (1 kHz at 1% Total Harmonic Distortion, 1 k ohm load) Cardioid: 118.8 dB All settings +6 dB at 0 gain Signal to Noise Ratio (referenced at 94 dB SPL) Cardioid: 71.4 dB Equivalent Output Noise (A-weighted) Cardioid: 22.6 dB SPL Dynamic Range at 1 k ohm Load 96.2 dB 100 dB at 0 gain Common Mode Rejection 45 dB minimum, 10 Hz to 100 kHz Preamplifier Output Clipping Level -6 dBV (0.5 V) 12 dB at 0 gain Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of the preamplifier XLR output connector. Power Requirements 11 to 52 Vdc phantom 2.0 mA current consumption
Datasheet
Description
Microflex® Boundary Microphones are the high-quality solution for a range of applications such as altars, boardrooms and distance learning centers. Every Microflex Boundary microphone features a choice of interchangeable condenser cartridges. The MX391 includes an attached 4 meter (12 ft) cable terminated with a 4-pin mini connector and separate preamplifier. A rubber strain relief is provided for applications that require removing the 4-pin mini connector and connecting the mic cable directly to screw terminals in the preamplifier. Environmental Requirements Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F) Relative Humidity: 0 to 95% All measurements taken with the microphone mounted on a 76.2 cm x 76.2 cm (30 in. x 30 in.) wooden surface and with the sound source incident at 30 degrees with respect to the surface plane. Frequency Response 50 to 17,000 Hz Output Impedance (at 1000 Hz) 180 ohms actual (rated at 150 ohms) Open Circuit Sensitivity 1 kHz ref. 1 V per Pascal * Cardioid: -29.6 dB (33.5 mV) All settings -12 dB at 0 gain; *1 Pascal = 94 dB SPL Maximum Sound Pressure Level (1 kHz at 1% Total Harmonic Distortion, 1 k ohm load) Cardioid: 118.8 dB All settings +6 dB at 0 gain Signal to Noise Ratio (referenced at 94 dB SPL) Cardioid: 71.4 dB Equivalent Output Noise (A-weighted) Cardioid: 22.6 dB SPL Dynamic Range at 1 k ohm Load 96.2 dB 100 dB at 0 gain Common Mode Rejection 45 dB minimum, 10 Hz to 100 kHz Preamplifier Output Clipping Level -6 dBV (0.5 V) 12 dB at 0 gain Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of the preamplifier XLR output connector. Power Requirements 11 to 52 Vdc phantom 2.0 mA current consumption
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microflex Series Compact Boundary Microphone (Black, Cardioid) - 9355 - TMP Pro Distribution
Berlin, CT, USA
Microflex Series Compact Boundary Microphone (Black, Cardioid)
9355
Microflex Series Compact Boundary Microphone (Black, Cardioid) 9355
Microflex® Boundary Microphones are the high-quality solution for a range of applications such as altars, boardrooms and distance learning centers. Every Microflex Boundary microphone features a choice of interchangeable condenser cartridges. The MX391 includes an attached 4 meter (12 ft) cable terminated with a 4-pin mini connector and separate preamplifier. A rubber strain relief is provided for applications that require removing the 4-pin mini connector and connecting the mic cable directly to screw terminals in the preamplifier. Environmental Requirements Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F) Relative Humidity: 0 to 95% All measurements taken with the microphone mounted on a 76.2 cm x 76.2 cm (30 in. x 30 in.) wooden surface and with the sound source incident at 30 degrees with respect to the surface plane. Frequency Response 50 to 17,000 Hz Output Impedance (at 1000 Hz) 180 ohms actual (rated at 150 ohms) Open Circuit Sensitivity 1 kHz ref. 1 V per Pascal * Cardioid: -29.6 dB (33.5 mV) All settings -12 dB at 0 gain; *1 Pascal = 94 dB SPL Maximum Sound Pressure Level (1 kHz at 1% Total Harmonic Distortion, 1 k ohm load) Cardioid: 118.8 dB All settings +6 dB at 0 gain Signal to Noise Ratio (referenced at 94 dB SPL) Cardioid: 71.4 dB Equivalent Output Noise (A-weighted) Cardioid: 22.6 dB SPL Dynamic Range at 1 k ohm Load 96.2 dB 100 dB at 0 gain Common Mode Rejection 45 dB minimum, 10 Hz to 100 kHz Preamplifier Output Clipping Level -6 dBV (0.5 V) 12 dB at 0 gain Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of the preamplifier XLR output connector. Power Requirements 11 to 52 Vdc phantom 2.0 mA current consumption

Microflex® Boundary Microphones are the high-quality solution for a range of applications such as altars, boardrooms and distance learning centers. Every Microflex Boundary microphone features a choice of interchangeable condenser cartridges.
The MX391 includes an attached 4 meter (12 ft) cable terminated with a 4-pin mini connector and separate preamplifier. A rubber strain relief is provided for applications that require removing the 4-pin mini connector and connecting the mic cable directly to screw terminals in the preamplifier.
Environmental Requirements
Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F)
Relative Humidity: 0 to 95%
All measurements taken with the microphone mounted on a 76.2 cm x 76.2 cm (30 in. x 30 in.) wooden surface and with the sound source incident at 30 degrees with respect to the surface plane.
Frequency Response
50 to 17,000 Hz
Output Impedance (at 1000 Hz)
180 ohms actual (rated at 150 ohms)
Open Circuit Sensitivity 1 kHz ref. 1 V per Pascal *
Cardioid: -29.6 dB (33.5 mV)
All settings -12 dB at 0 gain; *1 Pascal = 94 dB SPL
Maximum Sound Pressure Level (1 kHz at 1% Total Harmonic Distortion, 1 k ohm load)
Cardioid: 118.8 dB
All settings +6 dB at 0 gain
Signal to Noise Ratio (referenced at 94 dB SPL)
Cardioid: 71.4 dB
Equivalent Output Noise (A-weighted)
Cardioid: 22.6 dB SPL
Dynamic Range at 1 k ohm Load
96.2 dB
100 dB at 0 gain
Common Mode Rejection
45 dB minimum, 10 Hz to 100 kHz
Preamplifier Output Clipping Level
-6 dBV (0.5 V)
12 dB at 0 gain
Polarity
Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of the preamplifier XLR output connector.
Power Requirements
11 to 52 Vdc phantom
2.0 mA current consumption

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9355
Product Name Microflex Series Compact Boundary Microphone (Black, Cardioid)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details