Shure Incorporated Microflex Series Compact Boundary Microphone with On/Off Switch and Logic In/Out (Omnidirectional) MX392/O

Description
The MX392 Microflex® Wired Boundary Microphone from Shure is equipped with features like programmable, silent membrane switches, logic inputs and outputs, and green LED indicators. It is a high-quality solution for a range of applications such as altars, boardrooms and distance learning centers. Includes LED logic input/switch logic output terminals, screw terminal connections, and attached unterminated cable. All measurements taken with microphone mounted on a wooden surface 76.2 cm x 76.2 cm (30 in. x 30 in.). Frequency Response 50 to 17,000 Hz Polar Pattern Omnidirectional Output Impedance EIA Rated at 150 ohms (180 ohms actual) Sensitivity (at 1 kHz, open circuit voltage) Omnidirectional: -22.0 dBV/Pa (79.4 mV) 1 Pascal=94 dB SPL Maximum Sound Pressure Level (1 kHz at 1% Total Harmonic Distortion, 1 k ohm load) Omnidirectional: 111.5 dB Signal to Noise Ratio (referenced at 94 dB SPL) Omnidirectional: 76.5 dB Equivalent Output Noise (A-weighted) Omnidirectional: 17.5 dB SPL Dynamic Range 94.0 dB Common Mode Rejection 45 dB minimum, 10 Hz to 100 kHz Switch Attenuation 50 dB minimum Preamplifier Output Clipping Level -6 dBV (0.5 V) Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output connector. Logic Connections LED IN: Active low (<1.0v), TTL compatible. Absolute maximum voltage: -0.7V to 50V. SWITCH OUT: Active low (<0.5V), sinks up to 20mA, TTL compatible. Absolute maximum voltage: -0.7V to 24V (up to 50V through 3 k ohms). Power Requirements 11 to 52 Vdc phantom 2.0 mA current consumption Environmental Requirements Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F) Relative Humidity: 0 to 95%
Datasheet
Description
The MX392 Microflex® Wired Boundary Microphone from Shure is equipped with features like programmable, silent membrane switches, logic inputs and outputs, and green LED indicators. It is a high-quality solution for a range of applications such as altars, boardrooms and distance learning centers. Includes LED logic input/switch logic output terminals, screw terminal connections, and attached unterminated cable. All measurements taken with microphone mounted on a wooden surface 76.2 cm x 76.2 cm (30 in. x 30 in.). Frequency Response 50 to 17,000 Hz Polar Pattern Omnidirectional Output Impedance EIA Rated at 150 ohms (180 ohms actual) Sensitivity (at 1 kHz, open circuit voltage) Omnidirectional: -22.0 dBV/Pa (79.4 mV) 1 Pascal=94 dB SPL Maximum Sound Pressure Level (1 kHz at 1% Total Harmonic Distortion, 1 k ohm load) Omnidirectional: 111.5 dB Signal to Noise Ratio (referenced at 94 dB SPL) Omnidirectional: 76.5 dB Equivalent Output Noise (A-weighted) Omnidirectional: 17.5 dB SPL Dynamic Range 94.0 dB Common Mode Rejection 45 dB minimum, 10 Hz to 100 kHz Switch Attenuation 50 dB minimum Preamplifier Output Clipping Level -6 dBV (0.5 V) Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output connector. Logic Connections LED IN: Active low (<1.0v), TTL compatible. Absolute maximum voltage: -0.7V to 50V. SWITCH OUT: Active low (<0.5V), sinks up to 20mA, TTL compatible. Absolute maximum voltage: -0.7V to 24V (up to 50V through 3 k ohms). Power Requirements 11 to 52 Vdc phantom 2.0 mA current consumption Environmental Requirements Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F) Relative Humidity: 0 to 95%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microflex Series Compact Boundary Microphone with On/Off Switch and Logic In/Out (Omnidirectional) - 9353 - TMP Pro Distribution
Berlin, CT, USA
Microflex Series Compact Boundary Microphone with On/Off Switch and Logic In/Out (Omnidirectional)
9353
Microflex Series Compact Boundary Microphone with On/Off Switch and Logic In/Out (Omnidirectional) 9353
The MX392 Microflex® Wired Boundary Microphone from Shure is equipped with features like programmable, silent membrane switches, logic inputs and outputs, and green LED indicators. It is a high-quality solution for a range of applications such as altars, boardrooms and distance learning centers. Includes LED logic input/switch logic output terminals, screw terminal connections, and attached unterminated cable. All measurements taken with microphone mounted on a wooden surface 76.2 cm x 76.2 cm (30 in. x 30 in.). Frequency Response 50 to 17,000 Hz Polar Pattern Omnidirectional Output Impedance EIA Rated at 150 ohms (180 ohms actual) Sensitivity (at 1 kHz, open circuit voltage) Omnidirectional: -22.0 dBV/Pa (79.4 mV) 1 Pascal=94 dB SPL Maximum Sound Pressure Level (1 kHz at 1% Total Harmonic Distortion, 1 k ohm load) Omnidirectional: 111.5 dB Signal to Noise Ratio (referenced at 94 dB SPL) Omnidirectional: 76.5 dB Equivalent Output Noise (A-weighted) Omnidirectional: 17.5 dB SPL Dynamic Range 94.0 dB Common Mode Rejection 45 dB minimum, 10 Hz to 100 kHz Switch Attenuation 50 dB minimum Preamplifier Output Clipping Level -6 dBV (0.5 V) Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output connector. Logic Connections LED IN: Active low (<1.0v), TTL compatible. Absolute maximum voltage: -0.7V to 50V. SWITCH OUT: Active low (<0.5V), sinks up to 20mA, TTL compatible. Absolute maximum voltage: -0.7V to 24V (up to 50V through 3 k ohms). Power Requirements 11 to 52 Vdc phantom 2.0 mA current consumption Environmental Requirements Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F) Relative Humidity: 0 to 95%

The MX392 Microflex® Wired Boundary Microphone from Shure is equipped with features like programmable, silent membrane switches, logic inputs and outputs, and green LED indicators. It is a high-quality solution for a range of applications such as altars, boardrooms and distance learning centers. Includes LED logic input/switch logic output terminals, screw terminal connections, and attached unterminated cable.
All measurements taken with microphone mounted on a wooden surface 76.2 cm x 76.2 cm (30 in. x 30 in.).
Frequency Response
50 to 17,000 Hz
Polar Pattern
Omnidirectional
Output Impedance
EIA Rated at 150 ohms (180 ohms actual)
Sensitivity (at 1 kHz, open circuit voltage)
Omnidirectional: -22.0 dBV/Pa (79.4 mV)
1 Pascal=94 dB SPL
Maximum Sound Pressure Level (1 kHz at 1% Total Harmonic Distortion, 1 k ohm load)
Omnidirectional: 111.5 dB
Signal to Noise Ratio (referenced at 94 dB SPL)
Omnidirectional: 76.5 dB
Equivalent Output Noise (A-weighted)
Omnidirectional: 17.5 dB SPL
Dynamic Range
94.0 dB
Common Mode Rejection
45 dB minimum, 10 Hz to 100 kHz
Switch Attenuation
50 dB minimum
Preamplifier Output Clipping Level
-6 dBV (0.5 V)
Polarity
Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output connector.
Logic Connections
LED IN: Active low (<1.0v), TTL compatible. Absolute maximum voltage: -0.7V to 50V.
SWITCH OUT: Active low (<0.5V), sinks up to 20mA, TTL compatible. Absolute maximum voltage: -0.7V to 24V (up to 50V through 3 k ohms).
Power Requirements
11 to 52 Vdc phantom
2.0 mA current consumption
Environmental Requirements
Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F)
Relative Humidity: 0 to 95%

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9353
Product Name Microflex Series Compact Boundary Microphone with On/Off Switch and Logic In/Out (Omnidirectional)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details