TMP Pro Distribution Datasheets for Operator Interface Mounts and Arms
Operator interface mounts and operator interface arms are articulating components used to hold and position industrial computer monitors, keyboards or other operator interfaces.
Operator Interface Mounts and Arms: Learn more
| Product Name | Notes |
|---|---|
| Boundless placement opportunities and speedy installations are delivered in one low-profile package. The ultra-slim SF650 adapts to any installation environment with its open wall plate architecture that delivers screen placement... | |
| Limitless placement opportunities are delivered with speed and ease. Its ultra-slim open wall plate architecture delivers screen placement flexibility and enables easy electrical access and cable management. This ultra-slim mount... | |
| Medium sized screens are installed faster than ever with the new ST640. Its open wall plate architecture offers screen placement flexibility and easy access to electrical and cable management. Its... | |
| The new SF660 delivers enhanced screen compatibility, accommodating large flat panel screens, including those with VESA® 800 x 400 mm hole pattern. Its open wall plate architecture allows for enhanced... | |
| The ST650 is indispensable when it comes to screen placement flexibility. It features open wall plate architecture that delivers increased electrical access and cable management options. Its exclusive pre-tensioned universal... | |
| The ST660 delivers enhanced screen compatibility, accommodating large flat panel screens including those with VESA® 800 x 400 mm hole pattern. Its open wall plate architecture delivers placement flexibility and... |