Electro-voice Premium Dynamic Vocal Microphone (Black) PL80a

Description
The PL80a is a premium-grade supercardioid dynamic microphone designed to elegantly capture the character of vocals in live sound applications. Its EQ-friendly sonic contour adapts well to any vocal texture, allowing vocals to sit nicely in the mix without sounding harsh. Audio Frequency Response: 80 Hz - 16,000 Hz Case Material: Die cast zinc Connector Type: 3-pin XLR Element: Dynamic Finish: Textured Satin Black Impedance, Low-Z balanced: 600 Mic Type: Handheld Open Circuit Voltage: 2.2 mV/Pascal Polar Pattern: Supercardioid Wired/Wireless: Wired Weight Net: 11.75 oz (333 g)
Datasheet
Description
The PL80a is a premium-grade supercardioid dynamic microphone designed to elegantly capture the character of vocals in live sound applications. Its EQ-friendly sonic contour adapts well to any vocal texture, allowing vocals to sit nicely in the mix without sounding harsh. Audio Frequency Response: 80 Hz - 16,000 Hz Case Material: Die cast zinc Connector Type: 3-pin XLR Element: Dynamic Finish: Textured Satin Black Impedance, Low-Z balanced: 600 Mic Type: Handheld Open Circuit Voltage: 2.2 mV/Pascal Polar Pattern: Supercardioid Wired/Wireless: Wired Weight Net: 11.75 oz (333 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Dynamic Vocal Microphone (Black) - 52331 - TMP Pro Distribution
Berlin, CT, USA
Premium Dynamic Vocal Microphone (Black)
52331
Premium Dynamic Vocal Microphone (Black) 52331
The PL80a is a premium-grade supercardioid dynamic microphone designed to elegantly capture the character of vocals in live sound applications. Its EQ-friendly sonic contour adapts well to any vocal texture, allowing vocals to sit nicely in the mix without sounding harsh. Audio Frequency Response: 80 Hz - 16,000 Hz Case Material: Die cast zinc Connector Type: 3-pin XLR Element: Dynamic Finish: Textured Satin Black Impedance, Low-Z balanced: 600 Mic Type: Handheld Open Circuit Voltage: 2.2 mV/Pascal Polar Pattern: Supercardioid Wired/Wireless: Wired Weight Net: 11.75 oz (333 g)

The PL80a is a premium-grade supercardioid dynamic microphone designed to elegantly capture the character of vocals in live sound applications. Its EQ-friendly sonic contour adapts well to any vocal texture, allowing vocals to sit nicely in the mix without sounding harsh.
Audio Frequency Response: 80 Hz - 16,000 Hz
Case Material: Die cast zinc
Connector Type: 3-pin XLR
Element: Dynamic
Finish: Textured Satin Black
Impedance, Low-Z balanced: 600
Mic Type: Handheld
Open Circuit Voltage: 2.2 mV/Pascal
Polar Pattern: Supercardioid
Wired/Wireless: Wired
Weight Net: 11.75 oz (333 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 52331
Product Name Premium Dynamic Vocal Microphone (Black)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details