Sennheiser Electronic Corporation Evolution 900 Series Clamp-on Condenser Horn Mic e908-B

Description
The e908-B is designed for saxophone and other wind instruments. It features a flexible boom, integrated shock absorber, and intelligent MZA900P preamp (indicates bad cable, +48V, and clipping). Includes MZH908B horn clamp. Dimensions: ø 1.9 x 7.6 in (47 x 193 mm) Equivalent noise level: 35 dB(A) Frequency response: 40 - 20,000 Hz Max. Sound pressure level (active): 147 dB Min. terminating impedance: 2,000 Nominal impedance: 100 Phantom powering: 12 - 48 V / 3 mA Pick-up pattern: Cardioid Weight: 4.9 oz. (140 g)
Datasheet
Description
The e908-B is designed for saxophone and other wind instruments. It features a flexible boom, integrated shock absorber, and intelligent MZA900P preamp (indicates bad cable, +48V, and clipping). Includes MZH908B horn clamp. Dimensions: ø 1.9 x 7.6 in (47 x 193 mm) Equivalent noise level: 35 dB(A) Frequency response: 40 - 20,000 Hz Max. Sound pressure level (active): 147 dB Min. terminating impedance: 2,000 Nominal impedance: 100 Phantom powering: 12 - 48 V / 3 mA Pick-up pattern: Cardioid Weight: 4.9 oz. (140 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 900 Series Clamp-on Condenser Horn Mic - 42224 - TMP Pro Distribution
Berlin, CT, USA
Evolution 900 Series Clamp-on Condenser Horn Mic
42224
Evolution 900 Series Clamp-on Condenser Horn Mic 42224
The e908-B is designed for saxophone and other wind instruments. It features a flexible boom, integrated shock absorber, and intelligent MZA900P preamp (indicates bad cable, +48V, and clipping). Includes MZH908B horn clamp. Dimensions: ø 1.9 x 7.6 in (47 x 193 mm) Equivalent noise level: 35 dB(A) Frequency response: 40 - 20,000 Hz Max. Sound pressure level (active): 147 dB Min. terminating impedance: 2,000 Nominal impedance: 100 Phantom powering: 12 - 48 V / 3 mA Pick-up pattern: Cardioid Weight: 4.9 oz. (140 g)

The e908-B is designed for saxophone and other wind instruments. It features a flexible boom, integrated shock absorber, and intelligent MZA900P preamp (indicates bad cable, +48V, and clipping). Includes MZH908B horn clamp.
Dimensions: ø 1.9 x 7.6 in (47 x 193 mm)
Equivalent noise level: 35 dB(A)
Frequency response: 40 - 20,000 Hz
Max. Sound pressure level (active): 147 dB
Min. terminating impedance: 2,000
Nominal impedance: 100
Phantom powering: 12 - 48 V / 3 mA
Pick-up pattern: Cardioid
Weight: 4.9 oz. (140 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 42224
Product Name Evolution 900 Series Clamp-on Condenser Horn Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details