Shure Incorporated Microflex Series Low Profile Boundary Microphone (Black, Cardioid, Logic Controlled) MX395B/C-LED

Description
The Microflex® Low Profile Boundary microphone is an ideal table microphone when minimal presence is of high priority. Perfect for meeting rooms, these microphones deliver exceptional sound pickup while barely being noticed. It features a bi-color status indicator, remote LED control, and remote mute control. Output Impedance EIA Rated at 150 Ohms (170 Ohms actual) Output Configuration Active balanced Sensitivity (at 1 kHz , open circuit voltage) Cardioid: -35 dBV/Pa (18 mV) Omnidirectional: -28 dBV/Pa (42 mV) Bidirectional: -37 dBV/Pa (14 mV) 1 Pascal=94 dB SPL Maximum SPL (1 kHz at 1% THD, 1 kilohms load) Cardioid: 121 dB Omnidirectional: 114 dB Bidirectional: 123 dB Equivalent output Noise (A-weighted) Cardioid: 28 dB SPL Omnidirectional: 21 dB SPL Bidirectional: 29 dB SPL Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) Cardioid: 66 dB Omnidirectional: 73 dB Bidirectional: 65 dB Dynamic Range (1 kilohm load at 1 kHz) Cardioid: 93 dB Omnidirectional: 93 dB Bidirectional: 94 dB Common Mode Rejection (10 Hz - 100 kHz) 45 dB minimum Preamplifier output Clipping level (1% THD) -8 dBV (0.4 V) Polarity 3-Pin XLR: Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output XLR connector. 5-Pin XLR: Positive sound pressure on diaphragm produces positive voltage on pin 4 relative to pin 2 of output XLR connector. Weight Net: 0.136 kg (0.30 lbs.) Packaged: 0.374 kg (0.825 lbs.) Logic Connections LED IN: Active low ( 1.0V), TTL compatible. Absolute maximum voltage: -0.7V to 50V. Environmental Conditions Operating Temperature: -18 to 57 deg. C (0 to 135 deg. F) Storage Temperature: -29 to 74 deg. C (-20 to 165 deg. F) Relative Humidity: 0 to 95% Power Requirements MX395: 11 - 52 Vdc phantom, 2.0 mA MX395-LED: 48 - 52 Vdc phantom, 8.0 mA
Description
The Microflex® Low Profile Boundary microphone is an ideal table microphone when minimal presence is of high priority. Perfect for meeting rooms, these microphones deliver exceptional sound pickup while barely being noticed. It features a bi-color status indicator, remote LED control, and remote mute control. Output Impedance EIA Rated at 150 Ohms (170 Ohms actual) Output Configuration Active balanced Sensitivity (at 1 kHz , open circuit voltage) Cardioid: -35 dBV/Pa (18 mV) Omnidirectional: -28 dBV/Pa (42 mV) Bidirectional: -37 dBV/Pa (14 mV) 1 Pascal=94 dB SPL Maximum SPL (1 kHz at 1% THD, 1 kilohms load) Cardioid: 121 dB Omnidirectional: 114 dB Bidirectional: 123 dB Equivalent output Noise (A-weighted) Cardioid: 28 dB SPL Omnidirectional: 21 dB SPL Bidirectional: 29 dB SPL Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) Cardioid: 66 dB Omnidirectional: 73 dB Bidirectional: 65 dB Dynamic Range (1 kilohm load at 1 kHz) Cardioid: 93 dB Omnidirectional: 93 dB Bidirectional: 94 dB Common Mode Rejection (10 Hz - 100 kHz) 45 dB minimum Preamplifier output Clipping level (1% THD) -8 dBV (0.4 V) Polarity 3-Pin XLR: Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output XLR connector. 5-Pin XLR: Positive sound pressure on diaphragm produces positive voltage on pin 4 relative to pin 2 of output XLR connector. Weight Net: 0.136 kg (0.30 lbs.) Packaged: 0.374 kg (0.825 lbs.) Logic Connections LED IN: Active low ( 1.0V), TTL compatible. Absolute maximum voltage: -0.7V to 50V. Environmental Conditions Operating Temperature: -18 to 57 deg. C (0 to 135 deg. F) Storage Temperature: -29 to 74 deg. C (-20 to 165 deg. F) Relative Humidity: 0 to 95% Power Requirements MX395: 11 - 52 Vdc phantom, 2.0 mA MX395-LED: 48 - 52 Vdc phantom, 8.0 mA

Suppliers

Company
Product
Description
Supplier Links
Microflex Series Low Profile Boundary Microphone (Black, Cardioid, Logic Controlled) - 50999 - TMP Pro Distribution
Berlin, CT, USA
Microflex Series Low Profile Boundary Microphone (Black, Cardioid, Logic Controlled)
50999
Microflex Series Low Profile Boundary Microphone (Black, Cardioid, Logic Controlled) 50999
The Microflex® Low Profile Boundary microphone is an ideal table microphone when minimal presence is of high priority. Perfect for meeting rooms, these microphones deliver exceptional sound pickup while barely being noticed. It features a bi-color status indicator, remote LED control, and remote mute control. Output Impedance EIA Rated at 150 Ohms (170 Ohms actual) Output Configuration Active balanced Sensitivity (at 1 kHz , open circuit voltage) Cardioid: -35 dBV/Pa (18 mV) Omnidirectional: -28 dBV/Pa (42 mV) Bidirectional: -37 dBV/Pa (14 mV) 1 Pascal=94 dB SPL Maximum SPL (1 kHz at 1% THD, 1 kilohms load) Cardioid: 121 dB Omnidirectional: 114 dB Bidirectional: 123 dB Equivalent output Noise (A-weighted) Cardioid: 28 dB SPL Omnidirectional: 21 dB SPL Bidirectional: 29 dB SPL Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) Cardioid: 66 dB Omnidirectional: 73 dB Bidirectional: 65 dB Dynamic Range (1 kilohm load at 1 kHz) Cardioid: 93 dB Omnidirectional: 93 dB Bidirectional: 94 dB Common Mode Rejection (10 Hz - 100 kHz) 45 dB minimum Preamplifier output Clipping level (1% THD) -8 dBV (0.4 V) Polarity 3-Pin XLR: Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output XLR connector. 5-Pin XLR: Positive sound pressure on diaphragm produces positive voltage on pin 4 relative to pin 2 of output XLR connector. Weight Net: 0.136 kg (0.30 lbs.) Packaged: 0.374 kg (0.825 lbs.) Logic Connections LED IN: Active low ( 1.0V), TTL compatible. Absolute maximum voltage: -0.7V to 50V. Environmental Conditions Operating Temperature: -18 to 57 deg. C (0 to 135 deg. F) Storage Temperature: -29 to 74 deg. C (-20 to 165 deg. F) Relative Humidity: 0 to 95% Power Requirements MX395: 11 - 52 Vdc phantom, 2.0 mA MX395-LED: 48 - 52 Vdc phantom, 8.0 mA

The Microflex® Low Profile Boundary microphone is an ideal table microphone when minimal presence is of high priority. Perfect for meeting rooms, these microphones deliver exceptional sound pickup while barely being noticed. It features a bi-color status indicator, remote LED control, and remote mute control.
Output Impedance
EIA Rated at 150 Ohms (170 Ohms actual)
Output Configuration
Active balanced
Sensitivity (at 1 kHz , open circuit voltage)
Cardioid: -35 dBV/Pa (18 mV)
Omnidirectional: -28 dBV/Pa (42 mV)
Bidirectional: -37 dBV/Pa (14 mV)
1 Pascal=94 dB SPL
Maximum SPL (1 kHz at 1% THD, 1 kilohms load)
Cardioid: 121 dB
Omnidirectional: 114 dB
Bidirectional: 123 dB
Equivalent output Noise (A-weighted)
Cardioid: 28 dB SPL
Omnidirectional: 21 dB SPL
Bidirectional: 29 dB SPL
Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz)
Cardioid: 66 dB
Omnidirectional: 73 dB
Bidirectional: 65 dB
Dynamic Range (1 kilohm load at 1 kHz)
Cardioid: 93 dB
Omnidirectional: 93 dB
Bidirectional: 94 dB
Common Mode Rejection (10 Hz - 100 kHz)
45 dB minimum
Preamplifier output Clipping level (1% THD)
-8 dBV (0.4 V)
Polarity
3-Pin XLR: Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output XLR connector.
5-Pin XLR: Positive sound pressure on diaphragm produces positive voltage on pin 4 relative to pin 2 of output XLR connector.
Weight
Net: 0.136 kg (0.30 lbs.)
Packaged: 0.374 kg (0.825 lbs.)
Logic Connections
LED IN: Active low ( 1.0V), TTL compatible. Absolute maximum voltage: -0.7V to 50V.
Environmental Conditions
Operating Temperature: -18 to 57 deg. C (0 to 135 deg. F)
Storage Temperature: -29 to 74 deg. C (-20 to 165 deg. F)
Relative Humidity: 0 to 95%
Power Requirements
MX395: 11 - 52 Vdc phantom, 2.0 mA
MX395-LED: 48 - 52 Vdc phantom, 8.0 mA

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 50999
Product Name Microflex Series Low Profile Boundary Microphone (Black, Cardioid, Logic Controlled)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Omnidirectional Microphones - CEM60229OB313J-L01CY2-AH-0 - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB3729 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details