TMP Pro Distribution Studio Tube Microphone with Interchangable Capsules 66879

Description
Designed for speed and transparency, the Stage Two vacuum tube microphone's transformerless, Class A discrete tube amplifier circuit delivers low noise, superb transient response and utilizes a single hand-selected ECC88 vacuum tube. Like the Bottle, the Stage Two has the ability to hot-swap up to nine different capsules for the ultimate recording experience. The Bottle Rocket Stage 2 is powered by Blue's innovative Powerstream power supply, which not only ensures ultra-stable performance but features a soft-start feature for maximum tube life and minimal startup time. Acoustical operating principal: Pressure gradient or pure pressure (depending on capsule) Directional pattern: Cardioid, omnidirectional, fgure of 8 (depending on capsule) Frequency response: 20Hz - 20kHz Sensitivit y (1kHz into 2.5k ): 50mV/ Pa (+/ 10mV depending on capsule) Rated impedance: 50 Rated load impedance: Not less than 1k Noise level a-weighted (iec 651) : Not more than 9dBV- 14dBV (depending on capsule) Max output (1% thd into 2.5k ): +28dBV = 25.11 Vrms Max spl (1.0% thd into 2.5k ): 139dB Dynamic range (2.5k load) : 130dB Power supply: External Powerstream™ unit Current draw: Heater (6V DC) 300mA, Plate (120V) 5mA- Typical
Description
Designed for speed and transparency, the Stage Two vacuum tube microphone's transformerless, Class A discrete tube amplifier circuit delivers low noise, superb transient response and utilizes a single hand-selected ECC88 vacuum tube. Like the Bottle, the Stage Two has the ability to hot-swap up to nine different capsules for the ultimate recording experience. The Bottle Rocket Stage 2 is powered by Blue's innovative Powerstream power supply, which not only ensures ultra-stable performance but features a soft-start feature for maximum tube life and minimal startup time. Acoustical operating principal: Pressure gradient or pure pressure (depending on capsule) Directional pattern: Cardioid, omnidirectional, fgure of 8 (depending on capsule) Frequency response: 20Hz - 20kHz Sensitivit y (1kHz into 2.5k ): 50mV/ Pa (+/ 10mV depending on capsule) Rated impedance: 50 Rated load impedance: Not less than 1k Noise level a-weighted (iec 651) : Not more than 9dBV- 14dBV (depending on capsule) Max output (1% thd into 2.5k ): +28dBV = 25.11 Vrms Max spl (1.0% thd into 2.5k ): 139dB Dynamic range (2.5k load) : 130dB Power supply: External Powerstream™ unit Current draw: Heater (6V DC) 300mA, Plate (120V) 5mA- Typical

Suppliers

Company
Product
Description
Supplier Links
Studio Tube Microphone with Interchangable Capsules - 66879 - TMP Pro Distribution
Berlin, CT, USA
Studio Tube Microphone with Interchangable Capsules
66879
Studio Tube Microphone with Interchangable Capsules 66879
Designed for speed and transparency, the Stage Two vacuum tube microphone's transformerless, Class A discrete tube amplifier circuit delivers low noise, superb transient response and utilizes a single hand-selected ECC88 vacuum tube. Like the Bottle, the Stage Two has the ability to hot-swap up to nine different capsules for the ultimate recording experience. The Bottle Rocket Stage 2 is powered by Blue's innovative Powerstream power supply, which not only ensures ultra-stable performance but features a soft-start feature for maximum tube life and minimal startup time. Acoustical operating principal: Pressure gradient or pure pressure (depending on capsule) Directional pattern: Cardioid, omnidirectional, fgure of 8 (depending on capsule) Frequency response: 20Hz - 20kHz Sensitivit y (1kHz into 2.5k ): 50mV/ Pa (+/ 10mV depending on capsule) Rated impedance: 50 Rated load impedance: Not less than 1k Noise level a-weighted (iec 651) : Not more than 9dBV- 14dBV (depending on capsule) Max output (1% thd into 2.5k ): +28dBV = 25.11 Vrms Max spl (1.0% thd into 2.5k ): 139dB Dynamic range (2.5k load) : 130dB Power supply: External Powerstream™ unit Current draw: Heater (6V DC) 300mA, Plate (120V) 5mA- Typical

Designed for speed and transparency, the Stage Two vacuum tube microphone's transformerless, Class A discrete tube amplifier circuit delivers low noise, superb transient response and utilizes a single hand-selected ECC88 vacuum tube. Like the Bottle, the Stage Two has the ability to hot-swap up to nine different capsules for the ultimate recording experience. The Bottle Rocket Stage 2 is powered by Blue's innovative Powerstream power supply, which not only ensures ultra-stable performance but features a soft-start feature for maximum tube life and minimal startup time.
Acoustical operating principal: Pressure gradient or pure pressure (depending on capsule)
Directional pattern: Cardioid, omnidirectional, fgure of 8 (depending on capsule)
Frequency response: 20Hz - 20kHz
Sensitivit y (1kHz into 2.5k ): 50mV/ Pa (+/ 10mV depending on capsule)
Rated impedance: 50
Rated load impedance: Not less than 1k
Noise level a-weighted (iec 651) : Not more than 9dBV- 14dBV (depending on capsule)
Max output (1% thd into 2.5k ): +28dBV = 25.11 Vrms
Max spl (1.0% thd into 2.5k ): 139dB
Dynamic range (2.5k load) : 130dB
Power supply: External Powerstream™ unit
Current draw: Heater (6V DC) 300mA, Plate (120V) 5mA- Typical

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 66879
Product Name Studio Tube Microphone with Interchangable Capsules
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details