Clockaudio Limited Suspended Cardioid Condenser Mic (White) C3SEW-RF

Description
The C3SE-RF is optimized for consistent wideband sound quality for HOW's, conference halls, theaters, etc. Brass construction, flexible gooseneck shaft, easy vertical adjustment via knuckle joint. Includes foam windshield. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR
Datasheet
Description
The C3SE-RF is optimized for consistent wideband sound quality for HOW's, conference halls, theaters, etc. Brass construction, flexible gooseneck shaft, easy vertical adjustment via knuckle joint. Includes foam windshield. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suspended Cardioid Condenser Mic (White) - 38548 - TMP Pro Distribution
Berlin, CT, USA
Suspended Cardioid Condenser Mic (White)
38548
Suspended Cardioid Condenser Mic (White) 38548
The C3SE-RF is optimized for consistent wideband sound quality for HOW's, conference halls, theaters, etc. Brass construction, flexible gooseneck shaft, easy vertical adjustment via knuckle joint. Includes foam windshield. Polar Pattern: Cardioid Frequency Response: 50 Hz - 18 KHz Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa) Impedance: 200 Ohms S/N Ratio: 64dB Maximum SPL: 125dB 1% THD Power Requirements: 9 - 48 volts phantom power Termination: Male 3 pin XLR

The C3SE-RF is optimized for consistent wideband sound quality for HOW's, conference halls, theaters, etc. Brass construction, flexible gooseneck shaft, easy vertical adjustment via knuckle joint. Includes foam windshield.
Polar Pattern: Cardioid
Frequency Response: 50 Hz - 18 KHz
Sensitivity: -47dB +/- 3dB @ 1 KHz (0dB = 1 V/Pa)
Impedance: 200 Ohms
S/N Ratio: 64dB
Maximum SPL: 125dB 1% THD
Power Requirements: 9 - 48 volts phantom power
Termination: Male 3 pin XLR

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 38548
Product Name Suspended Cardioid Condenser Mic (White)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
SCX Compatible Devices - Parlé TCM-XA Ceiling Mic - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details