TMP Pro Distribution Variable Pattern Tube Condenser Microphone 80475

Description
The MXL Revelation is a studio microphone that delivers the warmth and intimacy of a quality tube microphone, but with extended clarity and punch for balanced recording. A dual gold-sputtered, 6 micron diaphragm and hand-selected EF86 pentode tube provide warm, rich and transparent sound. The Revelation's polar pattern selection is virtually limitless thanks to the variable knob. Whether you record vocals, instruments, percussion or simply use it as a room mic, the MXL Revelation can handle any recording task. Type: Variable Pattern Tube Condenser Microphone Diaphragm: Dual gold-sputtered, 6 micron diaphragm Tube Type: EF86 Frequency Response: 20 Hz - 20 kHz Polar Pattern: Continuously variable Sensitivity: -40 dB re 1 V/Pa Output Impedance: 140 ohms Attenuation Switch: 0 dB, -10 dB High Pass Filter: 12 dB/octave @ 125Hz Equivalent Noise: -18 dB (A-weighted IEC 651) S/N Ratio: 76 dB Max SPL for .5% THD: 138 dB SPL Power Requirements: Revelation Power Supply Unit 110/220 VAC, 50/60Hz Size: 7 1/2" X 2 1/2"/190mm x 63.5mm (mic only) Weight: 2 lbs / 907g (mic only) Metal Finish: Dark Violet and Chrome
Description
The MXL Revelation is a studio microphone that delivers the warmth and intimacy of a quality tube microphone, but with extended clarity and punch for balanced recording. A dual gold-sputtered, 6 micron diaphragm and hand-selected EF86 pentode tube provide warm, rich and transparent sound. The Revelation's polar pattern selection is virtually limitless thanks to the variable knob. Whether you record vocals, instruments, percussion or simply use it as a room mic, the MXL Revelation can handle any recording task. Type: Variable Pattern Tube Condenser Microphone Diaphragm: Dual gold-sputtered, 6 micron diaphragm Tube Type: EF86 Frequency Response: 20 Hz - 20 kHz Polar Pattern: Continuously variable Sensitivity: -40 dB re 1 V/Pa Output Impedance: 140 ohms Attenuation Switch: 0 dB, -10 dB High Pass Filter: 12 dB/octave @ 125Hz Equivalent Noise: -18 dB (A-weighted IEC 651) S/N Ratio: 76 dB Max SPL for .5% THD: 138 dB SPL Power Requirements: Revelation Power Supply Unit 110/220 VAC, 50/60Hz Size: 7 1/2" X 2 1/2"/190mm x 63.5mm (mic only) Weight: 2 lbs / 907g (mic only) Metal Finish: Dark Violet and Chrome

Suppliers

Company
Product
Description
Supplier Links
Variable Pattern Tube Condenser Microphone - 80475 - TMP Pro Distribution
Berlin, CT, USA
Variable Pattern Tube Condenser Microphone
80475
Variable Pattern Tube Condenser Microphone 80475
The MXL Revelation is a studio microphone that delivers the warmth and intimacy of a quality tube microphone, but with extended clarity and punch for balanced recording. A dual gold-sputtered, 6 micron diaphragm and hand-selected EF86 pentode tube provide warm, rich and transparent sound. The Revelation's polar pattern selection is virtually limitless thanks to the variable knob. Whether you record vocals, instruments, percussion or simply use it as a room mic, the MXL Revelation can handle any recording task. Type: Variable Pattern Tube Condenser Microphone Diaphragm: Dual gold-sputtered, 6 micron diaphragm Tube Type: EF86 Frequency Response: 20 Hz - 20 kHz Polar Pattern: Continuously variable Sensitivity: -40 dB re 1 V/Pa Output Impedance: 140 ohms Attenuation Switch: 0 dB, -10 dB High Pass Filter: 12 dB/octave @ 125Hz Equivalent Noise: -18 dB (A-weighted IEC 651) S/N Ratio: 76 dB Max SPL for .5% THD: 138 dB SPL Power Requirements: Revelation Power Supply Unit 110/220 VAC, 50/60Hz Size: 7 1/2" X 2 1/2"/190mm x 63.5mm (mic only) Weight: 2 lbs / 907g (mic only) Metal Finish: Dark Violet and Chrome

The MXL Revelation is a studio microphone that delivers the warmth and intimacy of a quality tube microphone, but with extended clarity and punch for balanced recording. A dual gold-sputtered, 6 micron diaphragm and hand-selected EF86 pentode tube provide warm, rich and transparent sound. The Revelation's polar pattern selection is virtually limitless thanks to the variable knob. Whether you record vocals, instruments, percussion or simply use it as a room mic, the MXL Revelation can handle any recording task.
Type: Variable Pattern Tube Condenser Microphone
Diaphragm: Dual gold-sputtered, 6 micron diaphragm
Tube Type: EF86
Frequency Response: 20 Hz - 20 kHz
Polar Pattern: Continuously variable
Sensitivity: -40 dB re 1 V/Pa
Output Impedance: 140 ohms
Attenuation Switch: 0 dB, -10 dB
High Pass Filter: 12 dB/octave @ 125Hz
Equivalent Noise: -18 dB (A-weighted IEC 651)
S/N Ratio: 76 dB
Max SPL for .5% THD: 138 dB SPL
Power Requirements: Revelation Power Supply Unit 110/220 VAC, 50/60Hz
Size: 7 1/2" X 2 1/2"/190mm x 63.5mm (mic only)
Weight: 2 lbs / 907g (mic only)
Metal Finish: Dark Violet and Chrome

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80475
Product Name Variable Pattern Tube Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details