Audio-Technica U.S., Inc. Cardioid Condenser Handheld Microphone ATM710

Description
The new Artist Series vocal condenser microphone is tailored for exacting detail and high-fidelity vocal reproduction. With a condenser design for studio-quality performance, the ATM710 delivers remarkable clarity. The microphone is equipped with an integral 80 Hz hi-pass filter that provides easy switching from a flat frequency response to a low-end roll-off position that reduces the microphone's sensitivity to popping in close vocal use. The ATM710 is also equipped with a switchable 10 dB pad that lowers the microphone's sensitivity, providing higher SPL capability. The microphone's cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source. ELEMENT: Fixed-charge back plate permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 40-20,000 Hz LOW FREQUENCY ROLL-OFF: 80 Hz, 12 dB/octave OPEN CIRCUIT SENSITIVITY: -40 dB (10.0 mV) re 1V at 1 Pa IMPEDANCE: 200 ohms MAXIMUM INPUT SOUND LEVEL: 148 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 127 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 73 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 3.5 mA typical SWITCHES: Flat, roll-off; 10 dB pad WEIGHT: 274 g (9.7 oz) DIMENSIONS: 179.0 mm (7.05") long, 50.0 mm (1.97") diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8470 Quiet-Flex™ stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch
Datasheet
Description
The new Artist Series vocal condenser microphone is tailored for exacting detail and high-fidelity vocal reproduction. With a condenser design for studio-quality performance, the ATM710 delivers remarkable clarity. The microphone is equipped with an integral 80 Hz hi-pass filter that provides easy switching from a flat frequency response to a low-end roll-off position that reduces the microphone's sensitivity to popping in close vocal use. The ATM710 is also equipped with a switchable 10 dB pad that lowers the microphone's sensitivity, providing higher SPL capability. The microphone's cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source. ELEMENT: Fixed-charge back plate permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 40-20,000 Hz LOW FREQUENCY ROLL-OFF: 80 Hz, 12 dB/octave OPEN CIRCUIT SENSITIVITY: -40 dB (10.0 mV) re 1V at 1 Pa IMPEDANCE: 200 ohms MAXIMUM INPUT SOUND LEVEL: 148 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 127 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 73 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 3.5 mA typical SWITCHES: Flat, roll-off; 10 dB pad WEIGHT: 274 g (9.7 oz) DIMENSIONS: 179.0 mm (7.05") long, 50.0 mm (1.97") diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8470 Quiet-Flex™ stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Handheld Microphone - 50484 - TMP Pro Distribution
Berlin, CT, USA
Cardioid Condenser Handheld Microphone
50484
Cardioid Condenser Handheld Microphone 50484
The new Artist Series vocal condenser microphone is tailored for exacting detail and high-fidelity vocal reproduction. With a condenser design for studio-quality performance, the ATM710 delivers remarkable clarity. The microphone is equipped with an integral 80 Hz hi-pass filter that provides easy switching from a flat frequency response to a low-end roll-off position that reduces the microphone's sensitivity to popping in close vocal use. The ATM710 is also equipped with a switchable 10 dB pad that lowers the microphone's sensitivity, providing higher SPL capability. The microphone's cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source. ELEMENT: Fixed-charge back plate permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 40-20,000 Hz LOW FREQUENCY ROLL-OFF: 80 Hz, 12 dB/octave OPEN CIRCUIT SENSITIVITY: -40 dB (10.0 mV) re 1V at 1 Pa IMPEDANCE: 200 ohms MAXIMUM INPUT SOUND LEVEL: 148 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 127 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 73 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 3.5 mA typical SWITCHES: Flat, roll-off; 10 dB pad WEIGHT: 274 g (9.7 oz) DIMENSIONS: 179.0 mm (7.05") long, 50.0 mm (1.97") diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8470 Quiet-Flex™ stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

The new Artist Series vocal condenser microphone is tailored for exacting detail and high-fidelity vocal reproduction. With a condenser design for studio-quality performance, the ATM710 delivers remarkable clarity. The microphone is equipped with an integral 80 Hz hi-pass filter that provides easy switching from a flat frequency response to a low-end roll-off position that reduces the microphone's sensitivity to popping in close vocal use. The ATM710 is also equipped with a switchable 10 dB pad that lowers the microphone's sensitivity, providing higher SPL capability. The microphone's cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source.
ELEMENT: Fixed-charge back plate permanently polarized condenser
POLAR PATTERN: Cardioid
FREQUENCY RESPONSE: 40-20,000 Hz
LOW FREQUENCY ROLL-OFF: 80 Hz, 12 dB/octave
OPEN CIRCUIT SENSITIVITY: -40 dB (10.0 mV) re 1V at 1 Pa
IMPEDANCE: 200 ohms
MAXIMUM INPUT SOUND LEVEL: 148 dB SPL, 1 kHz at 1% T.H.D.
DYNAMIC RANGE (typical): 127 dB, 1 kHz at Max SPL
SIGNAL-TO-NOISE RATIO: 73 dB, 1 kHz at 1 Pa
PHANTOM POWER REQUIREMENTS: 11-52V DC, 3.5 mA typical
SWITCHES: Flat, roll-off; 10 dB pad
WEIGHT: 274 g (9.7 oz)
DIMENSIONS: 179.0 mm (7.05") long,
50.0 mm (1.97") diameter
OUTPUT CONNECTOR: Integral 3-pin XLRM-type
ACCESSORIES FURNISHED: AT8470 Quiet-Flex™ stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; soft protective pouch

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 50484
Product Name Cardioid Condenser Handheld Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details