Shure Incorporated PG Series Live Vocal Microphone with XLR-1/4" Cable PG58-QTR

Description
The PG58-QTR is a rugged microphone tuned to accentuate the clarity of lead and back-up vocals. Includes 15' (4.57m) XLR-to-1/4" Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag. Microphone Type Dynamic (moving coil) Frequency Response 60 to 15,000 Hz Polar Pattern Cardioid Output Impedance EIA rated at 150 ohms (300 ohms actual) Sensitivity at 1 kHz, open circuit voltage 2.2 mV 1 Pascal=94 dB SPL Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Net Weight 321 g (0.71 lb) Connector Three-pin professional audio (XLR), male Operating Temperature -29 deg to 57 deg C (-20 deg to 135 deg F) Relative Humidity 0 to 95%
Datasheet
Description
The PG58-QTR is a rugged microphone tuned to accentuate the clarity of lead and back-up vocals. Includes 15' (4.57m) XLR-to-1/4" Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag. Microphone Type Dynamic (moving coil) Frequency Response 60 to 15,000 Hz Polar Pattern Cardioid Output Impedance EIA rated at 150 ohms (300 ohms actual) Sensitivity at 1 kHz, open circuit voltage 2.2 mV 1 Pascal=94 dB SPL Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Net Weight 321 g (0.71 lb) Connector Three-pin professional audio (XLR), male Operating Temperature -29 deg to 57 deg C (-20 deg to 135 deg F) Relative Humidity 0 to 95%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PG Series Live Vocal Microphone with XLR-1/4
Berlin, CT, USA
PG Series Live Vocal Microphone with XLR-1/4" Cable
29744
PG Series Live Vocal Microphone with XLR-1/4" Cable 29744
The PG58-QTR is a rugged microphone tuned to accentuate the clarity of lead and back-up vocals. Includes 15' (4.57m) XLR-to-1/4" Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag. Microphone Type Dynamic (moving coil) Frequency Response 60 to 15,000 Hz Polar Pattern Cardioid Output Impedance EIA rated at 150 ohms (300 ohms actual) Sensitivity at 1 kHz, open circuit voltage 2.2 mV 1 Pascal=94 dB SPL Polarity Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3 Net Weight 321 g (0.71 lb) Connector Three-pin professional audio (XLR), male Operating Temperature -29 deg to 57 deg C (-20 deg to 135 deg F) Relative Humidity 0 to 95%

The PG58-QTR is a rugged microphone tuned to accentuate the clarity of lead and back-up vocals. Includes 15' (4.57m) XLR-to-1/4" Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag.
Microphone Type
Dynamic (moving coil)
Frequency Response
60 to 15,000 Hz
Polar Pattern
Cardioid
Output Impedance
EIA rated at 150 ohms (300 ohms actual)
Sensitivity at 1 kHz, open circuit voltage
2.2 mV
1 Pascal=94 dB SPL
Polarity
Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3
Net Weight
321 g (0.71 lb)
Connector
Three-pin professional audio (XLR), male
Operating Temperature
-29 deg to 57 deg C (-20 deg to 135 deg F)
Relative Humidity
0 to 95%

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 29744
Product Name PG Series Live Vocal Microphone with XLR-1/4" Cable
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details