Sennheiser Electronic Corporation Headset Microphone for evolution Series Wireless ME3-EW

Description
A headset microphone of exceptional sound quality, the ME 3 is intended for music and speech applications that require maximum movement and close proximity signal reproduction - meaning applications with high on-stage sound present no problem. The headband is comfortable and immovable, enabling use during exertive dance or sports activities. The super-cardioid condenser design offers excellent feedback rejection.
Datasheet
Description
A headset microphone of exceptional sound quality, the ME 3 is intended for music and speech applications that require maximum movement and close proximity signal reproduction - meaning applications with high on-stage sound present no problem. The headband is comfortable and immovable, enabling use during exertive dance or sports activities. The super-cardioid condenser design offers excellent feedback rejection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headset Microphone for evolution Series Wireless - 28824 - TMP Pro Distribution
Berlin, CT, USA
Headset Microphone for evolution Series Wireless
28824
Headset Microphone for evolution Series Wireless 28824
A headset microphone of exceptional sound quality, the ME 3 is intended for music and speech applications that require maximum movement and close proximity signal reproduction - meaning applications with high on-stage sound present no problem. The headband is comfortable and immovable, enabling use during exertive dance or sports activities. The super-cardioid condenser design offers excellent feedback rejection.

A headset microphone of exceptional sound quality, the ME 3 is intended for music and speech applications that require maximum movement and close proximity signal reproduction - meaning applications with high on-stage sound present no problem. The headband is comfortable and immovable, enabling use during exertive dance or sports activities. The super-cardioid condenser design offers excellent feedback rejection.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 28824
Product Name Headset Microphone for evolution Series Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details