TMP Pro Distribution SWM6000 Series Wireless Beltpack Transmitter 39098

Description
Sabine SW75-T Beltpack Transmitter for use with SW7000 Series receivers. New features: Smaller and thinner Flexable antenna Large backlit LCD Easy-to-find, programmable external switch Secure yet easy-to-open access door
Datasheet
Description
Sabine SW75-T Beltpack Transmitter for use with SW7000 Series receivers. New features: Smaller and thinner Flexable antenna Large backlit LCD Easy-to-find, programmable external switch Secure yet easy-to-open access door
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWM6000 Series Wireless Beltpack Transmitter - 39098 - TMP Pro Distribution
Berlin, CT, USA
SWM6000 Series Wireless Beltpack Transmitter
39098
SWM6000 Series Wireless Beltpack Transmitter 39098
Sabine SW75-T Beltpack Transmitter for use with SW7000 Series receivers. New features: Smaller and thinner Flexable antenna Large backlit LCD Easy-to-find, programmable external switch Secure yet easy-to-open access door

Sabine SW75-T Beltpack Transmitter for use with SW7000 Series receivers.
New features:
Smaller and thinner
Flexable antenna
Large backlit LCD
Easy-to-find, programmable external switch
Secure yet easy-to-open access door

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 39098
Product Name SWM6000 Series Wireless Beltpack Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
 - DM-4.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details