Shure Incorporated Microflex Series Low Profile Boundary Microphone (Black, Omni, Logic Controlled) MX395B/O-LED

Description
The Microflex® Low Profile Boundary microphone is an ideal table microphone when minimal presence is of high priority. Perfect for meeting rooms, these microphones deliver exceptional sound pickup while barely being noticed. It features a bi-color status indicator, remote LED control, and remote mute control. Output Impedance EIA Rated at 150 Ohms (170 Ohms actual) Output Configuration Active balanced Sensitivity (at 1 kHz , open circuit voltage) Omnidirectional: -28 dBV/Pa (42 mV) 1 Pascal=94 dB SPL Maximum SPL (1 kHz at 1% THD, 1 kilohms load) Omnidirectional: 114 dB Equivalent output Noise (A-weighted) Omnidirectional: 21 dB SPL Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) Omnidirectional: 73 dB Dynamic Range (1 kilohm load at 1 kHz) Omnidirectional: 93 dB Common Mode Rejection (10 Hz - 100 kHz) 45 dB minimum Preamplifier output Clipping level (1% THD) -8 dBV (0.4 V) Polarity 3-Pin XLR: Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output XLR connector. 5-Pin XLR: Positive sound pressure on diaphragm produces positive voltage on pin 4 relative to pin 2 of output XLR connector. Weight Net: 0.136 kg (0.30 lbs.) Packaged: 0.374 kg (0.825 lbs.) Logic Connections LED IN: Active low ( 1.0V), TTL compatible. Absolute maximum voltage: -0.7V to 50V. Environmental Conditions Operating Temperature: -18 to 57 deg. C (0 to 135 deg. F) Storage Temperature: -29 to 74 deg. C (-20 to 165 deg. F) Relative Humidity: 0 to 95% Power Requirements MX395-LED: 48 - 52 Vdc phantom, 8.0 mA
Description
The Microflex® Low Profile Boundary microphone is an ideal table microphone when minimal presence is of high priority. Perfect for meeting rooms, these microphones deliver exceptional sound pickup while barely being noticed. It features a bi-color status indicator, remote LED control, and remote mute control. Output Impedance EIA Rated at 150 Ohms (170 Ohms actual) Output Configuration Active balanced Sensitivity (at 1 kHz , open circuit voltage) Omnidirectional: -28 dBV/Pa (42 mV) 1 Pascal=94 dB SPL Maximum SPL (1 kHz at 1% THD, 1 kilohms load) Omnidirectional: 114 dB Equivalent output Noise (A-weighted) Omnidirectional: 21 dB SPL Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) Omnidirectional: 73 dB Dynamic Range (1 kilohm load at 1 kHz) Omnidirectional: 93 dB Common Mode Rejection (10 Hz - 100 kHz) 45 dB minimum Preamplifier output Clipping level (1% THD) -8 dBV (0.4 V) Polarity 3-Pin XLR: Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output XLR connector. 5-Pin XLR: Positive sound pressure on diaphragm produces positive voltage on pin 4 relative to pin 2 of output XLR connector. Weight Net: 0.136 kg (0.30 lbs.) Packaged: 0.374 kg (0.825 lbs.) Logic Connections LED IN: Active low ( 1.0V), TTL compatible. Absolute maximum voltage: -0.7V to 50V. Environmental Conditions Operating Temperature: -18 to 57 deg. C (0 to 135 deg. F) Storage Temperature: -29 to 74 deg. C (-20 to 165 deg. F) Relative Humidity: 0 to 95% Power Requirements MX395-LED: 48 - 52 Vdc phantom, 8.0 mA

Suppliers

Company
Product
Description
Supplier Links
Microflex Series Low Profile Boundary Microphone (Black, Omni, Logic Controlled) - 51034 - TMP Pro Distribution
Berlin, CT, USA
Microflex Series Low Profile Boundary Microphone (Black, Omni, Logic Controlled)
51034
Microflex Series Low Profile Boundary Microphone (Black, Omni, Logic Controlled) 51034
The Microflex® Low Profile Boundary microphone is an ideal table microphone when minimal presence is of high priority. Perfect for meeting rooms, these microphones deliver exceptional sound pickup while barely being noticed. It features a bi-color status indicator, remote LED control, and remote mute control. Output Impedance EIA Rated at 150 Ohms (170 Ohms actual) Output Configuration Active balanced Sensitivity (at 1 kHz , open circuit voltage) Omnidirectional: -28 dBV/Pa (42 mV) 1 Pascal=94 dB SPL Maximum SPL (1 kHz at 1% THD, 1 kilohms load) Omnidirectional: 114 dB Equivalent output Noise (A-weighted) Omnidirectional: 21 dB SPL Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz) Omnidirectional: 73 dB Dynamic Range (1 kilohm load at 1 kHz) Omnidirectional: 93 dB Common Mode Rejection (10 Hz - 100 kHz) 45 dB minimum Preamplifier output Clipping level (1% THD) -8 dBV (0.4 V) Polarity 3-Pin XLR: Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output XLR connector. 5-Pin XLR: Positive sound pressure on diaphragm produces positive voltage on pin 4 relative to pin 2 of output XLR connector. Weight Net: 0.136 kg (0.30 lbs.) Packaged: 0.374 kg (0.825 lbs.) Logic Connections LED IN: Active low ( 1.0V), TTL compatible. Absolute maximum voltage: -0.7V to 50V. Environmental Conditions Operating Temperature: -18 to 57 deg. C (0 to 135 deg. F) Storage Temperature: -29 to 74 deg. C (-20 to 165 deg. F) Relative Humidity: 0 to 95% Power Requirements MX395-LED: 48 - 52 Vdc phantom, 8.0 mA

The Microflex® Low Profile Boundary microphone is an ideal table microphone when minimal presence is of high priority. Perfect for meeting rooms, these microphones deliver exceptional sound pickup while barely being noticed. It features a bi-color status indicator, remote LED control, and remote mute control.
Output Impedance
EIA Rated at 150 Ohms (170 Ohms actual)
Output Configuration
Active balanced
Sensitivity (at 1 kHz , open circuit voltage)
Omnidirectional: -28 dBV/Pa (42 mV)
1 Pascal=94 dB SPL
Maximum SPL (1 kHz at 1% THD, 1 kilohms load)
Omnidirectional: 114 dB
Equivalent output Noise (A-weighted)
Omnidirectional: 21 dB SPL
Signal-to-Noise Ratio (referenced at 94 dB SPL at 1 kHz)
Omnidirectional: 73 dB
Dynamic Range (1 kilohm load at 1 kHz)
Omnidirectional: 93 dB
Common Mode Rejection (10 Hz - 100 kHz)
45 dB minimum
Preamplifier output Clipping level (1% THD)
-8 dBV (0.4 V)
Polarity
3-Pin XLR: Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output XLR connector.
5-Pin XLR: Positive sound pressure on diaphragm produces positive voltage on pin 4 relative to pin 2 of output XLR connector.
Weight
Net: 0.136 kg (0.30 lbs.)
Packaged: 0.374 kg (0.825 lbs.)
Logic Connections
LED IN: Active low ( 1.0V), TTL compatible. Absolute maximum voltage: -0.7V to 50V.
Environmental Conditions
Operating Temperature: -18 to 57 deg. C (0 to 135 deg. F)
Storage Temperature: -29 to 74 deg. C (-20 to 165 deg. F)
Relative Humidity: 0 to 95%
Power Requirements
MX395-LED: 48 - 52 Vdc phantom, 8.0 mA

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 51034
Product Name Microflex Series Low Profile Boundary Microphone (Black, Omni, Logic Controlled)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
Noise Canceling Microphones - CEM-NF6027-2JAD443NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details