Listen Technologies Corporation Stationary FM Transmitter (72 MHz) LT-800-072

Description
Thanks to its outstanding audio quality, the Listen LT-800 Stationary Transmitter can be used in a variety of applications. The LT-800 is connected to your main audio system, broadcasting a high quality audio signal to belt pack receivers, stationary receivers, or wireless speaker / receivers. The end result - your audience can hear and understand the presentation better because of improved speaker placement or because they have their own belt pack and headset. The signature Look & Listen™ LCD shows channel, lock, programming and RF power. Includes LT-800 Stationary Transmitter LA-207 12 VDC Replacement Power Supply for LT-800 Quick reference card
Datasheet
Description
Thanks to its outstanding audio quality, the Listen LT-800 Stationary Transmitter can be used in a variety of applications. The LT-800 is connected to your main audio system, broadcasting a high quality audio signal to belt pack receivers, stationary receivers, or wireless speaker / receivers. The end result - your audience can hear and understand the presentation better because of improved speaker placement or because they have their own belt pack and headset. The signature Look & Listen™ LCD shows channel, lock, programming and RF power. Includes LT-800 Stationary Transmitter LA-207 12 VDC Replacement Power Supply for LT-800 Quick reference card
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stationary FM Transmitter (72 MHz) - 5203 - TMP Pro Distribution
Berlin, CT, USA
Stationary FM Transmitter (72 MHz)
5203
Stationary FM Transmitter (72 MHz) 5203
Thanks to its outstanding audio quality, the Listen LT-800 Stationary Transmitter can be used in a variety of applications. The LT-800 is connected to your main audio system, broadcasting a high quality audio signal to belt pack receivers, stationary receivers, or wireless speaker / receivers. The end result - your audience can hear and understand the presentation better because of improved speaker placement or because they have their own belt pack and headset. The signature Look & Listen™ LCD shows channel, lock, programming and RF power. Includes LT-800 Stationary Transmitter LA-207 12 VDC Replacement Power Supply for LT-800 Quick reference card

Thanks to its outstanding audio quality, the Listen LT-800 Stationary Transmitter can be used in a variety of applications. The LT-800 is connected to your main audio system, broadcasting a high quality audio signal to belt pack receivers, stationary receivers, or wireless speaker / receivers. The end result - your audience can hear and understand the presentation better because of improved speaker placement or because they have their own belt pack and headset. The signature Look & Listen™ LCD shows channel, lock, programming and RF power.
Includes
LT-800 Stationary Transmitter
LA-207 12 VDC Replacement Power Supply for LT-800
Quick reference card

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5203
Product Name Stationary FM Transmitter (72 MHz)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
 - USX800HD - Wharfedale Pro
Wharfedale Pro
Specs
SN Ratio 105 dB
Features Wireless
View Details
Parlé microphones - Parlé TCM-XA Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details