Shure Incorporated Microflex Series Overhead Gooseneck (Black, Cardioid, Plate-Mounted Preamp) MX202BP/C

Description
MX202 Microflex® Overhead condenser microphones capture high-quality sound in a compact, adjustable package. Each model features a choice of interchangeable cardioid or supercardioid condenser microphone cartridges attached to a flexible, four inch gooseneck with a 30 foot cable. Frequency Response 50 to 17,000 Hz Output Impedance 180 ohms actual (EIA rated at 150 ohms) Sensitivity (At 1,000 Hz, open circuit voltage*) Cardioid: -35.0 dBV/Pa (17.8 mV) All values -12 dB at 0 gain; *1 Pascal = 94 dB SPL Maximum SPL (1 kHz at 1% THD, 1 k ohm load) Cardioid: 124.2 dB All values +6 dB at 0 gain Equivalent Output Noise (A-weighted) Cardioid: 28.0 dB SPL Signal to Noise Ratio (referenced at 94 dB SPL) Cardioid: 66.0 dB Dynamic Range at 1 k ohm load 96.2 dB 100 dB at 0 gain Common Mode Rejection 45.0 dB minimum Preamplifier Output Clipping Level (1% THD) -6.0 dBV (0.5 V) -12 dBV at 0 gain Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output connector. Power Requirements 11 to 52 Vdc phantom, 2.0 mA Environmental Requirements Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F) Relative Humidity: 0 to 95%
Datasheet
Description
MX202 Microflex® Overhead condenser microphones capture high-quality sound in a compact, adjustable package. Each model features a choice of interchangeable cardioid or supercardioid condenser microphone cartridges attached to a flexible, four inch gooseneck with a 30 foot cable. Frequency Response 50 to 17,000 Hz Output Impedance 180 ohms actual (EIA rated at 150 ohms) Sensitivity (At 1,000 Hz, open circuit voltage*) Cardioid: -35.0 dBV/Pa (17.8 mV) All values -12 dB at 0 gain; *1 Pascal = 94 dB SPL Maximum SPL (1 kHz at 1% THD, 1 k ohm load) Cardioid: 124.2 dB All values +6 dB at 0 gain Equivalent Output Noise (A-weighted) Cardioid: 28.0 dB SPL Signal to Noise Ratio (referenced at 94 dB SPL) Cardioid: 66.0 dB Dynamic Range at 1 k ohm load 96.2 dB 100 dB at 0 gain Common Mode Rejection 45.0 dB minimum Preamplifier Output Clipping Level (1% THD) -6.0 dBV (0.5 V) -12 dBV at 0 gain Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output connector. Power Requirements 11 to 52 Vdc phantom, 2.0 mA Environmental Requirements Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F) Relative Humidity: 0 to 95%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microflex Series Overhead Gooseneck (Black, Cardioid, Plate-Mounted Preamp) - 9304 - TMP Pro Distribution
Berlin, CT, USA
Microflex Series Overhead Gooseneck (Black, Cardioid, Plate-Mounted Preamp)
9304
Microflex Series Overhead Gooseneck (Black, Cardioid, Plate-Mounted Preamp) 9304
MX202 Microflex® Overhead condenser microphones capture high-quality sound in a compact, adjustable package. Each model features a choice of interchangeable cardioid or supercardioid condenser microphone cartridges attached to a flexible, four inch gooseneck with a 30 foot cable. Frequency Response 50 to 17,000 Hz Output Impedance 180 ohms actual (EIA rated at 150 ohms) Sensitivity (At 1,000 Hz, open circuit voltage*) Cardioid: -35.0 dBV/Pa (17.8 mV) All values -12 dB at 0 gain; *1 Pascal = 94 dB SPL Maximum SPL (1 kHz at 1% THD, 1 k ohm load) Cardioid: 124.2 dB All values +6 dB at 0 gain Equivalent Output Noise (A-weighted) Cardioid: 28.0 dB SPL Signal to Noise Ratio (referenced at 94 dB SPL) Cardioid: 66.0 dB Dynamic Range at 1 k ohm load 96.2 dB 100 dB at 0 gain Common Mode Rejection 45.0 dB minimum Preamplifier Output Clipping Level (1% THD) -6.0 dBV (0.5 V) -12 dBV at 0 gain Polarity Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output connector. Power Requirements 11 to 52 Vdc phantom, 2.0 mA Environmental Requirements Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F) Relative Humidity: 0 to 95%

MX202 Microflex® Overhead condenser microphones capture high-quality sound in a compact, adjustable package. Each model features a choice of interchangeable cardioid or supercardioid condenser microphone cartridges attached to a flexible, four inch gooseneck with a 30 foot cable.
Frequency Response
50 to 17,000 Hz
Output Impedance
180 ohms actual (EIA rated at 150 ohms)
Sensitivity (At 1,000 Hz, open circuit voltage*)
Cardioid: -35.0 dBV/Pa (17.8 mV)
All values -12 dB at 0 gain; *1 Pascal = 94 dB SPL
Maximum SPL (1 kHz at 1% THD, 1 k ohm load)
Cardioid: 124.2 dB
All values +6 dB at 0 gain
Equivalent Output Noise (A-weighted)
Cardioid: 28.0 dB SPL
Signal to Noise Ratio (referenced at 94 dB SPL)
Cardioid: 66.0 dB
Dynamic Range at 1 k ohm load
96.2 dB
100 dB at 0 gain
Common Mode Rejection
45.0 dB minimum
Preamplifier Output Clipping Level (1% THD)
-6.0 dBV (0.5 V)
-12 dBV at 0 gain
Polarity
Positive sound pressure on diaphragm produces positive voltage on pin 2 relative to pin 3 of output connector.
Power Requirements
11 to 52 Vdc phantom, 2.0 mA
Environmental Requirements
Operating Temperature Range: -18 to 57 degrees C (0 to 135 degrees F)
Relative Humidity: 0 to 95%

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9304
Product Name Microflex Series Overhead Gooseneck (Black, Cardioid, Plate-Mounted Preamp)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details