Audio-Technica U.S., Inc. Small-Diaphragm Condenser Microphone PRO 37

Description
The PRO 37 has established itself as a versatile solution for studio recording and live performance. With a low-mass element for superb transient response and a low-profile design for optimal mic placement, this mic excels in high-SPL applications. It is ideal for acoustic guitar, overheads, piano and group vocals. Its cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 30-15,000 Hz OPEN CIRCUIT SENSITIVITY: -42 dB (7.9 mV) re 1V at 1 Pa IMPEDANCE: 200 ohms MAXIMUM INPUT SOUND LEVEL: 141 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 112 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 65 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 2 mA typical WEIGHT: 1.7 oz (49 g) DIMENSIONS: 3.9" (99.0 mm) long, 0.83" (21.0 mm) maximum body diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8405a stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; AT8159 windscreen; soft protective pouch
Datasheet
Description
The PRO 37 has established itself as a versatile solution for studio recording and live performance. With a low-mass element for superb transient response and a low-profile design for optimal mic placement, this mic excels in high-SPL applications. It is ideal for acoustic guitar, overheads, piano and group vocals. Its cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 30-15,000 Hz OPEN CIRCUIT SENSITIVITY: -42 dB (7.9 mV) re 1V at 1 Pa IMPEDANCE: 200 ohms MAXIMUM INPUT SOUND LEVEL: 141 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 112 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 65 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 2 mA typical WEIGHT: 1.7 oz (49 g) DIMENSIONS: 3.9" (99.0 mm) long, 0.83" (21.0 mm) maximum body diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8405a stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; AT8159 windscreen; soft protective pouch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small-Diaphragm Condenser Microphone - 5825 - TMP Pro Distribution
Berlin, CT, USA
Small-Diaphragm Condenser Microphone
5825
Small-Diaphragm Condenser Microphone 5825
The PRO 37 has established itself as a versatile solution for studio recording and live performance. With a low-mass element for superb transient response and a low-profile design for optimal mic placement, this mic excels in high-SPL applications. It is ideal for acoustic guitar, overheads, piano and group vocals. Its cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source. ELEMENT: Fixed-charge back plate, permanently polarized condenser POLAR PATTERN: Cardioid FREQUENCY RESPONSE: 30-15,000 Hz OPEN CIRCUIT SENSITIVITY: -42 dB (7.9 mV) re 1V at 1 Pa IMPEDANCE: 200 ohms MAXIMUM INPUT SOUND LEVEL: 141 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 112 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 65 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 2 mA typical WEIGHT: 1.7 oz (49 g) DIMENSIONS: 3.9" (99.0 mm) long, 0.83" (21.0 mm) maximum body diameter OUTPUT CONNECTOR: Integral 3-pin XLRM-type ACCESSORIES FURNISHED: AT8405a stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; AT8159 windscreen; soft protective pouch

The PRO 37 has established itself as a versatile solution for studio recording and live performance. With a low-mass element for superb transient response and a low-profile design for optimal mic placement, this mic excels in high-SPL applications. It is ideal for acoustic guitar, overheads, piano and group vocals. Its cardioid polar pattern reduces pickup of sounds from the sides and rear, improving isolation of the desired sound source.
ELEMENT: Fixed-charge back plate, permanently polarized condenser
POLAR PATTERN: Cardioid
FREQUENCY RESPONSE: 30-15,000 Hz
OPEN CIRCUIT SENSITIVITY: -42 dB (7.9 mV) re 1V at 1 Pa
IMPEDANCE: 200 ohms
MAXIMUM INPUT SOUND LEVEL: 141 dB SPL, 1 kHz at 1% T.H.D.
DYNAMIC RANGE (typical): 112 dB, 1 kHz at Max SPL
SIGNAL-TO-NOISE RATIO: 65 dB, 1 kHz at 1 Pa
PHANTOM POWER REQUIREMENTS: 11-52V DC, 2 mA typical
WEIGHT: 1.7 oz (49 g)
DIMENSIONS: 3.9" (99.0 mm) long,
0.83" (21.0 mm) maximum body diameter
OUTPUT CONNECTOR: Integral 3-pin XLRM-type
ACCESSORIES FURNISHED: AT8405a stand clamp for 5/8"-27 threaded stands; 5/8"-27 to 3/8"-16 threaded adapter; AT8159 windscreen; soft protective pouch

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 5825
Product Name Small-Diaphragm Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details