TMP Pro Distribution Datasheets for Signal Isolators

Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more

Product Name Notes
The Radial J-Iso is a stereo line isolators designed to convert a professional +4dB line level balanced signal to an unbalanced -10dB consumer level device. This enables you to take...
The Radial Pro-Iso is a stereo line isolator designed to convert a professional +4dB line level balanced signal to an unbalanced -10dB consumer level device. This enables you to take...