Sennheiser Electronic Corporation Evolution 800 Series Lead Vocal Stage Mic with On/Off Switch e835S

Description
The e835 is a lead vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence boost to even tonal response ensures clarity and projection. Minimal proximity effect provides consistently clear bass and performance when singing closer to or farther from capsule. Dimensions: d 1.9 X 7.1 in. (48 x 180 mm) Frequency response: 40 - 16,000 Hz Min. terminating impedance: 1,000 Sensitivity in free field, no load (1kHz): 2.7 mV/Pa Weight w/o cable: 11.6 oz. (330 g)
Datasheet
Description
The e835 is a lead vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence boost to even tonal response ensures clarity and projection. Minimal proximity effect provides consistently clear bass and performance when singing closer to or farther from capsule. Dimensions: d 1.9 X 7.1 in. (48 x 180 mm) Frequency response: 40 - 16,000 Hz Min. terminating impedance: 1,000 Sensitivity in free field, no load (1kHz): 2.7 mV/Pa Weight w/o cable: 11.6 oz. (330 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evolution 800 Series Lead Vocal Stage Mic with On/Off Switch - 9963 - TMP Pro Distribution
Berlin, CT, USA
Evolution 800 Series Lead Vocal Stage Mic with On/Off Switch
9963
Evolution 800 Series Lead Vocal Stage Mic with On/Off Switch 9963
The e835 is a lead vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence boost to even tonal response ensures clarity and projection. Minimal proximity effect provides consistently clear bass and performance when singing closer to or farther from capsule. Dimensions: d 1.9 X 7.1 in. (48 x 180 mm) Frequency response: 40 - 16,000 Hz Min. terminating impedance: 1,000 Sensitivity in free field, no load (1kHz): 2.7 mV/Pa Weight w/o cable: 11.6 oz. (330 g)

The e835 is a lead vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence boost to even tonal response ensures clarity and projection. Minimal proximity effect provides consistently clear bass and performance when singing closer to or farther from capsule.
Dimensions: d 1.9 X 7.1 in. (48 x 180 mm)
Frequency response: 40 - 16,000 Hz
Min. terminating impedance: 1,000
Sensitivity in free field, no load (1kHz): 2.7 mV/Pa
Weight w/o cable: 11.6 oz. (330 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9963
Product Name Evolution 800 Series Lead Vocal Stage Mic with On/Off Switch
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details