DPA Microphones, Inc. Clip Microphone for Violin, Mandolin, etc. 4099-V

Description
Violin, banjo and viola players will appreciate how gently the 4099V adheres to a prized instrument while its elegantly lightweight, unobtrusive design keeps it from getting in the way of a passionate performance. The 4099V is a unique clip microphone inheriting the sonic approach from the legendary DPA studio microphones to a new instrument microphone. The 4099 microphone and mounting system is meticulously designed and optimized for the string family. This is to ensure the best possible mount and audio reinforcement is achieved when performing live. The 4099V fits other instruments with a body depth between 35 mm (1.4 in) and 55 mm (2.1 in). Representing years of research and development, the 4099 condenser microphones feature supercardioid polar patterns for superior gain-before-feedback . Fully capable of handling the violin's dynamic range and subtle details, these microphones live up to their pedigree with sound as accurate as DPA's other world-class microphones. Despite its tiny, discreet size and elegant, lightweight design, 4099V is extremely rugged. The versatile gooseneck provides stable and repeatable positioning. The mics can be easily unclipped and repositioned or moved to another instrument with only one hand, while the mounting system is designed never to mar or scratch the finish of your instrument. Through the use of our extensive adapter system, the 4099 is compatible with virtually any wireless system and can also be used as a standard 48V phantom powered microphone via the included XLR connector. Fleet owners of 4099s will appreciate the multiplicity of using the microphone for a number of different instruments simply by moving the microphone/gooseneck part to another instrument clip from the range. With its very flexible design for a wide variety of mounting and positioning possibilities along with its extremely natural sound, the 4099 is truly a musician's mic without equal. Continuing DPA's heritage of sonic excellence, this series of microphones achieves the purest reproduction of your instrument and therefore your full range of expression. Optional gooseneck extension Standard gooseneck length is 140 mm (5.5 in), which can be altered with the optional gooseneck extension unit, adding another 50% to the length, helping to achieve exactly the sweet spot for the instrument. Adapters for wireless microphones A wide range of connection adapters makes it possible to use DPA miniature microphones with all professional UHF, VHF or digital wireless system available plus 48 V Phantom. DPA has specific adapters for AKG, Audio Ltd., Audio-Technica, Beyerdynamic, Electro-Voice, Lectrosonics, Micron, Mipro, Pastega, Telex ProStar, Ramsa, Samson, Sennheiser, Shure, Sony, Toa, Vega and other systems. Each adapter for your cordless microphone is guaranteed to perfectly mate to your system of choice. Directional characteristics: Supercardioid Cartridge type: Pre-polarized condenser Frequency range: 20 Hz to 20 kHz Sensitivity, nominal, ±3 dB: 6 mV/Pa; -44.5 dB re. 1 V/Pa Equivalent noise level A-weighted: Typ. 23 dB(A) re. 20 µPa (max. 26 dB(A)) Max. SPL, peak before clipping: 142 dB Power supply: Min. 5 V - max. 50 V through DPA adapter for wireless systems; 48 V phantom power ±4 V with DAD4099 XLR adapter
Description
Violin, banjo and viola players will appreciate how gently the 4099V adheres to a prized instrument while its elegantly lightweight, unobtrusive design keeps it from getting in the way of a passionate performance. The 4099V is a unique clip microphone inheriting the sonic approach from the legendary DPA studio microphones to a new instrument microphone. The 4099 microphone and mounting system is meticulously designed and optimized for the string family. This is to ensure the best possible mount and audio reinforcement is achieved when performing live. The 4099V fits other instruments with a body depth between 35 mm (1.4 in) and 55 mm (2.1 in). Representing years of research and development, the 4099 condenser microphones feature supercardioid polar patterns for superior gain-before-feedback . Fully capable of handling the violin's dynamic range and subtle details, these microphones live up to their pedigree with sound as accurate as DPA's other world-class microphones. Despite its tiny, discreet size and elegant, lightweight design, 4099V is extremely rugged. The versatile gooseneck provides stable and repeatable positioning. The mics can be easily unclipped and repositioned or moved to another instrument with only one hand, while the mounting system is designed never to mar or scratch the finish of your instrument. Through the use of our extensive adapter system, the 4099 is compatible with virtually any wireless system and can also be used as a standard 48V phantom powered microphone via the included XLR connector. Fleet owners of 4099s will appreciate the multiplicity of using the microphone for a number of different instruments simply by moving the microphone/gooseneck part to another instrument clip from the range. With its very flexible design for a wide variety of mounting and positioning possibilities along with its extremely natural sound, the 4099 is truly a musician's mic without equal. Continuing DPA's heritage of sonic excellence, this series of microphones achieves the purest reproduction of your instrument and therefore your full range of expression. Optional gooseneck extension Standard gooseneck length is 140 mm (5.5 in), which can be altered with the optional gooseneck extension unit, adding another 50% to the length, helping to achieve exactly the sweet spot for the instrument. Adapters for wireless microphones A wide range of connection adapters makes it possible to use DPA miniature microphones with all professional UHF, VHF or digital wireless system available plus 48 V Phantom. DPA has specific adapters for AKG, Audio Ltd., Audio-Technica, Beyerdynamic, Electro-Voice, Lectrosonics, Micron, Mipro, Pastega, Telex ProStar, Ramsa, Samson, Sennheiser, Shure, Sony, Toa, Vega and other systems. Each adapter for your cordless microphone is guaranteed to perfectly mate to your system of choice. Directional characteristics: Supercardioid Cartridge type: Pre-polarized condenser Frequency range: 20 Hz to 20 kHz Sensitivity, nominal, ±3 dB: 6 mV/Pa; -44.5 dB re. 1 V/Pa Equivalent noise level A-weighted: Typ. 23 dB(A) re. 20 µPa (max. 26 dB(A)) Max. SPL, peak before clipping: 142 dB Power supply: Min. 5 V - max. 50 V through DPA adapter for wireless systems; 48 V phantom power ±4 V with DAD4099 XLR adapter

Suppliers

Company
Product
Description
Supplier Links
Clip Microphone for Violin, Mandolin, etc. - 80425 - TMP Pro Distribution
Berlin, CT, USA
Clip Microphone for Violin, Mandolin, etc.
80425
Clip Microphone for Violin, Mandolin, etc. 80425
Violin, banjo and viola players will appreciate how gently the 4099V adheres to a prized instrument while its elegantly lightweight, unobtrusive design keeps it from getting in the way of a passionate performance. The 4099V is a unique clip microphone inheriting the sonic approach from the legendary DPA studio microphones to a new instrument microphone. The 4099 microphone and mounting system is meticulously designed and optimized for the string family. This is to ensure the best possible mount and audio reinforcement is achieved when performing live. The 4099V fits other instruments with a body depth between 35 mm (1.4 in) and 55 mm (2.1 in). Representing years of research and development, the 4099 condenser microphones feature supercardioid polar patterns for superior gain-before-feedback . Fully capable of handling the violin's dynamic range and subtle details, these microphones live up to their pedigree with sound as accurate as DPA's other world-class microphones. Despite its tiny, discreet size and elegant, lightweight design, 4099V is extremely rugged. The versatile gooseneck provides stable and repeatable positioning. The mics can be easily unclipped and repositioned or moved to another instrument with only one hand, while the mounting system is designed never to mar or scratch the finish of your instrument. Through the use of our extensive adapter system, the 4099 is compatible with virtually any wireless system and can also be used as a standard 48V phantom powered microphone via the included XLR connector. Fleet owners of 4099s will appreciate the multiplicity of using the microphone for a number of different instruments simply by moving the microphone/gooseneck part to another instrument clip from the range. With its very flexible design for a wide variety of mounting and positioning possibilities along with its extremely natural sound, the 4099 is truly a musician's mic without equal. Continuing DPA's heritage of sonic excellence, this series of microphones achieves the purest reproduction of your instrument and therefore your full range of expression. Optional gooseneck extension Standard gooseneck length is 140 mm (5.5 in), which can be altered with the optional gooseneck extension unit, adding another 50% to the length, helping to achieve exactly the sweet spot for the instrument. Adapters for wireless microphones A wide range of connection adapters makes it possible to use DPA miniature microphones with all professional UHF, VHF or digital wireless system available plus 48 V Phantom. DPA has specific adapters for AKG, Audio Ltd., Audio-Technica, Beyerdynamic, Electro-Voice, Lectrosonics, Micron, Mipro, Pastega, Telex ProStar, Ramsa, Samson, Sennheiser, Shure, Sony, Toa, Vega and other systems. Each adapter for your cordless microphone is guaranteed to perfectly mate to your system of choice. Directional characteristics: Supercardioid Cartridge type: Pre-polarized condenser Frequency range: 20 Hz to 20 kHz Sensitivity, nominal, ±3 dB: 6 mV/Pa; -44.5 dB re. 1 V/Pa Equivalent noise level A-weighted: Typ. 23 dB(A) re. 20 µPa (max. 26 dB(A)) Max. SPL, peak before clipping: 142 dB Power supply: Min. 5 V - max. 50 V through DPA adapter for wireless systems; 48 V phantom power ±4 V with DAD4099 XLR adapter

Violin, banjo and viola players will appreciate how gently the 4099V adheres to a prized instrument while its elegantly lightweight, unobtrusive design keeps it from getting in the way of a passionate performance.
The 4099V is a unique clip microphone inheriting the sonic approach from the legendary DPA studio microphones to a new instrument microphone. The 4099 microphone and mounting system is meticulously designed and optimized for the string family. This is to ensure the best possible mount and audio reinforcement is achieved when performing live. The 4099V fits other instruments with a body depth between 35 mm (1.4 in) and 55 mm (2.1 in).
Representing years of research and development, the 4099 condenser microphones feature supercardioid polar patterns for superior gain-before-feedback. Fully capable of handling the violin's dynamic range and subtle details, these microphones live up to their pedigree with sound as accurate as DPA's other world-class microphones.
Despite its tiny, discreet size and elegant, lightweight design, 4099V is extremely rugged. The versatile gooseneck provides stable and repeatable positioning. The mics can be easily unclipped and repositioned or moved to another instrument with only one hand, while the mounting system is designed never to mar or scratch the finish of your instrument.
Through the use of our extensive adapter system, the 4099 is compatible with virtually any wireless system and can also be used as a standard 48V phantom powered microphone via the included XLR connector.
Fleet owners of 4099s will appreciate the multiplicity of using the microphone for a number of different instruments simply by moving the microphone/gooseneck part to another instrument clip from the range.
With its very flexible design for a wide variety of mounting and positioning possibilities along with its extremely natural sound, the 4099 is truly a musician's mic without equal. Continuing DPA's heritage of sonic excellence, this series of microphones achieves the purest reproduction of your instrument and therefore your full range of expression. Optional gooseneck extension
Standard gooseneck length is 140 mm (5.5 in), which can be altered with the optional gooseneck extension unit, adding another 50% to the length, helping to achieve exactly the sweet spot for the instrument.
Adapters for wireless microphones
A wide range of connection adapters makes it possible to use DPA miniature microphones with all professional UHF, VHF or digital wireless system available plus 48 V Phantom.
DPA has specific adapters for AKG, Audio Ltd., Audio-Technica, Beyerdynamic, Electro-Voice, Lectrosonics, Micron, Mipro, Pastega, Telex ProStar, Ramsa, Samson, Sennheiser, Shure, Sony, Toa, Vega and other systems. Each adapter for your cordless microphone is guaranteed to perfectly mate to your system of choice.
Directional characteristics: Supercardioid
Cartridge type: Pre-polarized condenser
Frequency range: 20 Hz to 20 kHz
Sensitivity, nominal, ±3 dB: 6 mV/Pa; -44.5 dB re. 1 V/Pa
Equivalent noise level A-weighted: Typ. 23 dB(A) re. 20 µPa (max. 26 dB(A))
Max. SPL, peak before clipping: 142 dB
Power supply: Min. 5 V - max. 50 V through DPA adapter for wireless systems; 48 V phantom power ±4 V with DAD4099 XLR adapter

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80425
Product Name Clip Microphone for Violin, Mandolin, etc.
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones - CEM-OB6018-3EAD443C43MR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
 - DM-6.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details