Shure Incorporated BETA Series Vocal Microphone BETA 58A

Description
The Shure Beta 58A® is a high-output supercardioid dynamic vocal microphone designed for professional sound reinforcement and project studio recording. It has become a leading choice among vocalists and touring professionals worldwide. The Beta 58A maintains a true supercardioid pattern throughout its frequency range. The Beta 58A has a shaped frequency response that is ideal for close-up vocals. The superb performance of this microphone is not affected by rough handling because of its rugged construction, proven shock mount system, and hardened steel mesh grille. Type Dynamic (moving coil) Frequency Response 50 to 16,000 Hz Polar Pattern Supercardioid, rotationally symmetrical about microphone axis, uniform with frequency. Output Level (at 1,000 Hz) Open Circuit Voltage: -51.5 dBV/Pa* (2.6 mV) *1 Pa = 94 dB SPL Impedance Rated impedance is 150 ohms (290 ohms actual) for connection to microphone inputs rated low Z Phasing. Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3. Case Silver blue enamel-painted die cast metal with hardened, matte-finished, spherical steel mesh grille. Adjustable, Stand Adapter Slip-in microphone mounting, unbreakable, adjustable through 180 degrees with standard 5/8"-27 thread, black finish. Net Weight 278 grams (9.92 oz)
Datasheet
Description
The Shure Beta 58A® is a high-output supercardioid dynamic vocal microphone designed for professional sound reinforcement and project studio recording. It has become a leading choice among vocalists and touring professionals worldwide. The Beta 58A maintains a true supercardioid pattern throughout its frequency range. The Beta 58A has a shaped frequency response that is ideal for close-up vocals. The superb performance of this microphone is not affected by rough handling because of its rugged construction, proven shock mount system, and hardened steel mesh grille. Type Dynamic (moving coil) Frequency Response 50 to 16,000 Hz Polar Pattern Supercardioid, rotationally symmetrical about microphone axis, uniform with frequency. Output Level (at 1,000 Hz) Open Circuit Voltage: -51.5 dBV/Pa* (2.6 mV) *1 Pa = 94 dB SPL Impedance Rated impedance is 150 ohms (290 ohms actual) for connection to microphone inputs rated low Z Phasing. Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3. Case Silver blue enamel-painted die cast metal with hardened, matte-finished, spherical steel mesh grille. Adjustable, Stand Adapter Slip-in microphone mounting, unbreakable, adjustable through 180 degrees with standard 5/8"-27 thread, black finish. Net Weight 278 grams (9.92 oz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETA Series Vocal Microphone - 9148 - TMP Pro Distribution
Berlin, CT, USA
BETA Series Vocal Microphone
9148
BETA Series Vocal Microphone 9148
The Shure Beta 58A® is a high-output supercardioid dynamic vocal microphone designed for professional sound reinforcement and project studio recording. It has become a leading choice among vocalists and touring professionals worldwide. The Beta 58A maintains a true supercardioid pattern throughout its frequency range. The Beta 58A has a shaped frequency response that is ideal for close-up vocals. The superb performance of this microphone is not affected by rough handling because of its rugged construction, proven shock mount system, and hardened steel mesh grille. Type Dynamic (moving coil) Frequency Response 50 to 16,000 Hz Polar Pattern Supercardioid, rotationally symmetrical about microphone axis, uniform with frequency. Output Level (at 1,000 Hz) Open Circuit Voltage: -51.5 dBV/Pa* (2.6 mV) *1 Pa = 94 dB SPL Impedance Rated impedance is 150 ohms (290 ohms actual) for connection to microphone inputs rated low Z Phasing. Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3. Case Silver blue enamel-painted die cast metal with hardened, matte-finished, spherical steel mesh grille. Adjustable, Stand Adapter Slip-in microphone mounting, unbreakable, adjustable through 180 degrees with standard 5/8"-27 thread, black finish. Net Weight 278 grams (9.92 oz)

The Shure Beta 58A® is a high-output supercardioid dynamic vocal microphone designed for professional sound reinforcement and project studio recording. It has become a leading choice among vocalists and touring professionals worldwide.
The Beta 58A maintains a true supercardioid pattern throughout its frequency range. The Beta 58A has a shaped frequency response that is ideal for close-up vocals. The superb performance of this microphone is not affected by rough handling because of its rugged construction, proven shock mount system, and hardened steel mesh grille.
Type
Dynamic (moving coil)
Frequency Response
50 to 16,000 Hz
Polar Pattern
Supercardioid, rotationally symmetrical about microphone axis, uniform with frequency.
Output Level (at 1,000 Hz)
Open Circuit Voltage: -51.5 dBV/Pa* (2.6 mV)
*1 Pa = 94 dB SPL
Impedance
Rated impedance is 150 ohms (290 ohms actual) for connection to microphone inputs rated low Z Phasing.
Positive pressure on diaphragm produces positive voltage on pin 2 with respect to pin 3.
Case
Silver blue enamel-painted die cast metal with hardened, matte-finished, spherical steel mesh grille.
Adjustable, Stand Adapter
Slip-in microphone mounting, unbreakable, adjustable through 180 degrees with standard 5/8"-27 thread, black finish.
Net Weight
278 grams (9.92 oz)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 9148
Product Name BETA Series Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details