DPA Microphones, Inc. Stereo Mic Kit with 4060 Miniature Omni Mic (High Sensitivity) SMK4060

Description
The SMK4060 Stereo Microphone Kit is a cost-effective and flexible stereo recording solution aimed at project studios and for discreet mic setup on stage. The SMK4060 combines two DPA 4060s omnidirectional miniature microphones, Hi-Sens, with a variety of mounting accessories. These include the BLM6000 Boundary Layer Mount, which can be used in conjunction with a 4060 (or any of DPA's miniature mics) to place the mic on a reflective boundary such as a floor, wall, ceiling, piano lid etc, enabling them to capture the ambient sound of the area. The sound captured from this "pressure zone" has higher sensitivity, clarity and intelligibility compared to the sound captured from the "free air" and serves as a kind of acoustical zoom. Also included in the kit is among others the DMM0007 soft rubber holder. This allows all kinds of instruments, from acoustic guitar through grand piano to drums, to be mounted in the best-sounding position, using special non-marking adhesive discs
Description
The SMK4060 Stereo Microphone Kit is a cost-effective and flexible stereo recording solution aimed at project studios and for discreet mic setup on stage. The SMK4060 combines two DPA 4060s omnidirectional miniature microphones, Hi-Sens, with a variety of mounting accessories. These include the BLM6000 Boundary Layer Mount, which can be used in conjunction with a 4060 (or any of DPA's miniature mics) to place the mic on a reflective boundary such as a floor, wall, ceiling, piano lid etc, enabling them to capture the ambient sound of the area. The sound captured from this "pressure zone" has higher sensitivity, clarity and intelligibility compared to the sound captured from the "free air" and serves as a kind of acoustical zoom. Also included in the kit is among others the DMM0007 soft rubber holder. This allows all kinds of instruments, from acoustic guitar through grand piano to drums, to be mounted in the best-sounding position, using special non-marking adhesive discs

Suppliers

Company
Product
Description
Supplier Links
Stereo Mic Kit with 4060 Miniature Omni Mic (High Sensitivity) - 80427 - TMP Pro Distribution
Berlin, CT, USA
Stereo Mic Kit with 4060 Miniature Omni Mic (High Sensitivity)
80427
Stereo Mic Kit with 4060 Miniature Omni Mic (High Sensitivity) 80427
The SMK4060 Stereo Microphone Kit is a cost-effective and flexible stereo recording solution aimed at project studios and for discreet mic setup on stage. The SMK4060 combines two DPA 4060s omnidirectional miniature microphones, Hi-Sens, with a variety of mounting accessories. These include the BLM6000 Boundary Layer Mount, which can be used in conjunction with a 4060 (or any of DPA's miniature mics) to place the mic on a reflective boundary such as a floor, wall, ceiling, piano lid etc, enabling them to capture the ambient sound of the area. The sound captured from this "pressure zone" has higher sensitivity, clarity and intelligibility compared to the sound captured from the "free air" and serves as a kind of acoustical zoom. Also included in the kit is among others the DMM0007 soft rubber holder. This allows all kinds of instruments, from acoustic guitar through grand piano to drums, to be mounted in the best-sounding position, using special non-marking adhesive discs

The SMK4060 Stereo Microphone Kit is a cost-effective and flexible stereo recording solution aimed at project studios and for discreet mic setup on stage.
The SMK4060 combines two DPA 4060s omnidirectional miniature microphones, Hi-Sens, with a variety of mounting accessories. These include the BLM6000 Boundary Layer Mount, which can be used in conjunction with a 4060 (or any of DPA's miniature mics) to place the mic on a reflective boundary such as a floor, wall, ceiling, piano lid etc, enabling them to capture the ambient sound of the area. The sound captured from this "pressure zone" has higher sensitivity, clarity and intelligibility compared to the sound captured from the "free air" and serves as a kind of acoustical zoom.
Also included in the kit is among others the DMM0007 soft rubber holder. This allows all kinds of instruments, from acoustic guitar through grand piano to drums, to be mounted in the best-sounding position, using special non-marking adhesive discs

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80427
Product Name Stereo Mic Kit with 4060 Miniature Omni Mic (High Sensitivity)
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-X Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details