Sennheiser Electronic Corporation Dynamic Media Microphone (Cardioid) MD46

Description
Omni microphones tend to pick up everything equally, including background noise. The MD 46 cardioid interview mic focuses on the subject, increasing clarity while reducing background noise. Designed to deliver low handling and wind noise, and to eliminate vocal popping, this microphone gives the ENG team an ideal interview tool. Dimensions: 1.9 x 9.8 in (49 x 250 mm) Frequency response: 40 - 18,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 2.0 mV/Pa Weight: 12.7 oz. (360 g)
Datasheet
Description
Omni microphones tend to pick up everything equally, including background noise. The MD 46 cardioid interview mic focuses on the subject, increasing clarity while reducing background noise. Designed to deliver low handling and wind noise, and to eliminate vocal popping, this microphone gives the ENG team an ideal interview tool. Dimensions: 1.9 x 9.8 in (49 x 250 mm) Frequency response: 40 - 18,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 2.0 mV/Pa Weight: 12.7 oz. (360 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Media Microphone (Cardioid) - 29242 - TMP Pro Distribution
Berlin, CT, USA
Dynamic Media Microphone (Cardioid)
29242
Dynamic Media Microphone (Cardioid) 29242
Omni microphones tend to pick up everything equally, including background noise. The MD 46 cardioid interview mic focuses on the subject, increasing clarity while reducing background noise. Designed to deliver low handling and wind noise, and to eliminate vocal popping, this microphone gives the ENG team an ideal interview tool. Dimensions: 1.9 x 9.8 in (49 x 250 mm) Frequency response: 40 - 18,000 Hz Min. terminating impedance: 1,000 Nominal impedance: 350 Pick-up pattern: Cardioid Sensitivity in free field, no load (1kHz): 2.0 mV/Pa Weight: 12.7 oz. (360 g)

Omni microphones tend to pick up everything equally, including background noise. The MD 46 cardioid interview mic focuses on the subject, increasing clarity while reducing background noise. Designed to deliver low handling and wind noise, and to eliminate vocal popping, this microphone gives the ENG team an ideal interview tool.
Dimensions: 1.9 x 9.8 in (49 x 250 mm)
Frequency response: 40 - 18,000 Hz
Min. terminating impedance: 1,000
Nominal impedance: 350
Pick-up pattern: Cardioid
Sensitivity in free field, no load (1kHz): 2.0 mV/Pa
Weight: 12.7 oz. (360 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 29242
Product Name Dynamic Media Microphone (Cardioid)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-1A Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
 - CONTACT 800T - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 50 to 18000 Hz
SN Ratio 105 dB
View Details