CAD Audio Trion Series Multi-Pattern Condenser Microphone Trion 6000

Description
Vintage tone, vintage look, vintage feel. A dual diaphragm design allows the Trion 6000 to be switched between cardioid, figure-of-eight, and omnidirectional polar patterns. Designed for vocals, orchestra, acoustic instruments, strings, and piano. Includes elastic shock mount and metal travel case. Operating Principle: Externally-biased condenser Polar Pattern: Cardioid, figure-of-eight, omnidirectional Frequency Response: 20Hz to 20KHz Sensitivity: -38dBV (13mV) @ 1 Pa Impedance: 220 ohms Max SPL: 138dB, 1% THD Self Noise: 20dBA Hi-pass Filter: 100Hz, 6dB/oct Attenuator: 10dB Power Requirements: P48, 5mA
Datasheet
Description
Vintage tone, vintage look, vintage feel. A dual diaphragm design allows the Trion 6000 to be switched between cardioid, figure-of-eight, and omnidirectional polar patterns. Designed for vocals, orchestra, acoustic instruments, strings, and piano. Includes elastic shock mount and metal travel case. Operating Principle: Externally-biased condenser Polar Pattern: Cardioid, figure-of-eight, omnidirectional Frequency Response: 20Hz to 20KHz Sensitivity: -38dBV (13mV) @ 1 Pa Impedance: 220 ohms Max SPL: 138dB, 1% THD Self Noise: 20dBA Hi-pass Filter: 100Hz, 6dB/oct Attenuator: 10dB Power Requirements: P48, 5mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trion Series Multi-Pattern Condenser Microphone - 40089 - TMP Pro Distribution
Berlin, CT, USA
Trion Series Multi-Pattern Condenser Microphone
40089
Trion Series Multi-Pattern Condenser Microphone 40089
Vintage tone, vintage look, vintage feel. A dual diaphragm design allows the Trion 6000 to be switched between cardioid, figure-of-eight, and omnidirectional polar patterns. Designed for vocals, orchestra, acoustic instruments, strings, and piano. Includes elastic shock mount and metal travel case. Operating Principle: Externally-biased condenser Polar Pattern: Cardioid, figure-of-eight, omnidirectional Frequency Response: 20Hz to 20KHz Sensitivity: -38dBV (13mV) @ 1 Pa Impedance: 220 ohms Max SPL: 138dB, 1% THD Self Noise: 20dBA Hi-pass Filter: 100Hz, 6dB/oct Attenuator: 10dB Power Requirements: P48, 5mA

Vintage tone, vintage look, vintage feel. A dual diaphragm design allows the Trion 6000 to be switched between cardioid, figure-of-eight, and omnidirectional polar patterns. Designed for vocals, orchestra, acoustic instruments, strings, and piano. Includes elastic shock mount and metal travel case.
Operating Principle: Externally-biased condenser
Polar Pattern: Cardioid, figure-of-eight, omnidirectional
Frequency Response: 20Hz to 20KHz
Sensitivity: -38dBV (13mV) @ 1 Pa
Impedance: 220 ohms
Max SPL: 138dB, 1% THD
Self Noise: 20dBA
Hi-pass Filter: 100Hz, 6dB/oct
Attenuator: 10dB
Power Requirements: P48, 5mA

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 40089
Product Name Trion Series Multi-Pattern Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Condenser Instrument Microphone - f9 Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 8 mV/Pa (55157 mV/psi)
View Details